"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88"
"","","29162995","","HP","J0Y50EAR","29162995","","Laptops","151","","","255 G3","20240307153452","ICECAT","","301141","https://images.icecat.biz/img/norm/high/22578860-5906.jpg","474x356","https://images.icecat.biz/img/norm/low/22578860-5906.jpg","https://images.icecat.biz/img/gallery_mediums/img_22578860_medium_1483093249_9858_24591.jpg","https://images.icecat.biz/thumbs/22578860.jpg","","","HP 255 G3 AMD E E1-6010 Laptop 15.6"" 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver","AMD E1-6010 (1.35GHz, 1MB), 15.6"" HD LED (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB 5400 rpm SATA, SuperMulti DVD±RW DL, AMD Radeon R2, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 8.1 64","HP 255 G3, AMD E, 1.35 GHz, 15.6"", 1366 x 768 pixels, 4 GB, 500 GB","HP 255 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 15.6"", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Silver. Weight: 4.74 lbs (2.15 kg)","The HP 255 G3 Notebook PC is a value-priced notebook with a 39,6 cm (15.6"") diagonal display, and a durable chassis in a matte charcoal color, AMD technology, Windows 8.1, and key features for added protection.\n\nFeatures\n\nWindows 8 Pro or other operating systems available\n\nBuilt for mobile use.\n- From meetings down the hall or across town, rely on the durable chassis that protects this notebook’s matte charcoal finish.\n- With a 39,6 cm (15.6"") diagonal HD screen, you’ll appreciate the good view without sacrificing portability.\n\nPowered for business.\n- Complete business assignments with the power of the latest AMD dual core processors.\n- Powered by AMD technology, your notebook keeps up with your job’s demanding tasks without blowing the budget.\n- Add powerful visuals and vibrant colors to reports, images and more, thanks to AMD’s graphics capabilities.\n- Access the Internet and email at the office or your favorite hotspot, thanks to Wi-Fi CERTIFIED™ WLAN that helps keeps you connected.\n\nExtras that polish the experience.\n- HP, a world leader in PCs now brings you Windows 8.1 on a full range of products designed to fit the needs of business. Get business-class security to protect data and devices. Your Windows 8.1 experience. Make it better with HP.\n- From training to sales videos, view high quality multimedia right from your notebook using the preinstalled software.\n- The integrated speakers bring you an extraordinary listening experience.\n- Give presentations finesse when you connect to larger, HD2 displays through the HDMI port.","https://images.icecat.biz/img/norm/high/22578860-5906.jpg|https://images.icecat.biz/img/gallery/img_22827105_high_1472614827_927_26430.jpg|https://images.icecat.biz/img/gallery/img_22827105_high_1472614827_2167_26430.jpg|https://images.icecat.biz/img/gallery/img_22827105_high_1472614827_6201_26430.jpg|https://images.icecat.biz/img/gallery/img_22827105_high_1472614826_8443_26430.jpg","474x356|474x356|474x356|474x356|474x356","||||","","","","","","","","","","Design","Product type: Laptop","Product color: Silver","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 15.6""","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: AMD E","Processor manufacturer: AMD","Processor model: E1-6010","Processor frequency: 1.35 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 1 MB","Processor cache type: L2","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","Audio","Audio system: HD","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Battery","Battery capacity: 31 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 4.74 lbs (2.15 kg)","Width: 13.6"" (345 mm)","Depth: 9.61"" (244 mm)","Height: 0.996"" (25.3 mm)"