"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","288423","","Fujitsu","LKN:BNL-675111-013","288423","","PCs/Workstations","153","SCENIC","E","SCENIC E620 I915G /P4 640/ 512MB DDR2 400/FDD/DVD+-R/+-RW DL/ 160GB S","20240307153452","ICECAT","","60902","https://images.icecat.biz/img/norm/high/287894.jpg","580x700","https://images.icecat.biz/img/norm/low/287894.jpg","https://images.icecat.biz/img/gallery_mediums/img_287894_medium_1480933699_9961_26422.jpg","https://images.icecat.biz/thumbs/287894.jpg","","","Fujitsu SCENIC E620 I915G /P4 640/ 512MB DDR2 400/FDD/DVD+-R/+-RW DL/ 160GB S Intel® Pentium® 4 0.5 GB DDR2-SDRAM SFF PC","","Fujitsu SCENIC E620 I915G /P4 640/ 512MB DDR2 400/FDD/DVD+-R/+-RW DL/ 160GB S, 3.2 GHz, Intel® Pentium® 4, 640, 0.5 GB, DDR2-SDRAM, 160 GB","Fujitsu SCENIC E620 I915G /P4 640/ 512MB DDR2 400/FDD/DVD+-R/+-RW DL/ 160GB S. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4, Processor model: 640. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. On-board graphics card model: Intel® HD Graphics. Chassis type: SFF. Product type: PC. Weight: 20.9 lbs (9.5 kg)","","https://images.icecat.biz/img/norm/high/287894.jpg","580x700","","","","","","","","","","","Processor","Processor family: Intel® Pentium® 4","Processor manufacturer: Intel","Processor model: 640","Processor frequency: 3.2 GHz","Processor cores: 1","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 90 nm","Processor operating modes: 64-bit","Processor codename: Prescott","Thermal Design Power (TDP): 84 W","Tcase: 66.6 °C","PCI Express slots version: 2.0","Number of Processing Die Transistors: 169 M","Processing Die size: 135 mm²","CPU multiplier (bus/core ratio): 16","Processor core voltage (AC): 1.25 - 1.388 V","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066 MHz","Memory bandwidth supported by processor (max): 17 GB/s","ECC supported by processor: No","Memory","Internal memory: 0.5 GB","Internal memory type: DDR2-SDRAM","Memory channels: Dual-channel","Storage","Total storage capacity: 160 GB","HDD speed: 7200 RPM","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Maximum graphics card memory: 0.128 GB","Design","Chassis type: SFF","Performance","Product type: PC","Motherboard chipset: Intel® 915G Express","Software","Compatible operating systems: Microsoft Windows XP Professional","Bundled software: Drivers & Utilities\nDesktop Management DeskView on DUCD\nF-Secure virus scanner on DUCD\nInterVideo WinDVD 5","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Idle States: No","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Enhanced Halt State: No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1/4.2","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Rapid Storage Technology: No","Processor ARK ID: 27480","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Weight & dimensions","Width: 13.8"" (350 mm)","Depth: 15.1"" (383 mm)","Height: 3.74"" (95 mm)","Weight: 20.9 lbs (9.5 kg)","Packaging content","Display included: No","Other features","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","I/O ports: 2 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2)\n1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono) in front\n1 x headphone in front\n1 x headphone out (stereo, 1 W) rear\n1 x line in (stereo) rear\n1 x LAN RJ-45\n8 x Universal Serial Bus (USB 2.0, in total) 4 of them rear, 2 of them internal, 2 of them in front","Other features","Storage drive type: Serial ATA","Diskette drive memory: 1.44 MB"