"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107" "","","279752","","Sony","VGN-B3XP","279752","","Laptops","151","VAIO","FS","VAIO VGN-B3XP","20201201162704","ICECAT","1","79093","https://images.icecat.biz/img/norm/high/279752.jpg","240x240","https://images.icecat.biz/img/norm/low/279752.jpg","https://images.icecat.biz/img/gallery_mediums/img_279752_medium_1480931940_8343_26422.jpg","https://images.icecat.biz/thumbs/279752.jpg","","","Sony VAIO VGN-B3XP Intel Pentium Mobile 745 14.1"" 0.5 GB DDR-SDRAM 80 GB Intel® 855GME","VAIO VGN-B3XP","Sony VAIO VGN-B3XP, Intel Pentium Mobile, 1.8 GHz, 14.1"", 1400 x 1050 pixels, 0.5 GB, 80 GB","Sony VAIO VGN-B3XP. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 14.1"", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® 855GME. Weight: 5.07 lbs (2.3 kg)"," Specifically designed for business users, featuring resolutions up to SXGA+, improved keyboards and removable hard drives for high-speed maintenance and absolute security. English Operating System and QWERTY keyboard.\r\n Thanks to the latest Pentium® M processor and its high-speed wireless networking capabilities (Wi-Fi(R) 802.11b/g), the B3XP is fast and mobile. Its high-resolution display allows 1.8 times the workspace of the conventional XGA and its plug-and-display feature means it automatically adjusts to the appropriate resolution when connected to a projector. The keyboard has been enhanced with larger keys, a full 2 mm travel and independent cursor keys and the hard disk can be removed without opening the case making this the ideal laptop for the mobile professional. \r\n \r\nFeatures:\r\nIntel® Pentium® M Processor 745 1.80 GHz, 400 MHz frontside bus \r\nSupports Enhanced Intel® SpeedStep® Technology\r\nMicrosoft® Windows® XP Professional with Service Pack 2\r\n80 GB (Ultra ATA / 100) hard disk drive\r\nMemory: 512 MB DDR SDRAM \r\n14.1"" SXGA+ (1400 x 1050) LCD screen\r\nIntel® 855GME integrated graphics chip and 64 MB of shared memory\r\nEthernet network; built-in 56 kbps data / fax modem; Wireless LAN 802.11b/g\r\nDVD±RW drive\r\nBuilt-in stereo speakers, touchpad, plug & display","https://images.icecat.biz/img/norm/high/279752.jpg","240x240","","","","","","","","","","Display","Display diagonal: 14.1""","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor family: Intel Pentium Mobile","Processor manufacturer: Intel","Processor model: 745","Processor frequency: 1.8 GHz","Processor cores: 1","Processor threads: 1","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 400 MHz","Processor lithography: 90 nm","Processor operating modes: 32-bit","Processor series: Intel Pentium M 700 Series","Processor codename: Dothan","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 21 W","Tjunction: 100 °C","Number of Processing Die Transistors: 144 M","Processing Die size: 87 mm²","CPU multiplier (bus/core ratio): 18","ECC supported by processor: No","Memory","Internal memory: 0.5 GB","Maximum internal memory: 1 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 80 GB","Optical drive type: DVD±RW","HDD interface: Ultra-ATA/100","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® 855GME","Maximum graphics card memory: 0.064 GB","Network","Networking features: Ethernet LAN, Wireless LAN","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Software","Bundled software: Adobe PhotoShop Album SE\nPictureGear Studio\nAdobe PhotoShop Elements\nDVGatePlus \nAdobe Premiere Standard\nVAIO Edit Components\nWinDVD for VAIO\nVAIO Zone, tvtv Electronic Program Guide\nClick To DVD\nRecordNow!\nSonicStage \nMoodLogic\nSonicStage Mastering Studio\nUtimaco Safeguard Privatedisk easy\nVAIO update\nNorton Password Manager\nGoogle Toolbar\nSony Notebook Set-up \nMy Info Centre\nHotKey Utility\nMemory Stick Formatter\nVAIO Power Management\nNorton Internet Security 2004\nMemory Stick Pro Formatter\nMicrosoft Works\nAdobe Acrobat Elements\nAcrobat Reader\nVAIO Media\nAdobe Acrobat Professional 6.0 Try&Buy\nYahoo! Messenger and Yahoo! Personals","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 27591","Conflict-Free processor: No","Battery","Battery life (max): 3 h","Weight & dimensions","Weight: 5.07 lbs (2.3 kg)","Other features","Infrared data port: No","Dimensions (WxDxH): 12.6 x 1.7 x 10.1"" (321 x 43.2 x 255.3 mm)","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92","Network","Wireless compliance: IEEE 802.11b/g","Other features","Bundled hardware: Power Cord\nAC adaptor\nLithium-ion battery"