"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104"
"","","25531962","","Samsung","EC-WB350FBPBRU","25531962","","Digital Cameras","575","WB","","350F","20220208193241","ICECAT","","91546","https://images.icecat.biz/img/norm/high/25531962-7698.jpg","767x767","https://images.icecat.biz/img/norm/low/25531962-7698.jpg","https://images.icecat.biz/img/norm/medium/25531962-7698.jpg","https://images.icecat.biz/thumbs/25531962.jpg","","","Samsung WB 350F 1/2.3"" Compact camera 16.7 MP CMOS 4608 x 3456 pixels Black","16.3MP, 1/2.3"" BSI CMOS, OIS, 21x zoom, 1080p, 30fps, 3"" LCD TFT, Wi-Fi, NFC, MicroSD, USB 2.0, AV, 216g","Samsung WB 350F, 16.7 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Black","Samsung WB 350F. Camera type: Compact camera, Megapixel: 16.7 MP, Image sensor size: 1/2.3"", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3"", Touchscreen. Weight: 7.62 oz (216 g). Product color: Black","21x Optical Zoom, 23mm Wide Angle\nFrom up close or far away, preserve the moment exactly how you want to remember it. Capture a spectacular mural that takes up the entire side of a building—or a field of colorful wildflowers that seems to stretch for miles—with the 23mm wide-angle lens. When you can’t get physically closer to your subject, such as a windsurfer sailing across the sea, the 21x optical zoom lets you capture every sharp detail.\n\nSmart Mode\nA quick tap of Smart Mode and you’re set with various special modes. Capture perfect trails of light at night on a busy intersection full of red taillights or instantly capture a high-speed scene with Action Freeze. Let Rich Tone create extraordinarily surrealistic photos with colors that pop and express your artistic side. Just choose the one you want to shoot perfection.\n\nCompact Size, Full HD Power, Full HD Movie Recording\nFull HD Video Recording (1080 / 30p)\nThe WB350F shoots 1920x1080p Full HD video at 30 frames per second with lifelike color and extraordinarily sharp details. Plus, its H.264 format allows for longer recording than a camera with MJPEG video, so you can capture more of the action. Then watch your brilliant HD footage in the comfort of your living room.\n\nDual Capture\nWhy choose between shooting images and video when you can do both? Dual Capture lets you snap great photos while you’re shooting Full HD video. Record a soccer game as a keepsake for your child without losing the ability to email a frame-worthy still of a goal celebration to other family members.\n\nCapture brilliance, not noise\n16.3MP BSI CMOS sensor\nTiny sensors tend to lead to noisy pictures. The WB35F, however, comes equipped with a 16-megapixel CCD sensor that’s larger—1 / 2.3”, to be exact—than those found in most compact digital cameras. The results are vivid yet natural images, whether you’re shooting in a dimly lit room or outside on a sunny day.","https://images.icecat.biz/img/norm/high/25531962-7698.jpg|https://images.icecat.biz/img/gallery/25531962_1127.jpg|https://images.icecat.biz/img/gallery/25531962_179.jpg|https://images.icecat.biz/img/gallery/25531962_22.jpg|https://images.icecat.biz/img/gallery/25531962_7000.jpg|https://images.icecat.biz/img/gallery/25531962_712.jpg|https://images.icecat.biz/img/gallery/25531962_9575.jpg|https://images.icecat.biz/img/gallery/25531962_221.jpg|https://images.icecat.biz/img/gallery/25531962_9110.jpg|https://images.icecat.biz/img/gallery/25531962_3840.jpg","767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767|767x767","|||||||||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 16.7 MP","Sensor type: CMOS","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 16 MP: 4608 x 3456 14 MP: 4608 x 3072 10 M: 3648 x 2736, 12 MW: 4608 x 2592, 5M: 2592 x 1944, 3M: 1984 x 1488 2MW: 1920 x 1080, 1 M: 1024 x 768 8 M: 2832 x 2832","Image stabilizer: Yes","Image formats supported: EXIF, JPS","Total megapixels: 16.7 MP","Lens system","Optical zoom: 21x","Digital zoom: 5x","Focal length range: 4.1 - 86.1 mm","Minimum focal length (35mm film equiv): 0.906"" (23 mm)","Maximum focal length (35mm film equiv): 19"" (483 mm)","Maximum aperture number: 2.8","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Macro focusing range (tele): 1.5 - 3.5 m","Macro focusing range (wide): 0.1 - 0.8 m","Auto Mode focusing range (tele): 3.5 - ∞","Auto Mode focusing range (wide): 0.8 - ∞","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 3200","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 16 s","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 11.8 - 161.4"" (0.3 - 4.1 m)","Flash range (tele): 19.7 - 114.2"" (0.5 - 2.9 m)","Flash recharging time: 4 s","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: H.264, MP4, MPEG4","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Voice recording: Yes","Audio system: Mono","Audio formats supported: AAC","Memory","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Internal memory: 9.5 MB","Memory slots: 1","Maximum memory card size: 64 GB","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 3""","Display resolution (numeric): 460000 pixels","Ports & interfaces","USB version: 2.0","HDMI: No","DC-in jack: Yes","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten","Scene modes: Backlight, Fireworks, Night, Night portrait, Panorama, Portrait, Spotlight, Sunset, Landscape","Self-timer delay: 2,10 s","Camera playback: Movie, Single image, Slide show, Thumbnails","Camera file system: DCF, Exif 2.21","Smartphone remote support: Yes","Windows operating systems supported: Yes","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Design","Product color: Black","Battery","Battery life (CIPA standard): 310 shots","Battery life (max): 2.6 h","Battery type: SLB-10A","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 85%","Weight & dimensions","Width: 4.47"" (113.6 mm)","Depth: 0.984"" (25 mm)","Height: 2.56"" (65.1 mm)","Weight: 7.62 oz (216 g)","Packaging content","Bundled software: iLinker","Other features","Minimum storage drive space: 250 MB","Minimum RAM: 512 MB","Minimum processor: Intel Core 2 Duo 1.66 GHz / AMD Athlon X2 Dual-Core 2.2 GHz","Power source type: Battery"