"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27"
"","","24623620","","Seagate","ST6000NM0074","24623620","","Internal Hard Drives","219","Enterprise","","ST6000NM0074","20240731150251","ICECAT","1","21808","https://images.icecat.biz/img/norm/high/24623620-3955.jpg","400x400","https://images.icecat.biz/img/norm/low/24623620-3955.jpg","https://images.icecat.biz/img/gallery_mediums/img_24623620_medium_1483611060_6895_25362.jpg","https://images.icecat.biz/thumbs/24623620.jpg","","","Seagate Enterprise ST6000NM0074 internal hard drive 6 TB 7200 RPM 128 MB 3.5"" Serial ATA III","6TB, 3.5"", SATA 6Gb/s, 7200RPM, 128MB, 70/40Gs, SED, 4K Native","Seagate Enterprise ST6000NM0074, 6 TB, 7200 RPM, 128 MB, 3.5"", Serial ATA III","Seagate Enterprise ST6000NM0074. HDD capacity: 6 TB, HDD speed: 7200 RPM, Storage drive buffer size: 128 MB, HDD size: 3.5"", Interface: Serial ATA III","The Seagate® Enterprise Capacity 3.5 HDD delivers high capacity without sacrificing performance for reliable access to bulk storage of unstructured data.\n\n- Provides a 25% nearline performance boost over competitive offerings to help meet your Service Level Agreements\n- Helps to lower your TCO by providing the highest capacity drive to meet your expansive data growth\n- Built on a field-proven, eighth-generation platform and optimized for 24×7 storage environments\n- Provides secure bulk data storage with Self-Encrypting Drive (SED) technology you can trust\n\n6TB and Built for Speed\nSupporting the industry’s best response times for a 6TB nearline drive, the Enterprise Capacity 3.5 HDD enables faster data transfers by utilizing the latest interfaces on a trusted platform. And for reliable access to bulk storage, the Enterprise Capacity 3.5 HDD provides excellent IOPS/TB along with the reliability, availability and serviceability that your customers expect.\n\nSupersize Your Unstructured Data Storage\nThe Enterprise Capacity 3.5 HDD is the perfect foundation for building maximum density server and storage solutions. This family of 3.5-inch capacity-optimized hard drives in 6, 5, 4 and 2TB capacities supports the highest density storage for a great return-on-investment.\n\nReliable, Robust Bulk Data Storage for a 24×7 World\nHigh capacity storage for multi-drive chassis requires predictable and reliable performance. The Enterprise Capacity 3.5 HDD is built to support enterprise-class nearline workloads of up 550TB per year, which is up to 10× the rated workload of desktop HDDs. Clearly, the Enterprise Capacity 3.5 HDD can help to ensure that you meet your rigorous bulk storage SLAs. Choose from 12Gb/s SAS or SATA 6Gb/s interfaces for easy integration into existing platforms.","https://images.icecat.biz/img/norm/high/24623620-3955.jpg","400x400","","","","","","","","","","","","Features","HDD capacity: 6 TB","HDD speed: 7200 RPM","HDD size: 3.5""","Interface: Serial ATA III","Type: HDD","Component for: NAS","Storage drive buffer size: 128 MB","HDD sustained transfer rate: 12 MiB/s","Average latency: 4.16 ms","Bytes per sector: 4096","Mean time between failures (MTBF): 2000000 h","Power","Power consumption (idle): 8 W","Operating voltage: 5 / 12 V","Operational conditions","Operating temperature (T-T): 5 - 60 °C","Non-operating vibration: 5 G","Operating shock: 40 G","Non-operating shock: 250 G","Weight & dimensions","Width: 4.01"" (101.8 mm)","Height: 1.03"" (26.1 mm)","Depth: 5.79"" (147 mm)","Weight: 27.5 oz (780 g)","Packaging data","Quantity per pack: 1 pc(s)"