"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","24482483","","Fujitsu","VFY:S0720P8009DE","24482483","","Thin Clients","896","FUTRO","S","S720","20240307153452","ICECAT","1","92971","https://images.icecat.biz/img/norm/high/22180993-295.jpg","420x268","https://images.icecat.biz/img/norm/low/22180993-295.jpg","https://images.icecat.biz/img/gallery_mediums/img_22180993_medium_1483011473_2028_3027.jpg","https://images.icecat.biz/thumbs/22180993.jpg","","","Fujitsu FUTRO S720 1.65 GHz 2.65 lbs (1.2 kg) Black GX-217GA","AMD G-Serie GX-217GA, 1 MB, 1.65 GHz, 2 GB RAM, 8 GB mSATA, 8 x USB, 1 x DisplayPort, 1 x VGA, 1.2 kg","Fujitsu FUTRO S720, 1.65 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-217GA, 2 GB, DDR3-SDRAM","Fujitsu FUTRO S720. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 8 GB, Storage media: Flash, Storage drive interface: mSATA. On-board graphics card memory: 256 MB, Maximum resolution: 2560 x 1600 pixels. Audio system: Realtek ALC671","The individually configurable thin client FUJITSU FUTRO S720 is ideal for secure server-based computing and desktop virtualization. Silent and easy to use, it also offers straightforward integration and manageability. User convenience is supported through a small footprint, dual monitoring and unique connectivity options. Exceptional quality guarantees a long lifecycle. Combined with low energy consumption, this will help minimize your TCO.\n\nEasy Manageability\nManageability is facilitated thanks to central administration in the datacenter with the sophisticated management solution Scout Enterprise. As only low net load is required the performance of the thin client solution is not influenced.\n\nScout Enterprise\nScout Enterprise is the perfect software to centrally manage your complete thin client infrastructure. This intuitive tool offers a broad range of benefits like multiple administrator policy, an open interface to third party management tools, or a helpdesk functionality, just to mention some.\n\nChoice of Operating Systems\nWe offer you the right operating system specially designed for thin client computing with excellent hardware support as well as low resource demands. Find your right solution with eLux™ RP or Windows Embedded Standard 7 fitting best to your needs.\n\nMaximum Savings\nThanks to cost-effective systems and automated roll-out your initial costs are kept on a low level. It reduces your TCO significantly compared to a standard PC through low hardware costs, high energy efficiency and minimal administration requirements.","https://images.icecat.biz/img/norm/high/22180993-295.jpg|https://images.icecat.biz/img/gallery/24482483_4029.jpg|https://images.icecat.biz/img/gallery/24482483_646.jpg|https://images.icecat.biz/img/gallery/24482483_4396.jpg|https://images.icecat.biz/img/gallery/24482483_2179.jpg","420x268|420x268|420x268|420x268|420x268","||||","","","","","","","","","Processor","Processor frequency: 1.65 GHz","Processor family: AMD G","Processor generation: 1st Generation AMD Embedded G-Series SoC","Processor model: GX-217GA","Processor cores: 2","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 8 GB","Storage media: Flash","Storage drive interface: mSATA","Card reader integrated: Yes","Graphics","On-board graphics card memory: 256 MB","Maximum resolution: 2560 x 1600 pixels","Audio","Built-in speaker(s): Yes","Audio system: Realtek ALC671","Network","Wi-Fi: No","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Microphone in: Yes","Headphone outputs: 1","DVI-I ports quantity: 1","Line-out: Yes","PS/2 ports quantity: 2","Design","Product color: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 5 - 85%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 3.82"" (97 mm)","Depth: 7.52"" (191 mm)","Height: 10.5"" (266 mm)","Weight: 2.65 lbs (1.2 kg)"