"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","23038955","","Sony","HDRAS100V","23038955","5054230767214","Action Sports Cameras","2287","","","HDR-AS100V","20240305105213","ICECAT","1","204846","https://images.icecat.biz/img/norm/high/23038955-7569.jpg","1024x768","https://images.icecat.biz/img/norm/low/23038955-7569.jpg","https://images.icecat.biz/img/norm/medium/23038955-7569.jpg","https://images.icecat.biz/thumbs/23038955.jpg","","","Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3"" Wi-Fi 3.25 oz (92 g)","13.5MP, Exmor R CMOS 1/2.3"" (7.76 mm), Carl Zeiss Tessar-lens, Full HD 1920 x 1080, 6 lux, Composite, USB, HDMI, Wi-Fi, NFC, GPS, Memory Stick Micro/Micro SD/Micro SDHC","Sony HDR-AS100V, Full HD, CMOS, 18.9 MP, 240 fps, GPS (satellite), Wi-Fi","Sony HDR-AS100V. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 240 fps. Sensor type: CMOS, Total megapixels: 18.9 MP, Effective megapixels (movie): 13.5 MP. Lens type: Wide-angle, Field of view (FOV) angle: 170°, Maximum focal length (35mm film equiv): 0.858"" (21.8 mm). Minimum focusing distance: 11.8"" (30 cm). Light exposure modes: Auto, Minimum illumination: 6 lx","Prove Yourself\nStep it up with the Action Cam that packs pro-quality features like Timecode, Advanced Steady Shot™, built-in Wi-Fi®, and XAVC S HD recording and 120/240p frame rates into a splash-proof body. With a built-in tripod mount and GPS tagging, it's ready for the big waves, the big air and the big jumps. The real question is, are you?\n\nStay Sharp with SteadyShot\nConquer jagged mountain peaks, rocketing descents or swerving slaloms in perfect clarity thanks to SteadyShot™ image stabilization with Active Mode that delivers stunningly smooth video even while in motion. In addition, innovative 3-way shake canceling adds electronic roll stability for even smoother video capture.\n\nWeather Warrior\nKeep focused on the footage and not the conditions thanks to a splash-proof body that takes the worry out of weather, even when your Action Cam is outside its included housing. Need to take a breather or set up a static shot? Simply attach a tripod via the built-in universal tripod screw mount and keep capturing all the action in sublime stability.\n\nMake Every Shot Count\nTurn your compatible smartphone or tablet into a mobile, remote viewfinder and make adjustments to camera settings on the fly, even when your road takes you off the beaten path. With Wi-Fi and Near Field Communication (NFC), you can frame your shot perfectly before you step off into your next adventure and instantly share it with your friends to up the ante on the next trick or trail. And now you can now control up to 5 Action Cams (HDR-AS100V) at the same time using the included Live View Remote.\n\nShoot Like a Pro\nCapture quick action with smooth image motion pro-quality XAVC S recording with 50Mbps high bit rate data transfer. HDR-AS100V also supports 24p high-speed 120 fps and 240 fps shooting with sound, as well as MP4 HD video for when you just have to share your latest trick and turn across the Internet.\n\nTrack Your Trail\nUse the built-in GPS with the free PlayMemories™ Home software to track your speed and performance. Location, trail and speed information add more layers to your ability to analyze your performance that can be captured and displayed on your video.\n\nSerious Stereo Sound\nCan you imagine skydiving without hearing the rush of air past your ears, or catching the perfect wave without the crash of the surf? Now you don't have to. Record the splashes, the shouts, and the swooshes in exciting stereo with Action Cam so you can relive your experiences in the detail they deserve.","https://images.icecat.biz/img/norm/high/23038955-7569.jpg|https://images.icecat.biz/img/gallery/23038955_6107.jpg|https://images.icecat.biz/img/gallery/23038955_1673.jpg|https://images.icecat.biz/img/gallery/23038955_1475.jpg","1024x768|752x469|466x433|1070x479","|||","","","","","","","","","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Maximum frame rate: 240 fps","Video resolutions: 640 x 480,1920 x 1080 pixels","Video formats supported: AVC, H.264, MPEG4","Aspect ratio: 16:9","Bitrate at maximum video resolution: 28 Mbit/s","Picture quality","Sensor type: CMOS","Total megapixels: 18.9 MP","Effective megapixels (movie): 13.5 MP","Optical sensor size: 1/2.3""","Photo mode: Yes","Maximum image resolution: 1920 x 1080 pixels","Image formats supported: JPG","Display","Built-in display: Yes","Lens system","Image stabilizer: Yes","Lens type: Wide-angle","Field of view (FOV) angle: 170°","Maximum focal length (35mm film equiv): 0.858"" (21.8 mm)","Minimum focal length (35mm film equiv): 0.673"" (17.1 mm)","Focusing","Minimum focusing distance: 11.8"" (30 cm)","Exposure","Light exposure modes: Auto","Minimum illumination: 6 lx","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Storage","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)","Network","Wi-Fi: Yes","GPS (satellite): Yes","Near Field Communication (NFC): Yes","Ports & interfaces","USB 2.0 ports quantity: 1","USB connector type: Micro-USB B","Mini HDMI ports quantity: 1","Features","Image processor: BIONZ X","White balance: Auto","Slowest camera shutter speed: 0.033 s","Fastest camera shutter speed: 1/10000 s","Design","Product color: White","Dustproof: Yes","Shockproof: Yes","Power","Battery voltage: 3.6 V","Weight & dimensions","Weight: 3.25 oz (92 g)","Width: 0.953"" (24.2 mm)","Depth: 3.21"" (81.5 mm)","Height: 1.83"" (46.5 mm)","Packaging content","Cables included: USB","User guide: Yes","AC adapter included: Yes","Underwater case: Yes","Handheld remote control: Yes","Basic mount: Yes"