"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","22768053","","APC","SRT6KXLI","22768053","0731304301660|731304301660","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS On-Line","20240314184244","ICECAT","1","268319","https://images.icecat.biz/img/gallery/24919473_5552.jpg","376x500","https://images.icecat.biz/img/gallery_lows/24919473_5552.jpg","https://images.icecat.biz/img/gallery_mediums/img_24919473_medium_1484045748_8233_14054.jpg","https://images.icecat.biz/img/gallery_thumbs/24919473_5552.jpg","http://objects.icecat.biz/objects/mmo_22768053_1475660664_3261_9764.pdf","http://objects.icecat.biz/objects/mmo_22768053_1475660643_9652_7903.pdf","APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s)","Smart-UPS SRT 6000VA 230V","APC Smart-UPS On-Line, Double-conversion (Online), 6 kVA, 6000 W, Sine, 100 V, 275 V","APC Smart-UPS On-Line. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 902 VAh, Typical backup time at full load: 2.5 min. Form factor: Rackmount/Tower, Product color: Black, Display type: LCD. Width: 6.85"" (174 mm), Depth: 28.3"" (719 mm), Height: 17"" (432 mm)","APC Smart-UPS On-Line,6000 Watts /6000 VA,Input 230V /Output 230V, Interface Port Contact Closure, RJ-45 10/100 Base-T, RJ-45 Serial, Smart-Slot, USB, Extended runtime model\n\nIncludes: CD with software, Documentation CD, Installation guide, Removable support feet, Temperature Probe, USB cable, Warranty card","https://images.icecat.biz/img/gallery/24919473_5552.jpg|https://images.icecat.biz/img/gallery/24919473_5302.jpg|https://images.icecat.biz/img/gallery/24919473_3796.jpg|https://images.icecat.biz/img/gallery/22768053_130.jpg|https://images.icecat.biz/img/norm/high/22768053-5821.jpg|https://images.icecat.biz/img/gallery/22768053_3733351723.jpg|https://images.icecat.biz/img/gallery/bad24d2398d0f67c51679e5e01bd4b59.jpg|https://images.icecat.biz/img/gallery/902628527a3194849c0c4ee9ad7a9b81.jpg|https://images.icecat.biz/img/gallery/078f7e3a4a519bae7f596acb07356830.jpg","376x500|375x500|336x500|343x500|454x500|895x559|1500x1500|4000x4000|528x359","||||||||","","","","","","","","","Features","UPS topology: Double-conversion (Online)","Output power capacity: 6 kVA","Output power: 6000 W","Waveform: Sine","Input operation voltage (min): 100 V","Input operation voltage (max): 275 V","Input frequency: 40 - 70 Hz","Output operation voltage (min): 220 V","Output operation voltage (max): 240 V","Output frequency regulation: 50/60 Hz","Surge energy rating: 480 J","Number of output phases: 1","Efficiency: 94.4%","Crest factor: 3:1","Emergency Power Off (EPO): Yes","Output voltage Total Harmonic Distortion (THD): 3%","Noise level: 55 dB","Surge protection: Yes","Audible alarm(s): Yes","Auto-restart: Yes","Ports & interfaces","AC outlet types: C13 coupler, C19 coupler","Power plug: Terminal","AC outlets quantity: 10 AC outlet(s)","Number of output IEC jumpers: 2","USB port: Yes","Serial interface: Yes","Serial interface type: RJ-45","SmartSlot: Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery capacity: 902 VAh","Typical backup time at full load: 2.5 min","Typical backup time at half load: 8.7 min","Battery life (max): 5 year(s)","Battery recharge time: 1.5 h","Hot-swap battery: Yes","Automatic battery test: Yes","Cold start: Yes","Design","Form factor: Rackmount/Tower","Product color: Black","Display type: LCD","LED indicators: Status","International Protection (IP) code: IP20","Certification: REACH, CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, IRAM, RCM, VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 118110.2"" (0 - 3000 m)","Non-operating altitude: 0 - 590551.2"" (0 - 15000 m)","Technical details","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 6.85"" (174 mm)","Depth: 28.3"" (719 mm)","Height: 17"" (432 mm)","Weight: 132.3 lbs (60 kg)","Package width: 24"" (610 mm)","Package depth: 37.8"" (960 mm)","Package height: 14.6"" (370 mm)","Package weight: 147.7 lbs (67 kg)","Packaging data","Cables included: USB cable","Temperature sensor: Yes","Quick installation guide: Yes","Warranty card: Yes","Software CD: Yes","Logistics data","Quantity per pallet: 6 pc(s)","Harmonized System (HS) code: 85078000"