"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","21730404","","Hotpoint","WMXTF942K","21730404","5016108858899","Washing Machines","1331","","","WMXTF942K","20240527120005","ICECAT","","21342","https://images.icecat.biz/img/norm/high/21730390-102.jpg","1044x1512","https://images.icecat.biz/img/norm/low/21730390-102.jpg","https://images.icecat.biz/img/norm/medium/21730390-102.jpg","https://images.icecat.biz/thumbs/21730390.jpg","","","Hotpoint WMXTF942K washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Black","A++/A/B, 9kg, 1400rpm, 16 programmes, 54/83dB, 245kW, Black","Hotpoint WMXTF942K, Front-load, 19.8 lbs (9 kg), B, 83 dB, 1400 RPM, 245 kWh","Hotpoint WMXTF942K. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 245 kWh, Annual water consumption washing: 12254 L. Product color: Black. Width: 23.4"" (595 mm), Depth: 23.8"" (605 mm), Height: 33.5"" (850 mm)","This 9kg machine has a selection of fast cycles to refresh an outfit in 9 minutes or do a quick wash in 15, 30 or 60 minutes. It also features a unique anti stain cycle that will get rid of the 20 most stubborn stains in just one wash. It also has an anti allergy cycles and platinum Woolmark certification to take care of your woollens.","https://images.icecat.biz/img/norm/high/21730390-102.jpg","1044x1512","","","http://objects.icecat.biz/objects/21730404_1698.pdf|http://objects.icecat.biz/objects/21730404_2472136.jpeg","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product color: Black","Built-in display: Yes","Control type: Buttons, Rotary","Door hinge: Left","Inverter technology: No","Display type: LED","Door color: Black","Performance","Drum capacity: 19.8 lbs (9 kg)","Maximum spin speed: 1400 RPM","Spin-drying class: B","Number of washing programs: 16","Noise level (spin): 83 dB","Noise level (wash): 54 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Black, Blouse/shirt, Cotton, Eco, Hand/wool, Intensive/outdoor, Quick, Synthetics, White, Delicate/silk","Delay start (max): 24 h","Cycle time (quick washing program): 15 min","Half-load: Yes","Adjustable spin speed: Yes","Power","Water consumption per cycle: 55.7 L","Energy consumption washing per cycle: 1.36 kWh","Weight & dimensions","Width: 23.4"" (595 mm)","Depth: 23.8"" (605 mm)","Height: 33.5"" (850 mm)","Power","Energy efficiency class (old): A++","Other features","Washing class: A","Annual energy consumption washing: 245 kWh","Annual water consumption washing: 12254 L"