"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","2158657","","Siemens","L30250-F600-A946","2158657","","Wireless Access Points","909","","","AP2650","20221021101432","ICECAT","","36820","https://images.icecat.biz/img/norm/high/2158657-2353.jpg","400x460","https://images.icecat.biz/img/norm/low/2158657-2353.jpg","https://images.icecat.biz/img/gallery_mediums/img_2158657_medium_1481031246_5834_12184.jpg","https://images.icecat.biz/thumbs/2158657.jpg","","","Siemens AP2650 54 Mbit/s Power over Ethernet (PoE)","","Siemens AP2650, 54 Mbit/s, 127 user(s), DSSS, OFDM, WEP, IPSec, L2TP, PPTP, 15 W","Siemens AP2650. Maximum data transfer rate: 54 Mbit/s, Number of users: 127 user(s), Modulation: DSSS, OFDM. Security algorithms: WEP, VPN support: IPSec, L2TP, PPTP. Power consumption (typical): 15 W, Power requirements: 110-230 VAC/48 VDC/802.3af. Certification: EN 301 489-1 V1.6.1 EN 301 489-17 V1.2.1 EN 300 328 V1.6.1 EN 301 893 V1.3.1 EN 50385 1999/519/EC.... Antenna gain level (max): 3 dBi","","https://images.icecat.biz/img/norm/high/2158657-2353.jpg","400x460","","","","","","","","","","","Features","Maximum data transfer rate: 54 Mbit/s","Number of users: 127 user(s)","Modulation: DSSS, OFDM","Quality of Service (QoS) support: Yes","Security","Security algorithms: WEP","MAC address filtering: Yes","VPN support: IPSec, L2TP, PPTP","Protocols","Universal Plug and Play (UPnP): Yes","Ports & interfaces","DC-in jack: Yes","Power","Power over Ethernet (PoE): Yes","Power consumption (typical): 15 W","Power requirements: 110-230 VAC/48 VDC/802.3af","Design","LED indicators: Yes","Certification: EN 301 489-1 V1.6.1\nEN 301 489-17 V1.2.1\nEN 300 328 V1.6.1\nEN 301 893 V1.3.1\nEN 50385\n1999/519/EC\nFCC CFR 47","Internal: Yes","Antenna","Antenna gain level (max): 3 dBi","Weight & dimensions","Dimensions (WxDxH): 9.88 x 2.83 x 9.88"" (251 x 72 x 251 mm)","Weight: 4.94 lbs (2.24 kg)","Other features","Compliance industry standards: IEEE 802.3 / 802.3u / 802.3af; Wireless IEEE 802.11a/b/g; WPA, WPAv2, WMM","Wireless technology: WiFi","Safety: IEC / EN 60950 - 1; UL / CSA 60950-1, UL HAZLOC, FM, ATEX","Frequency range: 5150 - 5250 MHz","Operational conditions","Operating relative humidity (H-H): 0 - 95%","Operating temperature (T-T): -40 - 70 °C","Storage temperature (T-T): -40 - 85 °C","Other features","Wireless standard: 802.11a/b/g","Connectivity LEDs: Y"