"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66"
"","","2137920","","TP-Link","TL-WR543G","2137920","","Wireless Routers","3982","","","TL-WR543G","20221021101432","ICECAT","1","194144","https://images.icecat.biz/img/gallery/2137920_4418.jpg","1083x1280","https://images.icecat.biz/img/gallery_lows/2137920_4418.jpg","https://images.icecat.biz/img/gallery_mediums/2137920_4418.jpg","https://images.icecat.biz/img/gallery_thumbs/2137920_4418.jpg","","","TP-Link TL-WR543G wireless router Fast Ethernet Black, White","TL-WR543G - IEEE 802.11g, IEEE 802.11b, 2,4..2,4835GHz","TP-Link TL-WR543G, 802.11g, Ethernet LAN, Black, White","TP-Link TL-WR543G. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WDS, WPA, WPA-PSK, WPA2, WPA2-PSK. Product color: Black, White. Antenna design: External, Antenna gain level (max): 5 dBi","WHAT THIS PRODUCT DOES\r\n54Mbps Wireless AP/Client Router TL-WR543G is dedicated to Small Office / Home Office (SOHO) allowing you to create a better wireless connection than ever, sharing Internet Access, online-gaming or video streaming. Also, TL-WR543G supports WDS wireless bridge offering seamless bridging to expand your network coverage, making it convenient for you to pick up the signal during different rooms or offices. Specially, it features AP Client Router Mode, which supports WISP connection by PPPOE, Dynamic or Static IP, making the wired computer sharing the local network, \r\n\r\n4X Range – eXtended Range Technology \r\nTL-WR543G complies with the IEEE 802.11g/b standards and adopts 2x to 3x eXtended Range WLAN transmission technology so that transmission distance is 2 -3 times that of traditional 11g/b solutions, up to 855.36m tested in China. That is to say, transmission range is extended to 4-9 times, which could effectively improve wireless performance. \r\n\r\nMulti Working Mode \r\nAs well as conventional router, TL-WR543G offers AP Router Mode, providing PPPOE, Dynamic or Static IP connection, etc, with built-in NAT and DHCP server. Besides AP Router Mode, TL-WR543G features AP Client Mode so that the local computer can access internet with WISP connection. Therefore, various working mode can satisfy different areas for wireless performance. \r\n\r\nWPA / WPA2 Encryptions\r\nAs for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WR543G provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, preventing your network from outside intrusions efficiently. \r\n\r\nEasy Setup\r\nWhen it comes to the installation, TL-WR543G comes with a CD with an Easy Setup Assistant that leads you through the setup process step-by-step, and even helps with wireless network settings and security configurations, especially for novice users.\r\n\r\nDetachable Antenna\r\nTL-WR543G offers 3dBi external antenna that can be rotated and adjusted in different directions to fit various operation environments, and can bring better performance than the internal antenna. For even more demanding applications, the detachable antenna can be replaced with diverse antennas to show even greater flexibility and wider wireless coverage.\r\n\r\nFeatures\r\n\r\n> 54Mbps transmission rates, better for wireless network surfing or downloading\r\n> Adopts 2x to 3x eXtended range technology for wider wireless coverage \r\n> WDS wireless bridge provides seamless bridging to expand your wireless network \r\n> Working at the AP Client Mode that supports WISP connection\r\n> Port QoS assures the optimum utilization of bandwidth for fear of bandwidth abuse\r\n> Supports PPPOE, Dynamic IP, Static IP, L2TP, PPTP and BigPond Cable internet access \r\n> Built-in firewall supporting IP/MAC address and domain filtering to control certain network access \r\n> Easy Setup Assistant provides quick & hassle free installation\r\n> Compatible with all the 802.11b/g products\r\n> External detachable antennas allow for better alignment and stronger antenna upgrades\r\n","https://images.icecat.biz/img/gallery/2137920_4418.jpg|https://images.icecat.biz/img/gallery/2137920_7185.jpg|https://images.icecat.biz/img/gallery/2137920_0873.jpg|https://images.icecat.biz/img/gallery/2137920_4450.jpg|https://images.icecat.biz/img/gallery/2137920_6451.jpg","1083x1280|1091x1280|1056x1280|1159x1280|1280x853","||||","","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Top Wi-Fi standard: 802.11g","Wi-Fi standards: 802.11b, 802.11g","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,100 Mbit/s","Cabling technology: 10/100Base-T(X)","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3","VPN support: PPTP, L2TP, IPSec","Mobile network","3G: No","4G: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Reset button: Yes","Security","Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WDS, WPA, WPA-PSK, WPA2, WPA2-PSK","Filtering: Yes","MAC address filtering: Yes","DMZ support: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Design","Product color: Black, White","LED indicators: Yes","Packaging content","AC adapter included: Yes","Quick start guide: Yes","Antenna","Antenna design: External","Antenna gain level (max): 5 dBi","Antennas quantity: 1","Detachable antenna(s): Yes","Features","Certification: CE, FCC, RoHS","Power","Power source type: AC","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Linux operating systems supported: Yes","Weight & dimensions","Width: 6.85"" (174 mm)","Depth: 4.37"" (111 mm)","Height: 1.18"" (30 mm)","Other features","Mobile network connection: No","WLAN data transfer rates supported: 11,54 Mbit/s","Input current: 0.6 A","Frequency band: 2.4 GHz","Filtering description: IP, Domain","Rack mounting: No","xDSL connection: No"