"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","18146999","","Canon","8595B005","18146999","","Digital Cameras","575","EOS","","Rebel T5i + EF-S 18-135mm","20221021103210","ICECAT","1","105029","https://images.icecat.biz/img/norm/high/18146999-8153.jpg","452x360","https://images.icecat.biz/img/norm/low/18146999-8153.jpg","https://images.icecat.biz/img/gallery_mediums/img_18146999_medium_1482229104_2393_26975.jpg","https://images.icecat.biz/thumbs/18146999.jpg","","","Canon EOS Rebel T5i + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black","18.0 MP, 22.3 x 14.9mm CMOS, DIGIC 5, EF/EF-S, 3.0"" TFT, HDMI mini, Full HD Video, SDXC, 580g","Canon EOS Rebel T5i + EF-S 18-135mm, 18 MP, 5184 x 3456 pixels, CMOS, 1.5x, Full HD, Black","Canon EOS Rebel T5i + EF-S 18-135mm. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 12800. Optical zoom: 1.5x, Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3"", Touchscreen. PictBridge. Product color: Black","Photo enthusiasts rejoice! The new flagship of the spectacular Rebel Line, the EOS Rebel T5i, is here to renew your artistic side with amazing imaging features and full-featured functionality. Users will be impressed at how simple and intuitive it is to create breathtaking photos with ease. The incredible image quality and performance starts with an 18.0 Megapixel CMOS (APS-C) sensor and Canon's superb DIGIC 5 Image Processor. Combined with an extensive ISO range of 100-12800 (expandable to 25600 in H mode), the EOS Rebel T5i boasts crisp, detailed images, even in low-light situations. A continuous shooting speed of up to 5.0 fps allows for fast action capture. 9 cross-type AF focus points help ensure crisp focus throughout the frame, and the Hybrid CMOS AF system enables speedy and accurate autofocus when shooting in Live View mode. In addition, the camera is compatible with Canon STM lenses for smooth, quiet AF performance. And the performance doesn't stop with photos. EOS Full HD Movie mode with Movie Servo AF makes shooting high quality movies easy, and the brilliant Vari-angle Touch Screen 3.0-inch Clear View LCD monitor II makes composing fun. Seven Creative Filters, now viewable in real time, puts composition control directly in your hands and is just one of the many features of the EOS Rebel T5i that is sure to renew your creative soul.","https://images.icecat.biz/img/norm/high/18146999-8153.jpg|https://images.icecat.biz/img/gallery/18146999_6900.jpg|https://images.icecat.biz/img/gallery/18146999_5125.jpg|https://images.icecat.biz/img/gallery/18146999_1190.jpg|https://images.icecat.biz/img/gallery/18146999_0.jpg|https://images.icecat.biz/img/gallery/18146999_4642.jpg|https://images.icecat.biz/img/gallery/18146999_9072.jpg|https://images.icecat.biz/img/gallery/18146999_1809.jpg","452x360|675x450|675x450|675x450|675x450|675x450|675x450|675x450","|||||||","","","","","","","","","","Picture quality","Camera type: SLR Camera Kit","Megapixel: 18 MP","Sensor type: CMOS","Maximum image resolution: 5184 x 3456 pixels","Still image resolution(s): 480 x 480\r\n720 x 400\r\n720 x 480\r\n1280 x 1280\r\n1920 x 1080\r\n1920 x 1920\r\n2304 x 2304\r\n2592 x 1456\r\n2592 x 1728\r\n3072 x 2304\r\n3456 x 1944\r\n3456 x 3456\r\n4608 x 3456\r\n5184 x 3456","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2, 4:3, 16:9","Total megapixels: 18.5 MP","Image sensor size (W x H): 0.878 x 0.587"" (22.3 x 14.9 mm)","Lens system","Optical zoom: 1.5x","Focal length range: 18 - 55 mm","Lens mount interface: Canon EF, Canon EF-S","Focusing","Focus: TTL","Auto focusing (AF) modes: Servo Auto Focus","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 12800","Light exposure modes: Auto, Manual","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 6400, 12800, Auto","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Manual, Red-eye reduction","Flash exposure correction: ±2EV (1/2, 1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: H.264, MOV","Audio","Built-in microphone: Yes","Audio formats supported: PCM","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 3""","Display resolution (numeric): 1040000 pixels","Field of view: 100%","Viewfinder","Magnification: 0.85x","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","HDMI connector type: Mini","Camera","White balance: Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten","Scene modes: Night portrait, Portrait, Sports, Landscape","Shooting modes: Auto, Manual, Movie, Program, Scene","Self-timer delay: 2,10 s","Tripod mounting supported: Yes","Brightness adjustment: Yes","Camera file system: DCF 2.0, DPOF 1.1, RAW","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Design","Product color: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 440 shots","Battery type: LP-E8","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 5.24"" (133.1 mm)","Depth: 3.1"" (78.8 mm)","Height: 3.93"" (99.8 mm)","Weight (including battery): 20.5 oz (580 g)","Packaging content","Cables included: AC, USB","Battery charger included: Yes","Batteries included: Yes","Other features","Built-in flash: Yes","HDMI ports quantity: 1","Power source type: Battery","Maximum magnification: 3.4x"