"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68" "","","18056785","","Logitech","981-000517","18056785","5099206041639|4054842255537","Headphones & Headsets","1637","","","Wireless Headset Dual H820e","20240314195146","ICECAT","1","384828","https://images.icecat.biz/img/gallery/18056785_6489274984.jpg","3246x4028","https://images.icecat.biz/img/gallery_lows/18056785_6489274984.jpg","https://images.icecat.biz/img/gallery_mediums/18056785_6489274984.jpg","https://images.icecat.biz/img/gallery_thumbs/18056785_6489274984.jpg","","","Logitech Wireless Headset Dual H820e Head-band Office/Call center Black","Wireless Headset Dual H820e","Logitech Wireless Headset Dual H820e, Wireless, Office/Call center, 150 - 7000 Hz, 4.52 oz (128 g), Headset, Black","Logitech Wireless Headset Dual H820e. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Wireless range: 3937"" (100 m). Weight: 4.52 oz (128 g). Product color: Black","Logitech’s unified communications USB headset portfolio combines enterprise-quality audio performance with the human-centric design and user-friendly features Logitech is known for. Headsets that are comfortable, stylish and intuitive so people actually love to use them – further enhancing UC collaboration in your workplace. \n\nThe Logitech Wireless Headset Dual H820e features two clever LED lights: one that visually signals to others that you are on a call, preventing accidental interruptions; and the other that glows red when on mute for visual mute/unmute status. On-ear intuitive control buttons and a boom mute button make it easy to operate calls, and the double-ear design is ideal for employees who need to block surrounding noise for laser-like focus during calls. The H820e Dual features acoustic echo cancellation and a noise-cancelling microphone to help eliminate background distractions in noisy workspaces. \n\nExperience enterprise-grade audio headsets that are designed for real people with the Logitech Wireless Headset Dual H820e.","https://images.icecat.biz/img/gallery/18056785_6489274984.jpg|https://images.icecat.biz/img/gallery/18056785_8363540649.jpg|https://images.icecat.biz/img/gallery/18056785_0123991304.jpg|https://images.icecat.biz/img/gallery/18056785_8699367692.jpg|https://images.icecat.biz/img/gallery/18056785_3349502021.jpg|https://images.icecat.biz/img/gallery/18056784_9129661337.jpg|https://images.icecat.biz/img/gallery/18056785_9530110559.jpg|https://images.icecat.biz/img/gallery/18056785_2238317836.jpg|https://images.icecat.biz/img/gallery/18056784_4596314974.jpg|https://images.icecat.biz/img/gallery/18056784_0210050314.jpg|https://images.icecat.biz/img/gallery/18056784_6230024597.jpg|https://images.icecat.biz/img/gallery/18056785_3483.jpg|https://images.icecat.biz/img/gallery/18026598_1198372314.jpg|https://images.icecat.biz/img/gallery/18056784_3644356182.jpg|https://images.icecat.biz/img/gallery/18056784_2723579789.jpg","3246x4028|3246x4028|4648x4255|3246x4028|4025x3840|5000x2949|3247x4028|3246x4028|4800x4098|2117x2104|5760x3840|598x372|1000x444|1000x460|1000x667","||||||||||||||","","","","","","","","IDEAL FOR BUSY OFFICES|http://images.icecat.biz/img/bullets/18056785-5c9fbe9b0a71d832587029.jpg|Phone calls in active work environments can be difficult. The H820e Headset is designed for these situations. The headset automatically pairs with any H820e dock – ideal for hot desking. An LED lets others know you’re on the phone, while a visual indicator tells you when you have an incoming call.\n\nDESIGNED FOR BUSINESS|http://images.icecat.biz/img/bullets/18056785-5c9fbe9c6a7ff727950856.jpg|The H820e Headset is certified for use with leading conference software applications such as Skype for Business and Cisco® Jabber™. H820e is recommended for heavy-duty business users in open workspaces, offices, or home offices. Choose H820e Mono or H820e Dual for one or two speakers.\n\nALL-DAY COMFORT||Enjoy comfort and style. The lightweight, contemporary design of the H820e Headset is complemented by top-quality materials like TR90 nylon, a padded leatherette headband, and replaceable leatherette ear pads to provide many hours of comfort and durability.","Performance","Product type: Headset","Wearing style: Head-band","Recommended usage: Office/Call center","Product color: Black","Headset type: Binaural","LED indicators: Yes","Sound pressure level (max): 100 dB","DECT connectable: Yes","Ports & interfaces","Connectivity technology: Wireless","Wireless range: 3937"" (100 m)","Headphones","Ear coupling: Supraaural","Headphone frequency: 150 - 7000 Hz","Headphone sensitivity: 103 dB","Total Harmonic Distortion (THD): 4%","Microphone","Microphone type: Boom","Microphone frequency: 100 - 7000 Hz","Microphone sensitivity: -45 dB","Microphone direction type: Bidirectional microphone","Folding microphone: Yes","Microphone mute: Yes","Base station","Base station color: Black","Base station dimensions (W x D x H): 2.87 x 3.23 x 5.04"" (73 x 82 x 128 mm)","Base station weight: 16.8 oz (475 g)","Battery","Battery operated: Yes","Battery type: Built-in battery","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 430 mAh","Continuous audio playback time: 10 h","Battery capacity: 1.6 Wh","System requirements","Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Windows Vista","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey","Weight & dimensions","Width: 6.85"" (174 mm)","Depth: 1.97"" (50 mm)","Height: 6.5"" (165 mm)","Weight: 4.52 oz (128 g)","Packaging data","Package width: 7.09"" (180 mm)","Package depth: 9.29"" (236 mm)","Package height: 3.11"" (79 mm)","Package weight: 8.82 oz (250 g)","Packaging content","Charger: Yes","AC adapter included: Yes","Quick start guide: Yes","Warranty card: Yes","Cables included: USB","Base station: Yes","Quantity: 1","Logistics data","Harmonized System (HS) code: 85183000","Master (outer) case width: 7.48"" (190 mm)","Master (outer) case length: 9.84"" (250 mm)","Master (outer) case height: 19.3"" (490 mm)","Master (outer) case weight: 8.82 lbs (4 kg)","Other features","Other operating systems supported: Linux","Battery weight: 0.317 oz (9 g)","Distortion: 10%","Input voltage: 1.4 - 5 V","Digital Signal Processing (DSP): Yes"