"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156"
"","","16002922","","ASUS","A42F-VX419D","16002922","","Laptops","151","","","A42F-VX419D","20240307153452","ICECAT","1","76996","https://images.icecat.biz/img/gallery/15406456_2749.jpg","500x500","https://images.icecat.biz/img/gallery_lows/15406456_2749.jpg","https://images.icecat.biz/img/gallery_mediums/img_15406456_medium_1479388179_5914_15686.jpg","https://images.icecat.biz/img/gallery_thumbs/15406456_2749.jpg","","","ASUS A42F-VX419D laptop Intel® Pentium® P6200 14"" 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black","Intel Pentium P6200 (3M Cache, 2.13 GHz), 14.0"" 16:9 HD (1366x768) LED, 2GB DDR3, 500GB SATA HDD, Super-Multi DVD, Integrated Intel Graphics, Gigabit Ethernet, WLAN 802.11 b/g/n, 0.3M WebCam, Free DOS","ASUS A42F-VX419D, Intel® Pentium®, 2.13 GHz, 14"", 1366 x 768 pixels, 2 GB, 500 GB","ASUS A42F-VX419D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 14"", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Black","Mobile Computing Performance\n\nEquipped with the latest Intel® Core™ processor family, the ASUS A42F delivers the best mobile multitasking performance in its class, be it for multimedia entertainment or productivity.\n\nEquipped with Intel GMA HD graphics, the A42F provides stunning images and exciting multimedia enjoyment while on-the-move.\n\nStylishly Slim Profile and Smudge-proof Palm Rest\n\nThe ASUS A42F is designed to be your everyday computing companion, which is why it features a slim profile which allows you to carry it everywhere you go. The smudge-proof palm rest resists fingerprints, and helps the ASUS A42F retain its magnificent appearance all day, everyday.\n\nSmartLogon for convenient facial recognition access\n\nSmartLogon allows you to log on via facial recognition. It even learns how to recognize you in varying amounts of brightness, or whether you are wearing any headgear. It provides you with convenient, key-less entry for instant enjoyment.\n\nErgonomic Typing Design\n\nThe Chiclet keyboard features wider key-caps for dust prevention and comfortable typing even after prolonged periods.\n\nIntuitive Multi-touch Touchpad\n\nA multitouch touchpad allows you to zoom in or out of pictures, or even scrolling up and down pages with minimal effort.\n\nPower4Gear with self-adjusting fan speeds for quiet computing and saves battery at the same time\n\nPower4Gear with a self-adjusting fan helps you conserve battery power and provides a quieter computing environment.\n\nPalm Proof Technology for automatic palm detection for typing accuracy\n\nPalm Proof Technology intelligently tells the difference between your palm and finger, and prevents the cursor from moving during typing.\n\nA Compelling Multimedia Experience\n\nA 14-inch high definition LED panel with a 16:9 aspect ratio display adorns the ASUS A42F, complemented by SRS Premium Sound™ via Altec Lansing® speakers for a compelling multimedia experience. With HDMI support, the expansion possibilities are limitless, connecting to HDMI-capable TVs, consoles and entertainment systems.\n\nSunken Hinge\n\nThe sunken hinge design provides a more comfortable viewing experience while on-the-move","https://images.icecat.biz/img/gallery/15406456_2749.jpg|https://images.icecat.biz/img/gallery/15406599_5218.jpg|https://images.icecat.biz/img/gallery/15406456_962.jpg|https://images.icecat.biz/img/gallery/15406456_6861.jpg|https://images.icecat.biz/img/gallery/15406457_2781.jpg|https://images.icecat.biz/img/gallery/9331_5965626_8087.jpg","500x500|500x500|500x500|500x500|500x500|500x500","|||||","","","","","","","","","","Design","Product type: Laptop","Product color: Black","Form factor: Clamshell","Display","Display diagonal: 14""","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: P6200","Processor frequency: 2.13 GHz","Processor cores: 2","Processor threads: 2","System bus rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: PGA988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium P6000 Series for Mobile","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 1","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 16","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Audio","Audio system: SRS Premium Sound","Built-in speaker(s): Yes","Speakers manufacturer: Altec Lansing","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel® HM55 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Software","Operating system installed: FreeDOS","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 mm","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50176","Conflict-Free processor: No","Battery","Battery capacity: 47 Wh","Number of battery cells: 6","Battery capacity: 4400 mAh","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Power auto-sensing: Yes","Security","Cable lock slot: No","Weight & dimensions","Weight: 4.85 lbs (2.2 kg)","Width: 13.7"" (349 mm)","Depth: 9.37"" (238 mm)","Height: 1.44"" (36.5 mm)","Other features","AC adapter included: Yes","LightScribe: No","Infrared data port: No","Graphics card family: Intel"