"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23" "","","15550162","","Dataflex","57.182","15550162","0805410571825|805410571825","Monitor Mounts & Stands","942","","","Viewmaster monitor arm - desk 182","20221021101432","ICECAT","1","102626","https://images.icecat.biz/img/gallery/15550162_1134.jpg","2310x2310","https://images.icecat.biz/img/gallery_lows/15550162_1134.jpg","https://images.icecat.biz/img/gallery_mediums/15550162_1134.jpg","https://images.icecat.biz/img/gallery_thumbs/15550162_1134.jpg","","","Dataflex ViewMaster M6 Monitor Arm 182 24"" Silver Desk","Viewmaster monitor arm - desk 182, silver","Dataflex ViewMaster M6 Monitor Arm 182, 22 lbs (10 kg), 24"", 2.95 x 2.95"" (75 x 75 mm), 3.94 x 3.94"" (100 x 100 mm), Height adjustment, Silver","Dataflex ViewMaster M6 Monitor Arm 182. Maximum weight capacity: 22 lbs (10 kg), Maximum screen size: 24"", Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm). Height adjustment, Tilt angle range: -90 - 90°. Product color: Silver","Remarkably long reach and dynamic height adjustability with fingertip sensitive balance make it easy to find the optimal ergonomic position across even a large desktop. The folding extensions keep things compact when needed and cables are easily guided along the arm's extensions to create a tidy, professional impression.\n\n- Dynamic height adjustment range of 305 mm\n- Increased independent depth adjustment\n- Partly integrated or concealed cable management\n- Main components made of aluminium\n- VESA MIS-D 75 x 75/100 x 100 mm compatible\n- Rotate +90°/-90°, tilt +90°/-90°, swivel 360°\n- Weight capacity min. 4,5 - max. 10 kg per monitor\n- Comes with a desk clamp mount and bolt-through desk mount\n- Suitable for a desktop thickness of 5 up to 55 (clamp) or 70 mm (bolt through)\n- Monitor size limit: height 1078 mm\n- Built-in SUSPA® gas spring","https://images.icecat.biz/img/gallery/15550162_1134.jpg","2310x2310","","","","","","","","","","","Mounting","Maximum weight capacity: 22 lbs (10 kg)","Maximum screen size: 24""","Mounting type: Desk","Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm)","Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm)","Number of displays supported: 1","Desk thickness (max): 2.17"" (5.5 cm)","Ergonomics","Height adjustment: Yes","Tilt angle range: -90 - 90°","Angle of rotation: 180°","Turn angle: 180°","Design","Product color: Silver","Weight & dimensions","Length: 29.1"" (740 mm)","Package width: 19.3"" (490 mm)","Package depth: 11.2"" (285 mm)","Package height: 5.51"" (140 mm)","Package weight: 11.7 lbs (5.32 kg)","Logistics data","Harmonized System (HS) code: 85299097"