"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97" "","","1540083","","Lenovo","UC2F6FR","1540083","","Laptops","151","","","ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth","20240307153452","ICECAT","","50884","https://images.icecat.biz/img/norm/high/584956-8678.jpg","2100x2171","https://images.icecat.biz/img/norm/low/584956-8678.jpg","https://images.icecat.biz/img/gallery_mediums/img_584956_medium_1480940970_8233_26509.jpg","https://images.icecat.biz/thumbs/584956.jpg","","","Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth Intel Pentium Mobile 14.1"" 0.5 GB AMD Mobility Radeon 7500","ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth DVD-RW WXP NL","Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth, Intel Pentium Mobile, 1.8 GHz, 14.1"", 1024 x 768 pixels, 0.5 GB, 80 GB","Lenovo ThinkPad T42 PM-745 512MB 80GB 14.1 inch TFT Centrino 11b/g Blue tooth. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 14.1"", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon 7500. Weight: 4.52 lbs (2.05 kg)","Making the power of a workstation mobile. Certified for graphics-intensive applications, ThinkPad T42 mobile workstation offers high performance in a thin and light notebook. A ThinkPad mobile workstation is an ideal solution for displaying detailed designs, dramatic demos and high-powered presentations - in the office or on the road.","https://images.icecat.biz/img/norm/high/584956-8678.jpg","2100x2171","","","","","","","","","","","Display","Display diagonal: 14.1""","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor family: Intel Pentium Mobile","Processor manufacturer: Intel","Processor model: 745","Processor frequency: 1.8 GHz","Processor cores: 1","Processor threads: 1","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 400 MHz","Processor lithography: 90 nm","Processor operating modes: 32-bit","Processor series: Intel Pentium M 700 Series","Processor codename: Dothan","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 21 W","Tjunction: 100 °C","Number of Processing Die Transistors: 144 M","Processing Die size: 87 mm²","CPU multiplier (bus/core ratio): 18","ECC supported by processor: No","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 80 GB","Optical drive type: DVD-RW","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 7500","Maximum graphics card memory: 0.032 GB","Audio","Number of built-in speakers: 2","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 27591","Conflict-Free processor: No","Battery","Battery life (max): 4.8 h","Weight & dimensions","Weight: 4.52 lbs (2.05 kg)","Width: 12.2"" (311 mm)","Depth: 10"" (255 mm)","Other features","Security features: -IBM Embedded Security Subsystem 2.0\n-Hard disk drive password\n-Integrated fingerprint reader\n-IBM Security Slot\n-Power-on password\n-Supervisor password","Dimensions (WxDxH): 12.2 x 10 x 1.06"" (311 x 255 x 27 mm)","Battery type: 6 Cell Lithium-Ion","Compatible operating systems: Microsoft Windows XP Nederlandse Editie","Internal modem: Yes","Modem speed: 56 Kbit/s","Ports & interfaces","I/O ports: •RJ-11\n•RJ-45\n•S-Video out\n•2 USB 2.0\n•AC adapter\n•Expansion Bus port (for Dock II/Mini Dock or Port Replicator II)\n•External microphone\n•External Display\n•Headphone/Line out\n•Infrared\n•Parallel, USB, parallel, RJ-11, RJ-45, IrDA","Keyboard","Keyboard type: Full size","Hard drive","Storage drive type: ATA-100 (Enhanced IDE)","Video","Video adapter resolution: 2048x1536 16777216 colors","Video adapter, bus: AGP 4X"