"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75"
"","","14843292","","ASUS","90LMG9151T01081C","14843292","0886227211982|886227211982|4716659192497|0886227192496|886227192496","Computer Monitors","222","","","PB238Q","20240508224953","ICECAT","1","150429","https://images.icecat.biz/img/norm/high/14843292-858.jpg","500x500","https://images.icecat.biz/img/norm/low/14843292-858.jpg","https://images.icecat.biz/img/gallery_mediums/img_14843292_medium_1481878565_3537_16128.jpg","https://images.icecat.biz/thumbs/14843292.jpg","","","ASUS PB238Q computer monitor 23"" 1920 x 1080 pixels Full HD LED Black","PB238Q - 23"" 16:9 IPS 1920x1080, 250 cd/㎡, 80000000:1, 6ms, 16.7M, 3.5mm, HDMI, VGA, DVI-D, DisplayPort, 5500g, Black","ASUS PB238Q, 23"", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black","ASUS PB238Q. Display diagonal: 23"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black","PB238Q\nUncompromised Visual Quality\n- Equipped IPS panel with 178°(H)/178°(V) wide viewing angle minimizes color shift from any angle of view;\n- 80,000,000:1 ASUS Smart Contrast Ratio delivers the darkest blacks and brightest whites - delivering lifelike images;\n- Exclusive QuickFit Virtual Scale provides real-size document, photo and grid mode views prior to printing, what you see is what you get;\n- Ergonomic design for tilt, pivot, swivel and height adjustments ensure a comfortable viewing experience.\n\nTrue-to-life Pictures Powered by LED\n\n80,000,000:1 ASUS Smart Contrast Ratio\nDynamically enhances the display’s contrast by adjusting the luminance\nof the backlight to achieve the darkest black and brightest white – delivering lifelike images.\n\nFull HD with HDMI\nEnter a spectacular world of colors with Full HD 1080p (1920x1080) support and HDMI port.\n\n178° Wide Viewing Angle\nPB238Q adopts 178° of horizontal and vertical viewing angle that eradicates color shift on your screen no matter where and how you look at it.\n\nExtensive Connectivity and Built-in Stereo Speaker for Multimedia Enjoyment\n- PB238Q comes with rich connectivity including HDMI, DisplayPort, DVI, D-sub. It is also equipped with four USB 2.0 ports so that users could easily connect PA238Q to many peripherals, such as USB drives, keyboard, mouse, digital camera, etc.\n- Simultaneously connect to Full HD Blu-ray Disc players and myriad HD playback devices like DVD players, audio devices and set-top boxes for limitless entertainment with built-in stereo speakers\n- Built-in hidden stereo speakers for multimedia enjoyment.\n\nQuickFit Virtual Scale\nThe ASUS-exclusive QuickFit built in the monitor provides real-size document, photo, and grid mode on top of the operating windows on the screen. It can activated via a hotkey on monitor and used as a guide to accurately view and edit photos.\n\n- Supporting Formats;\n- Document: A4, letter;\n- Photo: 8”x10”, 5”x7”, 4”x6”, 3”x5”, 2”x2”;\n- Grid: Alignment, Centimeters, Inches.\n\nVersatile Comfort with Ergonomic Design\nThe ergonomically-designed PA238Q Professional Monitor comes with swivel, tilt, pivot, and height adjustments for ideal viewing position.","https://images.icecat.biz/img/norm/high/14843292-858.jpg|https://images.icecat.biz/img/gallery/14843292_7682.jpg|https://images.icecat.biz/img/gallery/14843292_8447.jpg|https://images.icecat.biz/img/gallery/14843292_857.jpg|https://images.icecat.biz/img/gallery/14843292_1562.jpg|https://images.icecat.biz/img/gallery/14843292_7189.jpg|https://images.icecat.biz/img/gallery/14843292_7588.jpg|https://images.icecat.biz/img/gallery/14843292_8381.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500","|||||||","","","","","","","","","","Display","Display diagonal: 23""","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colors: 16.78 million colors","Display brightness (typical): 250 cd/m²","Response time: 6 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Contrast ratio (dynamic): 80000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.0104 x 0.0104"" (0.265 x 0.265 mm)","Digital horizontal frequency: 24 - 83 kHz","Digital vertical frequency: 50 - 75 Hz","3D: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 4 W","Design","Product color: Black","Certification: UL/cUL, CB, ErP, FCC, CCC, BSMI, Gost-R, C-Tick, VCCI, J-MOSS, PSE, WEEE, Windows 7 WHQL","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 5","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","HDMI ports quantity: 1","DisplayPorts quantity: 1","PC Audio in: Yes","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Pivot: Yes","Tilt angle range: 20 - -5°","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (PowerSave): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Packaging content","Cables included: Audio (3.5mm), DVI, USB, VGA","Quick start guide: Yes","Weight & dimensions","Width (with stand): 21.6"" (548.8 mm)","Depth (with stand): 7.91"" (201 mm)","Height (with stand): 16.3"" (414.2 mm)","Width (without stand): 21.6"" (548.8 mm)","Depth (without stand): 2.27"" (57.6 mm)","Height (without stand): 12.7"" (323.7 mm)","Weight (without stand): 12.1 lbs (5.5 kg)","Packaging data","Package width: 26.4"" (671 mm)","Package depth: 9.96"" (253 mm)","Package height: 15.2"" (386 mm)","Package weight: 17.2 lbs (7.8 kg)","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","TV tuner integrated: No"