"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59"
"","","14762587","","Gigabyte","GA-E350N","14762587","","Motherboards","164","","","GA-E350N","20240307153452","ICECAT","1","86323","https://images.icecat.biz/img/gallery/14992686-Gigabyte-GA-E350N-R1-773.jpg","476x500","https://images.icecat.biz/img/gallery_lows/14992686-Gigabyte-GA-E350N-R1-773.jpg","https://images.icecat.biz/img/gallery_mediums/img_14992686_medium_1480414773_9395_16781.jpg","https://images.icecat.biz/img/gallery_thumbs/14992686-Gigabyte-GA-E350N-R1-773.jpg","","","Gigabyte GA-E350N motherboard AMD A45 FCH BGA 413 (Socket FT1) mini ITX","GA-E350N - AMD A45 FCH, AMD E-350D Dual-Core","Gigabyte GA-E350N, AMD, BGA 413 (Socket FT1), AMD E, E-350, DDR3-SDRAM, 16 GB","Gigabyte GA-E350N. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Compatible processor series: AMD E. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II. Graphics card family: AMD, Graphics card: Radeon HD 6310, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: 10/100/1000 Mbps","Introduction\nThe new addition to GIGABYTE’s small form factor HTPC motherboard range features AMD Technology with DirectX® 11, an HDMI interface, as well as a host of unique high-end GIGABYTE features such as Ultra Durable™ 4 Classic and On/Off Charge. Powered by the AMD E-350D Dual-Core Processor with AMD Radeon™ HD 6310 graphics (DX11), the GIGABYTE GA-E350N motherboard provides exceptional Blu-ray high definition content playback unmatched by previous integrated graphics solutions.\n\nAMD Dual-Core E-350D Processor\nThe new generation AMD Dual-Core E-350D processor with AMD Radeon HD 6310 graphics (DX11) integrated for entry-level desktops continues to provide innovation through integrated graphics built directly into the CPU, enabling smaller and more energy efficient designs.\n\nHumidity Protection\nHumidity can play havoc on a motherboard's circuitry.GIGABYTE's new Glass Fabric PCB design helps protect against electrical shorts due to humidity by reducing the gaps in spacing between PCB filaments.\n\nElectrostatic Protection\nGIGABYTE Ultra Durable 4 Classic motherboards feature High ESD Resistance ICs which help protect the motherboard against electrostatic discharge.\n\nPower Failure Protection\nPermanent damage from power surge or failure during BIOS update, can be avoided with GIGABYTE DualBIOS, which automatically enables a secondary, back up BIOS.\nGIGABYTE also uses Anti-Surge ICs to protect the motherboard against power surges.","https://images.icecat.biz/img/gallery/14992686-Gigabyte-GA-E350N-R1-773.jpg|https://images.icecat.biz/img/gallery/14762587_5021.jpg|https://images.icecat.biz/img/gallery/14762587_2526.jpg","476x500|500x355|500x300","||","","","","","","","","","","Processor","Processor manufacturer: AMD","Processor socket: BGA 413 (Socket FT1)","Compatible processor series: AMD E","Processor model: E-350","Memory","Supported memory types: DDR3-SDRAM","Number of memory slots: 2","Maximum internal memory: 16 GB","Memory slots type: DIMM","Memory channels: Single-channel","Memory voltage: 1.5 V","Supported memory clock speeds: 1066,1333 MHz","Storage controllers","Supported storage drive interfaces: SATA, SATA II","Graphics","On-board graphics card: Yes","Graphics card family: AMD","Graphics card: Radeon HD 6310","Maximum resolution: 1920 x 1200 pixels","DirectX version: 11","Internal I/O","USB 2.0 connectors: 4","Number of SATA II connectors: 4","Number of SATA connectors: 4","S/PDIF out connector: Yes","Front panel audio connector: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Chassis intrusion connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","PS/2 ports quantity: 2","Headphone outputs: 2","Microphone in: Yes","Parallel ports quantity: 1","Serial ports quantity: 1","Network","Ethernet LAN: Yes","Ethernet interface type: Fast Ethernet, Gigabit Ethernet","Networking features: 10/100/1000 Mbps","Features","Motherboard form factor: mini ITX","Motherboard chipset family: AMD","Motherboard chipset: AMD A45 FCH","Audio output channels: 7.1 channels","Power source type: ATX","BIOS","BIOS type: AWARD","BIOS memory size: 64 Mbit","Clear CMOS jumper: Yes","Weight & dimensions","Width: 6.69"" (170 mm)","Depth: 6.69"" (170 mm)","Packaging content","Trial software: Norton Internet Security"