"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","1423750","","ASUS","AS P2-P5945GC BB. BLA","1423750","","PC/Workstation Barebones","1062","","","P2-P5945GC Barebone","20221021101432","ICECAT","","107952","https://images.icecat.biz/img/norm/high/1423750-9338.jpg","450x450","https://images.icecat.biz/img/norm/low/1423750-9338.jpg","https://images.icecat.biz/img/gallery_mediums/img_1423750_medium_1480996187_3508_5955.jpg","https://images.icecat.biz/thumbs/1423750.jpg","","","ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T)","P2-P5945GC Barebone - Black","ASUS P2-P5945GC Barebone, Desktop, Intel® 945GC Express, LGA 775 (Socket T), 200 W","ASUS P2-P5945GC Barebone. Chassis type: Desktop. Motherboard chipset: Intel® 945GC Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W","Leather texture revives your sense and warms your heart. P2-P5945GC, with the elegant and slim design, enriches your life by providing rich features for multimedia applications.\r\n\r\nLeather Collection\r\nP2-P5945GC, with the leather texture and slim design, is a perfect space-saving solution for your cluttered desk and a work of art for your home.\r\n\r\nInterior Space and productivity Evolution\r\nCombining mechanism and MB design, P2-P5945GC is only 8.9L with powerful performance and all the necessary functions you need. Its creative slim design is a perfect space-saving solution for cluttered desks.\r\n\r\nOptimized Acoustic and Thermal\r\nThe highly integration of mechanism and MB design creates the best placement and air flow. Besides that, ASUS unique Q-Fan Technology can detect the CPU lording and temperature automatically. By these two ways, P2-P5945GC provides the best thermal & acoustic solution and quiet working environment.\r\n\r\nAll-Around Multimedia\r\nThe P2-P5945GC enriches your life by providing rich features for multimedia applications. It includes D-sub, DVI-D, S/PDIF out, 8-channel HD audio, CF, MS, MS Pro, SD, MMC card readers, and etc. It provides users a convenient platform to connect peripherals in daily life. \r\n\r\nAuto system back-up\r\nASUS Recover Pro can back-up users' data just in few seconds and recover it in few minutes. Recover Pro is an always available recovery tool. It stores user data, applications and the operating system in the host-protected area of the hard drive. Users can easily recover system to the original factory conditions or to a more recent state without restore CDs. No need to worry about losing data due to virus attacks.","https://images.icecat.biz/img/norm/high/1423750-9338.jpg","450x450","","","","","","","","","","","Processor","Processor family: Intel","Memory","Maximum internal memory: 4 GB","Storage","Number of storage drives supported: 3","Graphics","On-board graphics card: Yes","Graphics card family: Intel","On-board graphics card model: Intel® GMA 950","Maximum graphics card memory: 224 MB","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: Yes","Microphone in: Yes","Firewire (IEEE 1394) ports: 1","PS/2 ports quantity: 2","Serial ports quantity: 1","S/PDIF out port: Yes","TV-out: No","Design","Chassis type: Desktop","Product color: Black","Performance","Motherboard chipset: Intel® 945GC Express","Processor socket: LGA 775 (Socket T)","Audio system: ADI AD1988B","Power","Power supply: 200 W","Other features","Dimensions (WxDxH): 3.58 x 14.1 x 10.8"" (91 x 357 x 275 mm)","Number of Parallel ATA connectors: 1","Number of SATA connectors: 1"