"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","1422981","","D-Link","DKT-810/E","1422981","","Wireless Access Points","909","","","DKT-810","20240118173613","ICECAT","1","195558","https://images.icecat.biz/img/norm/high/886467-48.jpg","300x200","https://images.icecat.biz/img/norm/low/886467-48.jpg","https://images.icecat.biz/img/gallery_mediums/img_886467_medium_1480980502_4161_5647.jpg","https://images.icecat.biz/thumbs/886467.jpg","","","D-Link DKT-810 270 Mbit/s","DKT-810- Wireless N ADSL2+ Modem Router","D-Link DKT-810, 270 Mbit/s, 2.412 - 2.472 GHz, CCK, DBPSK, DQPSK, SMA, Windows VISTA/XP/2000, Minimum processor: 200 MHz, 20 MB storage drive space, 64 MB RAM","D-Link DKT-810. Maximum data transfer rate: 270 Mbit/s, Frequency band: 2.412 - 2.472 GHz, Modulation: CCK, DBPSK, DQPSK. Antenna connector type: SMA. Compatible operating systems: Windows VISTA/XP/2000, Minimum system requirements: Minimum processor: 200 MHz, 20 MB storage drive space, 64 MB RAM. Dimensions (WxDxH): 8.66 x 5.91 x 1.26"" (220 x 150 x 32 mm), Weight: 21.5 oz (610 g). Compliance industry standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Package dimensions (WxDxH): 10.8 x 8.19 x 4.65"" (274 x 208 x 118 mm), DSL specification: Multi-mode, ANSI T1.413 Issue 2, ITU G.992.1 (G.dmt) Annex A, ITU G.992.2 (G.lite) Annex A, ITU...","Wireless N ADSL2+ Modem Router Starter Kit\r\n\r\nThe D-Link DKT-810 kit is the ideal solution for first-time home users wishing to benefit from high-speed networking. It consists of one wireless N ADSL2+ modem router and one USB 2.0 mini adapter.\r\n\r\nHigh performance wired and wireless networking\r\n\r\nBased on the 802.11n draft standard, the DKT-810 kit offers a maximum wireless signal rate of 270Mbps, enabling bandwidth-hungry applications such as high-definition video streaming to run seamlessly. D-Link's Wireless N technology also means superior whole home coverage and a robust signal throughout whilst eliminating dead spots.\r\n\r\nThe router can be used on any ADSL, ADSL2 or ADSL2+ type of Internet connection, as it has a modem built-in.\r\n\r\nRobust network protection\r\n\r\nThe router's built-in Stateful Packet Inspection (SPI) firewall makes it more difficult for hackers to penetrate your network. Robust parental controls are included, which allow blocking or, permit specific web sites completely or at certain times of the day. This security feature has been made exceptionally easy to configure on the router. \r\n\r\nOn the wireless side, MAC filtering and powerful encryption can be configured for secure data transfers and to refuse access to intruders trying tapping into your broadband connection.\r\n\r\nFlexibility and ease of use\r\n\r\nWith USB, the adpater can be used on either a laptop or a desktop PC. The D-Link Click'n Connect (DCC 2) wizard allows anyone without prior technical knowledge to install both router and apapter and connect to the Internet within minutes, just by running the product CD.\r\n\r\nExceptional 11-year warranty terms\r\n\r\nAll the products in our Wireless N range come with an 11-year warranty, reflecting the potential life of these products. By offering 11 year warranty, we want to share our enthusiasm for this technical breakthrough with our customers.\r\n\r\n","https://images.icecat.biz/img/norm/high/886467-48.jpg","300x200","","","","","","","","","","Features","Maximum data transfer rate: 270 Mbit/s","Frequency band: 2.412 - 2.472 GHz","Modulation: CCK, DBPSK, DQPSK","Quality of Service (QoS) support: Yes","Security","MAC address filtering: Yes","Protocols","Universal Plug and Play (UPnP): Yes","DHCP server: Yes","DHCP client: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","Antenna","Antenna connector type: SMA","Performance","Compatible operating systems: Windows VISTA/XP/2000","Minimum system requirements: Minimum processor: 200 MHz, 20 MB storage drive space, 64 MB RAM","Weight & dimensions","Dimensions (WxDxH): 8.66 x 5.91 x 1.26"" (220 x 150 x 32 mm)","Weight: 21.5 oz (610 g)","Other features","Compliance industry standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u","Package dimensions (WxDxH): 10.8 x 8.19 x 4.65"" (274 x 208 x 118 mm)","DSL specification: Multi-mode, ANSI T1.413 Issue 2, ITU G.992.1 (G.dmt) Annex A, ITU G.992.2 (G.lite) Annex A, ITU G.994.1 (G.hs)","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 90%"