"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98" "","","1404679","","Acer","VM460-UD4501C","1404679","","PCs/Workstations","153","Veriton","","Veriton M460","20240314173454","ICECAT","1","39280","https://images.icecat.biz/img/gallery/1231685_0731459595.jpg","785x622","https://images.icecat.biz/img/gallery_lows/1231685_0731459595.jpg","https://images.icecat.biz/img/gallery_mediums/1231685_0731459595.jpg","https://images.icecat.biz/img/gallery_thumbs/1231685_0731459595.jpg","","","Acer Veriton M460 Intel® Core™2 Duo E4500 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Tower PC","Genuine Windows Vista® Business, Intel® Core™2 Duo Processor E4500 (2MB L2 cache, 2.20GHz, 800MHz FSB), 2GB (1/1) DDR2 SDRAM, 160GB SATA hard drive, Super-Multi drive (DVD+R, DVD-R, DVD-RAM), Intel® Graphics Media Accelerator 3100, gigabit LAN","Acer Veriton M460, 2.2 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business","Acer Veriton M460. Processor frequency: 2.2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 250 W. Chassis type: Tower. Product type: PC","The Acer® Veriton® M460 gives you the power to grow your business by offering high performance via an Intel® dual-core processor and great expansion options.","https://images.icecat.biz/img/gallery/1231685_0731459595.jpg|https://images.icecat.biz/img/gallery/img_1353256_high_1470879646_64_29052.jpg","785x622|835x622","|","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E4500","Processor frequency: 2.2 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E4000 Series","Processor codename: Conroe","Thermal Design Power (TDP): 65 W","Tcase: 73.3 °C","Number of Processing Die Transistors: 167 M","Processing Die size: 111 mm²","Stepping: M0","CPU multiplier (bus/core ratio): 11","Processor core voltage (AC): 0.85 - 1.5 V","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 1 GB","Storage","Total storage capacity: 160 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 7200 RPM","Graphics","Discrete graphics card model: Intel® GMA 3100","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Parallel ports quantity: 1","Design","Chassis type: Tower","Performance","Product type: PC","Audio system: High Definition Audio 7.1","Software","Operating system installed: Windows Vista Business","Bundled software: Acer Empowering Technology (eLock, eRecovery, eSettings, ePerformance Management), Acer LANScope, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker Gold","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLA95","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 30781","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 250 W","Weight & dimensions","Width: 7.09"" (180 mm)","Depth: 17.4"" (441.5 mm)","Height: 14.4"" (367 mm)","Packaging content","Display included: No","Other features","Networking features: Gigabit Ethernet","Intel segment tagging: Enterprise, Small Business"