"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132"
"","","1400876","","ASUS","U2E-1P014E","1400876","","Laptops","151","","","U2E-1P014E","20201201162144","ICECAT","","54841","https://images.icecat.biz/img/norm/high/1400876-5263.jpg","200x200","https://images.icecat.biz/img/norm/low/1400876-5263.jpg","https://images.icecat.biz/img/gallery_mediums/img_1400876_medium_1480995256_2303_5955.jpg","https://images.icecat.biz/thumbs/1400876.jpg","","","ASUS U2E-1P014E laptop Intel® Core™2 Duo U7500 11.1"" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business","U2E-1P014E - Intel Core 2 Duo U7500, 2048MB DDR2 RAM, 120GB SATA HDD, 32GB SSD, DVD Super Multi DL, 11.1"" WXGA, 0.3 Webcam, Bluetooth 2.0, Windows Vista Business","ASUS U2E-1P014E, Intel® Core™2 Duo, 1.06 GHz, 11.1"", 1366 x 768 pixels, 2 GB, 120 GB","ASUS U2E-1P014E. Processor family: Intel® Core™2 Duo, Processor model: U7500, Processor frequency: 1.06 GHz. Display diagonal: 11.1"", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.76 lbs (1.25 kg)","Luxury and Utility Fused Into One\r\nASUS U2 is designed and crafted to the highest levels of luxury, a bona fide lifestyle accessory that is yet infinitely useful and versatile. The luxury feast extends to the very chassis itself. Hand polished stainless steel frame and metal etch detailing exist in sublime harmony with premium leather, creating an interplay of warmth and cool high-tech aesthetic that mirrors the principle of perfection attained from visual and tactile balance.\r\n\r\nSolid State Disc for Faster Boot Up\r\nIncorporated with a Solid State Disc (SSD), the memory module is lighter and more reliable. With a 32G capacity, the flash drive helps to speed up the computer boot up while consuming less power for longer operating time. \r\n\r\nSolid Privacy Protection\r\nThis notebook offers a smart balance of mobility and performance with comprehensive security feature that protects the notebook and its stored information. Data security is uncompromised with a built-in AuthenTec fingerprint scanner with TruePrint® technology that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.\r\n\r\nSpecial Display Solution\r\nThe U2 screen adopts a special LED backlight panel that is half the width of and 1/3 lighter than the traditional LCD panel. It operates with lowers power consumption and offers better luminance for a pleasant viewing experience. \r\n\r\nLive Video Communication\r\nThe high-resolution webcam module is one of the smallest lenses available that integrates seamlessly into the U2’s LCD panel and together with a built-in high quality microphone wire-free video conferencing is possible anywhere. \r\n\r\nExclusive Power Saving Technology\r\nPower4 Gear eXtreme is a unique technology available exclusively from ASUS only. It offers four operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste.","https://images.icecat.biz/img/norm/high/1400876-5263.jpg","200x200","","","","","","","","","","Display","Display diagonal: 11.1""","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: U7500","Processor frequency: 1.06 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 533 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo U7000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 10 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 8","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 667 MHz","Memory layout (slots x size): 2 x 1 GB","Storage","Total storage capacity: 120 GB","Optical drive type: DVD Super Multi DL","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X3100","Audio","Audio system direct 3D sound: Yes","Camera","Front camera resolution (numeric): 0.3 MP","Network","Networking features: WLAN, Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: Yes","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 83","Software","Operating system installed: Windows Vista Business","Bundled software: Y","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 29763","Conflict-Free processor: No","Power","AC adapter power: 65 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Password protection type: BIOS","Weight & dimensions","Weight: 2.76 lbs (1.25 kg)","Width: 10.9"" (277 mm)","Depth: 7.64"" (194 mm)","Height (front): 0.98"" (2.49 cm)","Height (rear): 1.14"" (2.9 cm)","Other features","Wireless technology: 4965AGN","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: Yes","Audio system full duplex: Yes","Modem speed: 56 Kbit/s"