"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","13850319","","Sony","SSC-CB575R","13850319","","Security Cameras","1557","","","SSC-CB575R","20240307153452","ICECAT","","27739","https://images.icecat.biz/img/norm/high/13850318-4164.jpg","558x336","https://images.icecat.biz/img/norm/low/13850318-4164.jpg","https://images.icecat.biz/img/norm/medium/13850318-4164.jpg","https://images.icecat.biz/thumbs/13850318.jpg","","","Sony SSC-CB575R security camera Outdoor 976 x 582 pixels","1/3 EXview HAD CCD II, PAL, 700 TV, VBS: 1.0 Vp-p, 9 mm - 22 mm, IP66","Sony SSC-CB575R, Outdoor, Wired, Black, White, IP66, ATW, CCD","Sony SSC-CB575R. Placement supported: Outdoor, Connectivity technology: Wired. Product color: Black, White, International Protection (IP) code: IP66. White balance: ATW. Sensor type: CCD, Optical sensor size: 1/3"", Effective sensor resolution: 570000 pixels. Optical zoom: 2.4x, Focal length range: 9 - 22 mm","SD High Resolution (700 line) fixed analogue outdoor camera with IR illuminators and IP66-rated housing\nThe SSC-CB575R’s infrared illuminators, optical Day/Night function and rugged design make it an ideal camera for outdoor applications, such as monitoring car parks, factories and office buildings,which require enhanced image capture at night.\n\nBuilt-in infrared illuminators assist in capturing objects in the dark with an optical Day/Night function automatically switching between day (colour) and night (monochrome) modes depending on lighting levels. The SSC-CB575R also has an IP66-rated waterproof and dust-tight design for robust and reliable outdoor surveillance performance.\n\nImage acquisition is high resolution (700 horizontal TV lines in sharp mode) and high sensitivity, thanks to a 1/3-type “EXview HAD CCD II” sensor and “Effio-E” digital signal processor.","https://images.icecat.biz/img/norm/high/13850318-4164.jpg","558x336","","","","","","","","","","Performance","Placement supported: Outdoor","Connectivity technology: Wired","Day/night mode: Yes","Design","Product color: Black, White","International Protection (IP) code: IP66","Camera","White balance: ATW","Image sensor","Sensor type: CCD","Optical sensor size: 1/3""","Effective sensor resolution: 570000 pixels","Lens system","Optical zoom: 2.4x","Focal length range: 9 - 22 mm","Night vision","Night vision: Yes","Night vision distance: 30 m","LED type: IR","Video","Maximum resolution: 976 x 582 pixels","Analog signal format system: PAL","Number of TV lines: 700","Audio","Signal-to-Noise Ratio (SNR): 55 dB","Network","Ethernet LAN: No","Storage","Built-in HDD: No","Power","AC input voltage: 24 V","DC output voltage: +12V","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 95%","Weight & dimensions","Diameter: 3.03"" (7.7 cm)","Length: 4.33"" (110 mm)","Weight: 22.9 oz (650 g)","Packaging content","Manual: Yes"