"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","136923","","BenQ","99.L9072.SSE","136923","","Computer Monitors","222","","","LCD Monitor FP767 v2","20240307153452","ICECAT","1","15109","https://images.icecat.biz/img/norm/high/90948-9288.jpg","300x300","https://images.icecat.biz/img/norm/low/90948-9288.jpg","https://images.icecat.biz/img/gallery_mediums/img_90948_medium_1480679984_8874_2323.jpg","https://images.icecat.biz/thumbs/90948.jpg","","","BenQ LCD Monitor FP767 v2 computer monitor 17"" 1280 x 1024 pixels","17IN LCD 1280X1024 76HZ FP767VII WHITE SILVER","BenQ LCD Monitor FP767 v2, 17"", 1280 x 1024 pixels, LCD, 16 ms","BenQ LCD Monitor FP767 v2. Display diagonal: 17"", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms"," With auto-adjustment-key - iKey, users can easily adjust the display quality and setting by presssing the iKey. \r\n We designed two stereo speakers for the FP767 to meet the requirements of basic multimedia applications like web browsing. Users who want to save table space and do not need high price PC speakers may enjoy the advantages of FP767 stereo speakers design. \r\n The BenQ FP767 is equipped with the ""Auto adjustment"" function and can adjust the phase, vertical and horizontal position automatically three times under each timing. With the ""Auto adjust"" function users may enjoy perfect images without any extra effort. \r\n The LCD Monitor is only about 40% the depth of a regular CRT with the equivalent screen size. It saves you more than two thirds of the desk space needed for a conventional monitor, ideal for environments where space is at a premium. \r\n BenQ LCD monitor has concentrated on keeping abreast of 300 degree swivel function in both the technology and utilization of LCDs to meet market requirements and customer specifications. ","https://images.icecat.biz/img/norm/high/90948-9288.jpg","300x300","","","","","","","","","","Display","Display diagonal: 17""","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 500:1","Display number of colors: 16.78 million colors","Display brightness (typical): 260 cd/m²","Response time: 16 ms","Pixel pitch: 0.264","Design","Certification: TCO'99","Ergonomics","Panel mounting interface: 100 x 100 mm","Power","Power consumption (typical): 50 W","Weight & dimensions","Weight (without stand): 9.7 lbs (4.4 kg)","Packaging data","Package weight: 14.1 lbs (6.4 kg)","Other features","Display: LCD","Bandwidth: 0.135 GHz","Package dimensions (WxDxH): 15.9 x 7.87 x 15"" (404 x 200 x 382 mm)","Speakers and microphone: 1 x Speaker"