"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","129788","","Acer","LX.A3605.172","129788","","Laptops","151","Aspire","","Aspire 1362LC, Mobile AMD Sempron XP 2800+, XPH SP2, 15"", 256MB, 40GB HDD, DVD&CDRW, Lan, 64MB shared","20240307153452","ICECAT","1","107339","https://images.icecat.biz/img/norm/high/125539-5942.jpg","310x276","https://images.icecat.biz/img/norm/low/125539-5942.jpg","https://images.icecat.biz/img/gallery_mediums/img_125539_medium_1480684608_1695_2323.jpg","https://images.icecat.biz/thumbs/125539.jpg","","","Acer Aspire 1362LC, Mobile AMD Sempron XP 2800+, XPH SP2, 15"", 256MB, 40GB HDD, DVD&CDRW, Lan, 64MB shared 15"" 0.25 GB UniChrome Pro","","Acer Aspire 1362LC, Mobile AMD Sempron XP 2800+, XPH SP2, 15"", 256MB, 40GB HDD, DVD&CDRW, Lan, 64MB shared, 1.6 GHz, 15"", 1024 x 768 pixels, 0.25 GB, 40 GB","Acer Aspire 1362LC, Mobile AMD Sempron XP 2800+, XPH SP2, 15"", 256MB, 40GB HDD, DVD&CDRW, Lan, 64MB shared. Processor frequency: 1.6 GHz. Display diagonal: 15"", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Discrete graphics card model: UniChrome Pro. Weight: 7.94 lbs (3.6 kg)","","https://images.icecat.biz/img/norm/high/125539-5942.jpg","310x276","","","","","","","","","","Display","Display diagonal: 15""","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.6 GHz","Processor cache: 0.128 MB","Processor cache type: L2","Memory","Internal memory: 0.25 GB","Storage","Total storage capacity: 40 GB","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: UniChrome Pro","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster-Pro and MS DirectSound compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet","Software","Bundled software: Acer Launch Manager, Acer System Recovery CD, Acer eManager (including eSetting and ePresentation), Acer disc-to-disc recovery, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker, Aspire Arcade","Battery","Battery life (max): 3 h","Weight & dimensions","Weight: 7.94 lbs (3.6 kg)","Width: 14.2"" (361 mm)","Depth: 11.5"" (293 mm)","Other features","Dimensions (WxDxH): 14.2 x 11.5 x 1.85"" (361 x 293 x 47 mm)","Battery type: 8 Cell Lithium-Ion","Compatible operating systems: Microsoft Windows XP Home Edition","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x Infrared (FIR) port\n1 x S-video-out (NTSC/PAL) port\n1 x IEEE 1394 port\n4 x USB 2.0 ports\n1 x Type III or 1 x Type II CardBus PCMCIA slot\n1 x RJ-11 jack for modem\n1 x RJ-45 jack for Ethernet\n1 x ECP/EPP-compliant parallel port\n1 x external VGA port\n1 x microphone-in jack\n1 x headphone-out jack\n1 x DC-in jack for AC adapter, USB, parallel, RJ-11, RJ-45, FIR, IEEE 1394, VGA","Hard drive","Storage drive type: ATA-100"