"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","1285032","","D-Link","DIR-655/DE","1285032","","Wireless Routers","3982","","","DIR-655","20240307153452","ICECAT","1","152231","https://images.icecat.biz/img/norm/high/693344-4086.jpg","300x200","https://images.icecat.biz/img/norm/low/693344-4086.jpg","https://images.icecat.biz/img/gallery_mediums/img_693344_medium_1480935950_0996_7799.jpg","https://images.icecat.biz/thumbs/693344.jpg","","","D-Link DIR-655 wireless router","Wireless N Gigabit Router","D-Link DIR-655, IEEE 802.11n, VPN pass-through, 1 Gbit/s, USB 2.0 1 x 10/100/1000Mbps WAN 4 x 10/100/1000Mbps LAN","D-Link DIR-655. Networking standards: IEEE 802.11n, VPN support: VPN pass-through. Maximum data transfer rate: 1 Gbit/s, I/O ports: USB 2.0 1 x 10/100/1000Mbps WAN 4 x 10/100/1000Mbps LAN","- Intelligent data prioritization on both wired (StreamEngine) and wireless (WISH) networks \r\n- “Works with Windows Vista™” logo \r\n- Gigabit switch ports on both LAN and WAN sides \r\n- Wireless encryption at the touch of a button\r\n\r\nWireless N Gigabit Router\r\nThe D-Link DIR-655 Wireless N Gigabit Router is an 802.11n (Draft 1.0) compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and also faster than 100Mbps wired Ethernet. By connecting the DIR-655 router to a cable or DSL modem, users will be able to share their high-speed Internet access with everyone on the network and create a secure wireless network to share photos, files, music, video, printers and network storage throughout their home. \r\n\r\nHigh-performance\r\nThe DIR-655 features the fastest processor in the RangeBooster N™ range, achieving ever higher throughput results between WAN and LAN networks. \r\nCombined with the acclaimed QoS StreamEngine, this allows the DIR-655 to provide a better Internet experience by keeping Internet phone calls and online gaming smooth and responsive.\r\nIn addition, the router includes four Gigabit Ethernet switch ports for highest transfer speeds to other Gigabit capable devices such as a network attached storage device. For the first time, Gigabit connectivity is introduced on the WAN side as well, a unique feature ahead of its time in many countries, but which will be welcome by those who already have Ethernet as their means to access the Internet, for instance in Northern Europe.\r\n\r\nWireless LAN Intelligent Stream Handling (WISH) technology \r\nThe DIR-655 router includes Quality of Service (QoS), wirelessly as well as to and from the Internet (StreamEngine). It features WISH, which enhances the consumer's experience for gaming, HDTV and other media applications over a wireless connection by minimizing the disruptive effects of competing traffic on the wireless network. It automatically detects if audio, video or gaming content is being used on the wireless network and gives these applications priority over less time-sensitive traffic such as email or file transfers. It then adjusts priorities on the fly to ensure media content is transmitted without jitter or lag. \r\nFurthermore, the router enforces a “good neighbour” policy, ensuring that it will not create interference for neighbouring networks. This is achieved by reducing the amount of radio spectrum used when detecting a legacy 802.11g/b network in the vicinity.\r\n\r\nWhole home coverage\r\nThe DIR-655 router is designed for use in bigger homes and for users that demand higher performance networking. Featuring 802.11n (Draft 1.0) technology with a 3x3 antenna design, the DIR-655 router provides superior whole home coverage whilst eliminating dead spots. By adding a Wireless N notebook or desktop adapter, users can stay connected to their network from virtually anywhere in their home.\r\n\r\nSimplified wireless security\r\nThe router supports the Wi-Fi Alliance’s standard for wireless security at the touch of a button. With Wi-Fi Protected Setup™ (WPS), the wireless network name (SSID) and encryption keys are automatically generated and broadcast to the client devices. Users do not have to memorise complicated passwords and key them in several times. This considerably simplifies the process of setting up security on the wireless network.\r\n\r\n“Works with Windows Vista™” label\r\nThe DIR-655 is one of the first consumer routers to pass the rigorous testing to achieve Microsoft® Windows Vista™’s approval. \r\nWith this router, users will be able to take full advantage of the new operating system, such as discovering and managing their devices with the Network Explorer and Network Map features in Windows Vista™. \r\nWith Wi-Fi Protected Setup / Windows Connect Now (WCN) Config 2.0, they will be able to set up simple and secure-by-default Wi-Fi networks.\r\nThe router also includes Xbox Live® service compatibility.\r\nAs a result, users will experience simple network setup and management, reliable audio and video streaming, built-in network diagnostics and reliable Internet connectivity for streaming applications, such as online gaming and VoIP calls.","https://images.icecat.biz/img/norm/high/693344-4086.jpg","300x200","","","","","","","","","","Network","Networking standards: IEEE 802.11n","Supports ISDN connection: No","VPN support: VPN pass-through","Security","Stateful Packet Inspection (SPI): Yes","Network address translation (NAT): Yes","Other features","Maximum data transfer rate: 1 Gbit/s","xDSL connection: No","I/O ports: USB 2.0\n1 x 10/100/1000Mbps WAN\n4 x 10/100/1000Mbps LAN"