"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79"
"","","12497","","Sony","VPL-CX5","12497","8434072788566","Data Projectors","567","","","VPL-CX5","20221021103210","ICECAT","1","128534","https://images.icecat.biz/img/norm/high/12497-9474.jpg","1200x550","https://images.icecat.biz/img/norm/low/12497-9474.jpg","https://images.icecat.biz/img/norm/medium/12497-9474.jpg","https://images.icecat.biz/thumbs/12497.jpg","","","Sony VPL-CX5 data projector Standard throw projector 2000 ANSI lumens 3LCD XGA (1024x768) White","3LCD, 165W UHP, 40"" - 150"", 2000lm, 800 x 600, D-Sub, S-Video, Memory Stick, 240W","Sony VPL-CX5, 2000 ANSI lumens, 3LCD, XGA (1024x768), 750:1, 4:3, 40 - 150""","Sony VPL-CX5. Projector brightness: 2000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 165 W. Focus: Manual, Focal length range: 28.2 - 33.8 mm, Aperture range (F-F): 1.8 - 2.15. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL M, PAL N, SECAM. USB connector type: USB Type-B","Amazing features, and amazing performance.\n\nImagine the power of giving a presentation without the need for a computer. This is the world of the VPL-CX5 ultra-portable projector, featuring compatibility with Memory Stick™ digital media. Presentations will be possible anywhere, anytime, without the aide of a computer thanks to the power of Memory Stick digital media.\n\nBut convenience and mobility are just part of the picture. The VPL-CX5 also features a dazzling 2000 ANSI lumens of brightness, XGA resolution with scanning capability up to SXGA+ resolution and computer mouse control via the projector's remote control. All this packed in to a small, stylish, 2.7 kg package !\n\nThe VPL-CX5 comes with a 2 year PrimeSupport after sales programme, bringing you these valuable benefits:\nPhone-based guidance to help get the best out of using your Sony projector\nTarget 2 week repair time with a loan unit if it’s going to take longer, keeping you up and running\nOriginal manufacturer repairs by Sony\nPlanned cost of ownership\nMemory Stick Feature.\nPC-less presentations can be made by using the Memory Stick™ function. Giving a Microsoft® PowerPoint® presentation, MPEG1 or showing digital photos is easy, with no need to connect a PC to the projector.\n\nProjector Station 4.1\nThe supplied software will convert Power Point Slide shows and Image files to the correct JPEG format needed for the Memory Stick™ presentation.\n\nHigh brightness and compact size.\nFor a superb brightness of 2000 ANSI Lumen, the VPL-CX5 uses the new Virtual Light System together with a new 165W lamp.\n\n- Intelligent Auto Set-up.\n- After pressing the Power button, the following functions will be executed automatically :\n- Powered lens protector\n- Powered tilt angle adjuster\n- Auto keystone correction\n- Auto input search\n- Smart APA","https://images.icecat.biz/img/norm/high/12497-9474.jpg","1200x550","","","","","","","","","","Projector","Projector brightness: 2000 ANSI lumens","Projection technology: 3LCD","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 750:1","Native aspect ratio: 4:3","Screen size compatibility: 40 - 150""","Supported aspect ratios: 4:3","Projection distance: 59.1 - 283.5"" (1.5 - 7.2 m)","Matrix size: 0.7""","Light source","Light source type: Lamp","Lamp type: UHP","Lamp power: 165 W","Lens system","Focus: Manual","Focal length range: 28.2 - 33.8 mm","Aperture range (F-F): 1.8 - 2.15","Zoom capability: Yes","Zoom type: Manual","Zoom ratio: 1.2:1","Video","Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL M, PAL N, SECAM","Full HD: No","3D: No","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Composite video in: 1","DVI port: No","USB 2.0 ports quantity: 1","S-Video inputs quantity: 1","AUX in: Yes","PC in (D-Sub): Yes","USB connector type: USB Type-B","AC (power) in: Yes","Network","Ethernet LAN: No","Wi-Fi: No","Storage","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS)","Features","HDCP: No","On Screen Display (OSD): Yes","Multimedia","Built-in speaker(s): Yes","RMS rated power: 1 W","Number of built-in speakers: 1","Design","Product type: Standard throw projector","Product color: White","Placement: Desktop","Display","Built-in display: No","Power","Power source: AC","Power consumption (typical): 240 W","Power consumption (standby): 7 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 35 - 85%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 5.95 lbs (2.7 kg)","Width: 11.2"" (285 mm)","Depth: 8.98"" (228 mm)","Height: 2.68"" (68 mm)","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Cables included: USB","Carrying case: Yes","Other features","Horizontal resolution: 750 lines","Maximum analog resolution: 1400 x 1050 pixels","S-Video port: Yes"