"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90" "","","1228848","","Sony","DSC-T200B","1228848","","Digital Cameras","575","Cyber-shot","T","DSC-T200","20190404080931","ICECAT","","101101","https://images.icecat.biz/img/norm/high/1228848-7005.jpg","440x336","https://images.icecat.biz/img/norm/low/1228848-7005.jpg","https://images.icecat.biz/img/gallery_mediums/img_1228848_medium_1480993188_8842_5647.jpg","https://images.icecat.biz/thumbs/1228848.jpg","","","Sony Cyber-shot DSC-T200 1/2.5"" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black","Cyber-shot T200S - Stylish silver aluminium camera, delivering advanced technology including 3.5-inch wide touch screen, 'Smile Shutter' and 5x optical zoom","Sony Cyber-shot DSC-T200, 8.1 MP, 3264 x 2448 pixels, CCD, 5x, Touchscreen, Black","Sony Cyber-shot DSC-T200. Camera type: Compact camera, Megapixel: 8.1 MP, Image sensor size: 1/2.5"", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.5"", Touchscreen. Internal memory: 31 MB. PictBridge. Weight: 5.64 oz (160 g). Product color: Black","- 8.1 effective megapixels; \r\n- 5x optical zoom , 10x digital zoom, up to 25x smart zoom; \r\n- Smile shutter function responds to a smiling face; \r\n- Face Detection automatically tracks and focuses on faces in the picture; \r\n- Photo TV HD output with music (using optional cable); \r\n- Bright 3.5-inch (8.89cm) Clear Photo LCD plus touch screen, 16:9 aspect ratio; \r\n- Carl-Zeiss Vario-Tessar lens; \r\n- BIONZ processor for improved picture quality and very high speed operation; \r\n- Ultra stylish, slim silver aluminium body with sliding lens cover; \r\n- Double anti-blur solution:Super SteadyShot and ISO 3200 High Sensitivity (REI); \r\n- 1cm macro for close-up shooting (magnifying glass mode); \r\n- DRO technology to automatically correct contrast and exposure; \r\n- MPEG Movie VX (VGA 30fps movie mode with audio); \r\n- Worry-free 31MB internal memory; \r\n- Scene selection menu for automatically adjusting camera settings to suit the scene; \r\n- In-camera retouching, including red-eye correction and trimming; \r\n- Easy operation with an on-screen function guide; \r\n- STAMINA battery life, up to 250 shots (CIPA standard with LCD screen on); \r\n- On-screen menu in choice of 17 languages: Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish; \r\n- Supplied with: rechargeable Lithium ION battery, charger, multi connector, wrist strap, paint pen, adaptor plate for CSS-HD1/PC1, AV & USB cables and software; \r\n- Compatible with a wide range of optional Sony accessories.","https://images.icecat.biz/img/norm/high/1228848-7005.jpg","440x336","","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 8.1 MP","Sensor type: CCD","Maximum image resolution: 3264 x 2448 pixels","Image sensor size: 1/2.5""","Still image resolution(s): 640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2, 16:9","Lens system","Optical zoom: 5x","Digital zoom: 10x","Focal length range: 5.8 - 29 mm","Extra/Smart zoom: 25x","Focusing","Auto focusing (AF) modes: Centre weighted Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus","Macro focusing range (tele): 0.8 - ∞","Macro focusing range (wide): 0.08 - ∞","Auto Focus (AF) assist beam: Yes","Exposure","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Light exposure control: Program AE","Flash","Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (wide): 3.94 - 145.7"" (0.1 - 3.7 m)","Flash range (tele): 31.5 - 114.2"" (0.8 - 2.9 m)","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video resolutions: 320 x 240,640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: MPEG1","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: MS Duo, MS PRO Duo, MS Pro-HG Duo","Internal memory: 31 MB","Memory slots: 1","Display","Display: LCD","Touchscreen: Yes","Display diagonal: 3.5""","Display resolution (numeric): 230000 pixels","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape","Camera playback: Movie, Single image, Slide show","Start-up time: 1500 ms","Histogram: Yes","Image editing: Rotating, Trimming","On Screen Display (OSD) languages: Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish","Camera file system: DCF 2.0, DPOF 1.1","Image processor: BIONZ","Design","Product color: Black","Material: Aluminum","Battery","Battery technology: Lithium","Battery life (CIPA standard): 250 shots","Battery life (max): 2.5 h","Battery type: NP-BD1","Number of batteries supported: 1","Weight & dimensions","Width: 3.68"" (93.5 mm)","Depth: 0.803"" (20.4 mm)","Height: 2.33"" (59.3 mm)","Weight: 5.64 oz (160 g)","Weight (including battery): 6.56 oz (186 g)","Packaging content","Hand strap: Yes","Battery charger included: Yes","Batteries included: Yes","Bundled software: Picture Motion Browser 2.1, Picture Package Music Transfer","Other features","Video capability: Yes","Interface: USB 2.0","Aperture range (F-F): 3.5 - 4.4","Lens system: Carl-Zeiss Vario-Tessar","Built-in flash: Yes","Camera shutter speed: 1/4 - 1/1000 s","Focal length (35mm film equivalent): 1.38 - 6.89"" (35 - 175 mm)","Power source type: Battery"