"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98"
"","","117999621","","Lenovo","11HF004MSP","117999621","0196119037492|196119037492","PCs/Workstations","153","","","V35s","20240524104229","ICECAT","","21987","https://images.icecat.biz/img/gallery/104771940_9414283374.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/104771940_9414283374.jpg","https://images.icecat.biz/img/gallery_mediums/104771940_9414283374.jpg","https://images.icecat.biz/img/gallery_thumbs/104771940_9414283374.jpg","http://objects.icecat.biz/objects/mmo_117999621_1702555246_4539_2936266.pdf","","Lenovo V35s AMD Ryzen™ 5 3500U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black","AMD Ryzen 5 3500U (4MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 512GB SSD, AMD Radeon Vega 8, LAN, Windows 11 Pro 64-bit","Lenovo V35s, 2.1 GHz, AMD Ryzen™ 5, 3500U, 8 GB, 512 GB, Windows 11 Pro","Lenovo V35s. Processor frequency: 2.1 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3500U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: SFF. Product type: PC. Product color: Black","Power to spare\nPowered by up to AMD Ryzen™ 5 processors and integrated AMD Radeon™ Vega graphics, this desktop can handle tough processing demands, tackling heavy-duty tasks with ease. It’s responsive, has fast boot times, and enables 4K UHD streaming.\n\nSpeedy memory & storage\nWith up to 32GB DDR4 memory, you’ll enjoy seamless multitasking, switching between tasks quickly and easily. Having dual storage drives mean you get the best of both worlds–the high capacity of HDD, plus the fast access of SSD.Monitor, keyboard, and mouse not in\ncluded.\n\nSecurity for data & device\nPrevent data theft by restricting port access with BIOS-based Smart USB Protection, while the integrated firmware, Trusted Platform Module (TPM) 2.0, encrypts your data and your passwords. Protect your devices physically with the Kensington lock slot and smart cable clip, and prevent unauthorized access to intern\nal components via the padlock loop.\n\nSustainability certifications\nThe V35s meets multiple global sustainability standards, including Energy Star® 8.0*, EPEAT® Silver, and RoHS. Rest assured, this desktop is eco-friendly in both production and use. *Certified on select configurations.","https://images.icecat.biz/img/gallery/104771940_9414283374.jpg|https://images.icecat.biz/img/gallery/104771940_4936409992.jpg|https://images.icecat.biz/img/gallery/104771940_8520165661.jpg|https://images.icecat.biz/img/gallery/104771940_9212340135.jpg|https://images.icecat.biz/img/gallery/104771940_7268407633.jpg|https://images.icecat.biz/img/gallery/104771940_7679040332.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000","|||||","","","","","http://objects.icecat.biz/objects/117999621_38025316.mp4","","","","Windows 11 Pro 64-bit|AMD Ryzen 5 3500U (4MB Cache, 2.1GHz)|8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD","Processor","Processor family: AMD Ryzen™ 5","Processor manufacturer: AMD","Processor model: 3500U","Processor frequency: 2.1 GHz","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.7 GHz","Processor cache: 4 MB","Processor cache type: L3","Number of processors installed: 1","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x SO-DIMM","Memory clock speed: 2400 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 512 GB","Optical drive type: No","Storage media: SSD","Number of storage drives installed: 1","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: PCI Express","NVMe: Yes","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MMC, Memory Stick (MS), MS PRO, SD, SDHC, xD, SDXC","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon Vega 8","On-board GPU manufacturer: AMD","On-board graphics card family: AMD Radeon","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","HDMI version: 1.4","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Line-out: Yes","Combo headphone/mic port: Yes","Design","Chassis type: SFF","Product color: Black","Color name: Black","Volume: 7.4 L","Placement supported: Vertical","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Motherboard chipset: AMD SoC","Audio chip: Realtek ALC222","Audio system: High Definition Audio","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Operating system language: Spanish","Power","Power supply: 90 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 90%","Operating altitude: 0 - 120000"" (0 - 3048 m)","Non-operating altitude: 0 - 480000"" (0 - 12192 m)","Sustainability","Sustainability certificates: ENERGY STAR, EPEAT Silver, RoHS","Weight & dimensions","Width: 3.94"" (100 mm)","Depth: 11.5"" (291 mm)","Height: 10.6"" (270 mm)","Weight: 6.72 lbs (3.05 kg)","Packaging content","Display included: No","Mouse included: Yes","Mouse connectivity: Wired","Keyboard included: Yes","Keyboard connectivity: Wired"