"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","112773009","","Tripp Lite","P579-015-4K6","112773009","0037332279613|037332279613","DisplayPort Cables","2925","","","DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 15 ft. (4.6 m), TAA","20231224204258","ICECAT","1","7324","https://images.icecat.biz/img/gallery/5f97e79e7d5484c85bef454745b409d2.jpg","2500x2500","https://images.icecat.biz/img/gallery_lows/5f97e79e7d5484c85bef454745b409d2.jpg","https://images.icecat.biz/img/gallery_mediums/5f97e79e7d5484c85bef454745b409d2.jpg","https://images.icecat.biz/img/gallery_thumbs/5f97e79e7d5484c85bef454745b409d2.jpg","http://objects.icecat.biz/objects/mmo_112773009_1702931123_9735_28722.pdf","","Tripp Lite P579-015-4K6 DisplayPort cable 179.9"" (4.57 m) Black, Gray","DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 15 ft. (4.6 m), TAA","Tripp Lite P579-015-4K6, 179.9"" (4.57 m), DisplayPort, DisplayPort, Female, Male, 3840 x 2160 pixels","Tripp Lite P579-015-4K6. Cable length: 179.9"" (4.57 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS, Trade Agreements Act (TAA), UKCA. Cable diameter: 0.287"" (7.3 mm), Quantity per pack: 1 pc(s), Package type: Polybag","Extends Your Existing DisplayPort Cable Run by 15 ft.\nThe dependable P579-015-4K6 (M/F) connects to your existing DisplayPort cable to extend the run by 15 feet (4.6 meters). This allows you more flexibility in placing, for instance, a cable box or media server connected to a DisplayPort-enabled television, monitor or projector. The male connector latches securely to help prevent the cable from becoming accidentally disconnected and disrupting a continuous audio/video signal.\n\nTransmits Crystal-Clear 4K Video with HDR and 4:4:4 Color\nThis extension cable supports Ultra HD 4K resolutions up to 3840 x 2160 at 60 Hz. It’s compatible with DisplayPort 1.2 standards for HDR, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This cable also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe extension cable requires no software or external power. Just connect the female connector to your existing DisplayPort cable, and connect the latching male connector to your 4K display. The cable features an active repeater, which allows you to connect two devices farther apart than USB’s standard five-meter limit.\n\nTAA-Compliant for GSA Schedule Purchases\nThe P579-015-4K6 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/5f97e79e7d5484c85bef454745b409d2.jpg|https://images.icecat.biz/img/gallery/fcf2d809dca53acc8e4525b4e5367c14.jpg|https://images.icecat.biz/img/gallery/0d2e2ff7ef27b35fb7b72889c545669e.jpg|https://images.icecat.biz/img/gallery/83cee88418604e094361253a3d7612a2.jpg|https://images.icecat.biz/img/gallery/941e46081d77f80ceab39a53ae814681.jpg|https://images.icecat.biz/img/gallery/c1f0c4b2de9b4cf76274bf1f139ca8df.jpg|https://images.icecat.biz/img/gallery/f23adf0047cdd453872459c70fbccb19.jpg","2500x2500|2500x2500|2500x2500|2500x2500|2500x2500|2500x2500|2500x2500","||||||","","","","","","","","","Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for heightened video quality|Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy|Complies with HDCP 2.2 standards to display up-to-date 4K video content|Active repeater allows clean transmission without expense of an external booster|Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases","Features","Cable length: 179.9"" (4.57 m)","Connector 1: DisplayPort","Connector 2: DisplayPort","Connector 1 gender: Female","Connector 2 gender: Male","Maximum resolution: 3840 x 2160 pixels","Product color: Black, Gray","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","DisplayPort version: 1.2","HDCP: Yes","HDCP version: 2.2","3D: No","Jacket material: Polyvinyl chloride (PVC)","Connector housing material: Acrylonitrile butadiene styrene (ABS)","AWG wire size: 28","Color sampling: 4:4:4","Cable type: Round cable","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 85%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS, Trade Agreements Act (TAA), UKCA","Packaging data","Cable diameter: 0.287"" (7.3 mm)","Quantity per pack: 1 pc(s)","Package type: Polybag","Package weight: 9.17 oz (260 g)"