"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25"
"","","1077092","","D-Link","DWA-652","1077092","","Network Cards","182","","","DWA-652","20190404080217","ICECAT","","137795","https://images.icecat.biz/img/norm/high/1077092-2073.jpg","230x180","https://images.icecat.biz/img/norm/low/1077092-2073.jpg","https://images.icecat.biz/img/gallery_mediums/img_1077092_medium_1480987671_7667_5647.jpg","https://images.icecat.biz/thumbs/1077092.jpg","","","D-Link DWA-652 network card 248 Mbit/s","Xtreme N Notebook Adapter","D-Link DWA-652, Wireless, CardBus, 248 Mbit/s, Black, White","D-Link DWA-652. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 248 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product color: Black, White","ULTIMATE PERFORMANCE\r\nThe D-Link Xtreme N™ Notebook Adapter (DWA-652) is a draft 2.0 802.11n wireless client that delivers unrivaled wireless performance for your notebook computer. This wireless adapter delivers up to 14x faster speeds* and 6x farther range* than 802.11g while staying backward compatible with 802.11g and 802.11b networks. Once connected, you can share a high-speed Internet connection, photos, files, music, videos, printers, and storage.\r\n\r\nGET CONNECTED, STAY CONNECTED\r\nThe Xtreme N Notebook Adapter is powered by Xtreme N technology to provide superior wireless reception in your home or office. This adapter is designed for use in larger homes and offices, or for users running multiple bandwidth-intensive applications. This adapter enables you to simultaneously make or receive Internet phone calls (VoIP), surf the Web, transfer files, and stream High-Definition (HD) media when connected to an Xtreme N Gigabit Router (DIR-655)*. The DWA-652 supports WEP™, WPA™, and WPA2™ encryption that allow you to connect securely to a wireless.\r\n\r\nEASY TO SETUP, EASY TO USE\r\nD-Link’s Quick Adapter Setup Wizard guides you step-by-step through the installation process. Configure this notebook adapter without having to call a networking expert to help you. The D-Link Wireless Manager is also included with this product to keep track of all your most frequently accessed networks so that you can join them quickly and easily.\r\n\r\nWith unmatched wireless performance, reception, and security, the D-Link Xtreme N Notebook Adapter (DWA-652) is the best choice for easily adding or upgrading wireless connectivity to your notebook computer.\r\n\r\nWHAT THIS PRODUCT DOES\r\nConnects your notebook computer to a wireless network to access a high-speed Internet connection, transfer files, and stream media from greater distances around your home or office.\r\n\r\nXTREME N™ ADAPTER BENEFITS\r\n\r\n - Delivers up to 14x faster speeds and 6x farther range than 802.11g*.\r\n - Xtreme N technology enables HD video streaming, file sharing, enhanced Internet phone calling (VoIP), and surfing the Web.\r\n - Access secure wireless networks using advanced WEP™, WPA™, or WPA2™ encryption.\r\n - Easy to install and use with D-Link’s new Quick Adapter Setup Wizard.\r\n - Backward compatible with existing 802.11g and 802.11b networks.\r\n\r\n* When used with the DIR-655 Xtreme N Router.\r\nMaximum wireless signal rate derived from IEEE Standard 802.11g and draft 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, buildings materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. Wireless range and speed rates are D-Link RELATIVE performance measurements based on the wireless range and speed rates of a standard Wireless G product from D-Link. Maximum throughput based on D-Link draft 802.11n devices.","https://images.icecat.biz/img/norm/high/1077092-2073.jpg","230x180","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: CardBus","Network","Maximum data transfer rate: 248 Mbit/s","Wi-Fi band: Single-band (2.4 GHz)","Security algorithms: WEP","Maximum operating distance: 2755.9"" (70 m)","Design","Product color: Black, White","Certification: FCC Class B, CE.","System requirements","Minimum storage drive space: 20 MB","Compatible operating systems: Windows XP SP2, Windows 2000 SP4","Optical drive required: Yes","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 0 - 90%","Packaging content","Manual: Yes","Other features","Compliance industry standards: IEEE 802.11n, IEEE 802.11b, IEEE 802.11g","Minimum system requirements: 32-bit Cardbus Slot","Quick start guide: Yes","Link/Act LED: Yes"