"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points"
"","","2055349","","HP","J9176A","2055349","","Operativsystem","7","","","PCM+ v3 Unlimited Device Upgrade License","20240307153452","ICECAT","1","113602","https://images.icecat.biz/img/norm/high/2055332-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/2055332-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_2055332_medium_1481019521_0562_12184.jpg","https://images.icecat.biz/thumbs/2055332.jpg","","","HP PCM+ v3 Unlimited Device Upgrade License","HP PCM+ v3 Unlimited Device Upgrade License","HP PCM+ v3 Unlimited Device Upgrade License","HP PCM+ v3 Unlimited Device Upgrade License","HP ProCurve Manager Plus is a Microsoft Windows-based network management platform that enables mapping, configuration, and monitoring. HP ProCurve Manager Plus provides security and extensibility for small to large networks with remote sites. Network-wide management control allows users to securely add, customize, and restrict network management access. With HP ProCurve security and wireless solutions, as well as extended third-party support, HP ProCurve Manager Plus offers a single-pane management solution. With remote agent extensibility, the software can manage many remote sites with encrypted communications and firewall traversal. Customers will gain superior return on management, security, choice, and flexibility.
Manageability
\n• Improved device monitoring: the Device Availability report can be used to track and document device and network availability over time or to troubleshoot problem devices; an Alert History graph displays a clear visual display of alerts on the network over time, enabling more proactive responses to network problems
\nSecurity
\n• Agent security with SSL: deploying agents in remote environments enables the agent to securely transverse firewalls via a Secure Sockets Layer (SSL) connection to the HP PCM+ server; once the system is connected, traffic monitoring and event notification use the SSL tunnel to securely traverse the Internet to the destination IP address of the HP PCM+ server and agent
\nTraffic monitoring
\n• In-depth traffic analysis: an integrated traffic-monitoring interface shows detailed information on traffic throughout the network and delivers minute-by-minute views of the volume and content of traffic at specified points within the network; using enhanced traffic analysis protocols such as XRMON and sFlow, users can monitor input and output traffic levels by device (up to 10,000 polled ports per agent) in order to help network managers enhance network resources
\nIntegration
\n• HP NNMi integration: Advanced HP Networking device management: can be integrated with HP NNM-i to provide advanced HP Networking device support alongside this industry-leading multivendor management platform, which now provides integrated support for most HP Networking devices. Distributed deployment: HP PCM+ and NNM-i run on separate management servers for increased performance and coordinate management data and actions via secure communications.
\nPolicy management
\n• Policy creation and enforcement: HP PCM+ can create policies, set alerts, and take action to enforce network or device policies; network threats, bandwidth, or link problems can be mitigated by proactive policies and can be enforced with alerts and actions
\nAdditional information
\n• Increased platform support: the HP PCM+ management server runs on the latest Windows platforms, including Windows Server 2008 R2, Windows Server 2008 (32-bit and 64-bit versions) and supports Windows 7 for the HP PCM+ client; HP PCM+ is also supported on virtual servers: Microsoft Hyper-V, VMware ESX v4, and VMware ESX v3.5
\nProduct Architecture
\n• Agent-based architecture: User-defined domains: enable a broad range of activities. Security: agents traverse firewalls to forward local network information to the server; using one server and up to 25 agents, management becomes faster, more secure, and more compliant with encrypted management communications. Scalability: cost-efficient scalability allows users to pay for management as they need it.\n","https://images.icecat.biz/img/norm/high/2055332-HP.jpg","400x400","","","","","","","","","",""