"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187"
"","","30623128","","HP","H5G79EAR#ABH","30623128","","Prenosni računari","151","ProBook","600","650 G1 Ref","20240314183018","ICECAT","1","469860","https://images.icecat.biz/img/gallery/c709957a1a13833ec96c0c6c39b88832.jpg","474x356","https://images.icecat.biz/img/gallery_lows/c709957a1a13833ec96c0c6c39b88832.jpg","","https://images.icecat.biz/img/gallery_thumbs/c709957a1a13833ec96c0c6c39b88832.jpg","","","HP ProBook 650 G1 Ref Intel® Core™ i5 i5-4200M Laptop računari 39,6 cm (15.6"") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 7 Professional Srebrno","HP ProBook 650 G1 Notebook PC","HP ProBook 650 G1 Ref, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6""), 1920 x 1080 piksela, 4 GB, 500 GB","HP ProBook 650 G1 Ref. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel® Core™ i5, Procesor: i5-4200M, Takt procesora: 2,5 GHz. Dijagonala monitora: 39,6 cm (15.6""), Tip visoke definicije (HD): Full HD, Rezolucije ekrana: 1920 x 1080 piksela. Interna memorija: 4 GB, Vrsta interne memorije: DDR3-SDRAM. Ukupni prostor za podatke: 500 GB, Medijum za skladištenje: HDD, Vrsta optičkog uređaja: DVD super-multifunkcionalni DL. Instalirani operativni sistem: Windows 7 Professional. Boja proizvoda: Srebrno","Take on tasks in the office or on the road with a durable HP ProBook 640 and HP ProBook 650. These ProBooks are thin, light and packed with productivity features to make work faster and easier. Plus, reliable security solutions keep your data out of the wrong hands.
Thinner, tougher taskmaster.
\n• Get the technology you trust from HP, with cutting-edge style that looks and feels the way you want.
\nDesign your ideal ProBook.
\n• Take advantage of the wide range of features and configurable options on the new HP ProBook 600 Series.
\nConvenient Control.
\n• Protect data, devices and identities with HP Client Security1 and use HP Trust Circles2 to make sure only assigned contacts can access critical files.
\n1 HP Client Security requires Windows.
\n2 HP Trust Circles Standard, when included, allows up to 5 Trust Circles with up to 5 contacts in each Trust Circle. Optional Trust Circles Professional required for unrestricted number of Trust Circles and members contacts. Trust Circles Reader is available to allow a contact to participate in an invited Trust Circle. Requires Windows.
\n","https://images.icecat.biz/img/gallery/c709957a1a13833ec96c0c6c39b88832.jpg|https://images.icecat.biz/img/gallery/6c36a13e8e834bc55cd45be25f8f933a.jpg|https://images.icecat.biz/img/gallery/7209dc73b33f9de194ecc91d60a5260f.jpg|https://images.icecat.biz/img/gallery/026b55188ab6b1c3b1ac63f3886249a2.jpg|https://images.icecat.biz/img/gallery/7a58454aedd0ab08ff227f65cc86a462.jpg","474x356|474x356|474x356|474x356|474x356","||||","","","","","","","","","","Dizajni","Tip proizvoda: Laptop računari","Boja proizvoda: Srebrno","Standard veličine: Preklopnik","Zemlja porekla: Kina","Displej","Dijagonala monitora: 39,6 cm (15.6"")","Rezolucije ekrana: 1920 x 1080 piksela","Ekrani na dodir: N","Tip visoke definicije (HD): Full HD","Pozadinsko LED svetlo: Da","Izvorni odnos širina/visina: 16:9","Površina ekrana: Mat","Procesor","Porodica procesora: Intel® Core™ i5","Proizvođač procesora: Intel","Procesor: i5-4200M","Takt procesora: 2,5 GHz","Generacija procesora: 4th gen Intel® Core™ i5","Jezgra procesora: 2","Niti procesora: 4","Takt ubrzanja procesora: 3,1 GHz","Brzina protoka sistemske magistrale: 5 GT/s","Keš procesora: 3 MB","Tip keš memorije procesora: Smart Cache","Podnožje procesora: PGA946","Litografija procesora: 22 nm","Režimi rada procesora: 64-bit","Serija procesora: Intel Core i5-4200 Mobile series","Šifrovani naziv procesora: Haswell","Tip magistrale: DMI","FSB Parity: N","Steping: C0","Thermal Design Power (TDP): 37 W","Tjunction: 100 °C","Maksimalni broj PCI Express traka: 16","Verzija PCI Express slotova: 3.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","ECC koji podržava procesor: N","Memorija","Interna memorija: 4 GB","Maksimalna veličina interne memorije: 16 GB","Vrsta interne memorije: DDR3-SDRAM","Radni takt memorije: 1600 MHz","Oblik memorijskog modula: SO-DIMM","Memorijski slotovi: 2x SO-DIMM","Medij za čuvanje podataka","Ukupni prostor za podatke: 500 GB","Medijum za skladištenje: HDD","Vrsta optičkog uređaja: DVD super-multifunkcionalni DL","Broj instaliranih hard diskova: 1","Kapacitet hard diska: 500 GB","Interfejs hard diska: SATA","Brzina obrtaja hard diska: 7200 RPM","Integrisani čitač kartica: Da","Kompatibilne memorijske kartice: SD, SDHC, SDXC","Grafike","Integrisana grafička kartica: Da","Diskretna grafička kartica: Da","Diskretna grafička kartica: AMD Radeon HD 8750M","Model instalirane grafičke kartice: Intel® HD Graphics 4600","Tipovi diskretne grafičke memorije: GDDR5","Porodice ugrađenih grafičkih adaptera: Intel® HD Graphics","Osnovna frekvencija integrisane grafičke kartice: 400 MHz","Dinamička frekvencija (maks.) integrisane grafičke kartice: 1150 MHz","Maksimalna memorija instalirane grafičke kartice: 1,74 GB","Verzija DirectX-a instalirane grafičke kartice: 11.1","ID integrisane grafičke kartice: 0x416","Audio","Zvučni sistem: HD","Broj ugrađenih zvučnika: 2","Ugrađeni mikrofon: Da","Kamera","Prednja kamera: Da","Mreža","Wi-Fi: Da","Wi-Fi standardi: 802.11a, 802.11b, 802.11g","Eternet LAN: Da","Brzina prenosa podataka na Eternet LAN-u: 10,100,1000 Mbit/s","Bluetooth: Da","Bluetooth verzija: 4.0","Portovi i interfejsi","Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A: 4","Broj Ethernet LAN (RJ-45) portova: 1","Broj DisplayPortova: 1","DVI port: N","Broj VGA portova: 1","Izlazi za slušalice: 1","S/PDIF izlazni port: N","Port za slušalice sa mikrofonom: Da","Priključak za uređaj: Da","Tip porta za punjenje: Ulazni DC priključci","Slot za Express karticu: N","Tip CardBus PCMCIA slota: N","SmartCart dlot: N","Performanse","Skup čipova matične ploče: Intel® HM87","Tastatura","Numerička tastatura: Da","Uređaj za unos: Touchpad","Raspored tastature: QWERTY","Tastatura otporna na prolivanje tečnosti: Da","Softver","Instalirani operativni sistem: Windows 7 Professional","Arhitektura operativnog sistema: 64-bit","Operativni sistem za oporavak: Windows 8 Pro","Specijalne karakteristike procesora","Intel Wireless Display (WiDi) Technology: Da","Intel My WiFi Technology: N","Intel Smart Connect Technology: N","Intel Anti-Theft Technology: Da","Intel® Rapid Start Technology: N","Intel® Smart Response Technology: N","Intel Identity Protection Technology: Da","Intel Hyper-Threading Technology: Da","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): N","Intel Matrix Storage Technology: N","Intel HD Audio Technology: N","Intel Active Management Technology: N","Enhanced Intel SpeedStep tehnologija: Da","Intel Clear Video HD Technology: Da","Intel Clear Video tehnologija: N","Intel® InTru™ 3D Technology: Da","Intel® Insider™: Da","Intel® Quick Sync Video Technology: Da","Intel Flex Memory Access: N","Intel® Smart Cache: Da","Intel AES New Instructions: Da","Intel Trusted Execution Technology: N","Intel Enhanced Halt State: N","Intel VT-x with Extended Page Tables (EPT): Da","Intel Demand Based Switching: N","Intel® Secure Key tehnologija: Da","Intel TSX-NI: N","Intel Clear Video Technology for MID: N","Intel 64: Da","Execute Disable Bit: Da","Idle States: Da","Tehnologije praćenja termalnih parametara: Da","Veličina pakovanja procesora: 37.5 x 37.5 x 4.7 mm","Podržani instrukcijski setovi: AVX 2.0, SSE4.1, SSE4.2","Šifra procesora: SR1HA","Konfiguracija procesora (maks.): 1","Dostupne ugrađene opcije: N","Intel tehnologija virtuelizacije za usmereni ulaz/izlaz (VT-d): N","Verzija Intel Identity Protection tehnologije: 1,00","Verzija Intel Secure Key tehnologije: 1,00","Verzija Intel TSX-NI: 0,00","Tehnologija Intel Virtualization (VT-x): Da","Intel Dual Display Capable Technology: N","Intel FDI Technology: N","Intel Rapid Storage Technology: N","Intel Fast Memory Access: N","ARK ID procesora: 76348","Procesor ne sadrži materijale iz ratnih zona: Da","Baterije","Tehnologija baterije: Litijum-jon (Li-Ion)","Broj ćelija u bateriji: 6","Menadžment potrošnje","Frekvencija AC adaptera: 50 - 60 Hz","Ulazni napon AC adaptera: 100 - 240 V","Izlazni napon AC adaptera: 19 V","Automatsko prepoznavanje napajanja: Da","Sigurnost","Rupe za zaključavanje kablom: Da","Vrste proreza za kablovsko zaključavanje: Kensington","Zaštita lozinkom: Da","Sertifikati","WiFi sertifikovano: Da","Održivost","Sertifikati o održivosti: RoHS, EPEAT Silver, ENERGY STAR","Težina i dimenzije","Težina: 2,32 kg","Širina: 378 mm","Dubina: 257 mm","Visina (spreda): 2,53 cm","Visina (pozadi): 2,9 cm","Sadržaj pakovanja","Kablovi uključeni: AC","Uputstvo: Da","Vodič za brzi početak: Da","Garantni list: Da","Uključen strujni kabl: Da","Ostale karakteristike","AC adapter se isporučuje uz proizvod: Da","Intel oznaka segmenta: Poslovni"