"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","27286390","","HP","CR649C#KIT","27286390","","Štampači velikog formata","230","Designjet","","T795","20240314194002","ICECAT","","209168","https://images.icecat.biz/img/gallery/21926980_9858804593.jpg","6008x4206","https://images.icecat.biz/img/gallery_lows/21926980_9858804593.jpg","https://images.icecat.biz/img/gallery_mediums/21926980_9858804593.jpg","https://images.icecat.biz/img/gallery_thumbs/21926980_9858804593.jpg","","","HP Designjet T795 štampač velikog formata Termalni inkjet Boja 2400 x 1200 DPI A0 (841 x 1189 mm) Eternet LAN","HP Designjet T795 44-in ePrinter","HP Designjet T795, Termalni inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, Cijan, Sivo, Magenta, Mat Crna, Foto crna, Žuto, 103 lb/h, A0 (841 x 1189 mm)","HP Designjet T795. Tehnologija štampe: Termalni inkjet, Max. rezolucija: 2400 x 1200 DPI, Jezici opisa stranice: HP-GL/2, HP-RTL, PCL 3, TIFF. Max. veličina štampe: A0 (841 x 1189 mm), Tipovi medija za ležište za papir: Bond papir, Papiri sa premazom, Debeli papiri, Foto papir, Debljina mdijuma (metrički): 0.8 mm. Tip Eternet interfejsa: Fast Ethernet, Konektor za USB: USB tipa A. Boja proizvoda: Crno, Sivo. Potrošnja energije (standbz): 27 W, Potrošnja energije: 120 W, Potrošnja energije (isključen): 0,1 W","Enjoy plug-and-play simplicity with this large-format ePrinter from HP. This new HP Designjet fosters teamwork and mobility, delivers high-quality results at fast speeds and offers a level of simplicity that saves time and reduces costs.
See high-quality, rapid results
\n• Expect great results with six Original HP inks that deliver dark blacks, true neutral greys and vivid colours.
\nAn easy-to-use printer that scales up with your business needs
\n• Process complex files fast with 16 GB virtual memory, HP-GL/2 and PDF support for most operating systems and CAD software1.
\nPrint from virtually anywhere2
\n• Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere2.
\n1 PDF files only available with PostScript (PS) accessory (optional accessory to be purchased separately).
\n2 Requires an HP Designjet ePrint & Share account, Internet connection to the printer and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. 5 GB of temporary storage per account. For more information, visit http://www.hp.com/go/eprintandshare
\n","https://images.icecat.biz/img/gallery/21926980_9858804593.jpg|https://images.icecat.biz/img/gallery/3a8beb1703adffda3355508ba9d84b1f.jpg|https://images.icecat.biz/img/gallery/e9daafbb7b2927a79ffd2a715da2332f.jpg|https://images.icecat.biz/img/gallery/img_21926980_high_1496979739_4478_29134.jpg","6008x4206|6180x4546|5123x4253|9200x4912","|||","","","","","","","","","Brzina štampanja","Tehnologija štampe: Termalni inkjet","Boja: Da","Max. rezolucija: 2400 x 1200 DPI","Broj print kertridža: 6","Jezici opisa stranice: HP-GL/2, HP-RTL, PCL 3, TIFF","Boje za štampanje: Cijan, Sivo, Magenta, Mat Crna, Foto crna, Žuto","Brzina štampe (linija, crno, ekonomični režim, A1): 103 lb/h","Rukovanje papirom","Max. veličina štampe: A0 (841 x 1189 mm)","Tipovi medija za ležište za papir: Bond papir, Papiri sa premazom, Debeli papiri, Foto papir","Debljina mdijuma (metrički): 0.8 mm","Maksimalna dužina rolne: 91 m","Maksimalni prečnik rolne: 13,5 cm","Papir u rolni: Da","Portovi i interfejsi","Eternet LAN: Da","USB port: Da","Tip Eternet interfejsa: Fast Ethernet","Konektor za USB: USB tipa A","Broj USB 2.0 portova: 1","Broj RJ-45 priključaka: 1","Performanse","Boja proizvoda: Crno, Sivo","Menadžment potrošnje","Potrošnja energije (standbz): 27 W","Potrošnja energije: 120 W","Potrošnja energije (isključen): 0,1 W","Radni uslovi","Dozvoljeni raspon temperatura za skladištenje: 5 - 40 °C","Sistemski zahtevi","Mac kompatibilnost: Da","Kompatibilni operativni sistemi: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home Premium; Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer; Linux","Održivost","Sertifikati o održivosti: ENERGY STAR","Težina i dimenzije","Širina: 1770 mm","Dubina: 701 mm","Visina: 1050 mm","Težina: 81,6 kg","Podaci o pakovanju","Širina paketa: 1930 mm","Dubina paketa: 766 mm","Visina paketa: 770 mm","Težina paketa: 103 kg","Ostale karakteristike","Preciznost linija: +/- 0,1%","Vinil papir: Da"