"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99"
"","","1790469","","HP","CH336A","1790469","0884420221043|884420221043|0884420220978|884420220978|0884420220985|884420220985|0884962338513|884962338513|0884420221029|884420221029|8844202210292|0884420221050|884420221050|0884962725894|884962725894|0884420221036|884420221036|0884420476306|884420476306|0884420221012|884420221012|0884962725887|884962725887|0884420220961|884420220961|0884420220992|884420220992|0884420221067|884420221067|0884420221005|884420221005","Štampači velikog formata","230","Designjet","","Designjet 510 24-in Printer","20240307153452","ICECAT","1","256695","https://images.icecat.biz/img/norm/high/1856580-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1856580-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1790466_medium_1481024275_1852_12028.jpg","https://images.icecat.biz/thumbs/1790466.jpg","","","HP Designjet 510 24-in Printer štampač velikog formata Boja 2400 x 1200 DPI A1 (594 x 841 mm)","HP Designjet 510 24-in Printer","HP Designjet 510 24-in Printer, 2400 x 1200 DPI, HP-RTL, Crno, Cijan, Magenta, Žuto, 4 (1 each cyan, magenta, yellow, black), A1 (594 x 841 mm), Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas","HP Designjet 510 24-in Printer. Max. rezolucija: 2400 x 1200 DPI, Jezici opisa stranice: HP-RTL, Boje za štampanje: Crno, Cijan, Magenta, Žuto. Max. veličina štampe: A1 (594 x 841 mm), Podržane vrste medija: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas, Maksimalna dužina rolne: Unlimited (depends on media thickness). Konektor za USB: USB tipa A. Drajv uređaj, veličina bafera: 160 MB, Sertifikacija: RoHS, WEEE. Potrošnja struje: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max, Potrošnja energije (standbz): 17 W","HP's most affordable standalone printer for small studios, the new HP Designjet 510 Printer series enables you to print large format CAD drawings in-house. Achieve high-impact results quickly and easily with fine line and excellent image quality.
Conveniently print large-format technical drawings in-house.
\n• Bring your CAD printing in-house and gain greater control over cost and quality. HP's most affordable standalone printer also delivers fast speeds, up to 55 seconds for a A1-sized document, and easy HP-GL/2 direct printing.
\nEnjoy performance you can rely on, with fine line and outstanding image quality.
\n• Impress your clients with high-quality, professional-looking output: this printer's 2400 x 1200 optimised dpi resolution ensures sharp detail, fine lines and high accuracy. Process complex files easily with 160 MB memory, and enjoy HP-GL/2 support.
\nProduce high-quality technical CAD prints in-house, easily and affordably.
\n• HP makes it easy and affordable for you to produce high-quality technical CAD prints in-house. A choice of 28-ml and 69-ml HP ink cartridges enables cost-effective printing matched to your needs. Operation is easy with an intuitive control panel.\n","https://images.icecat.biz/img/norm/high/1856580-HP.jpg","400x400","","","","","","","","","","Brzina štampanja","Boja: Da","Max. rezolucija: 2400 x 1200 DPI","Jezici opisa stranice: HP-RTL","Boje za štampanje: Crno, Cijan, Magenta, Žuto","Glava štampača: 4 (1 each cyan, magenta, yellow, black)","Rukovanje papirom","Max. veličina štampe: A1 (594 x 841 mm)","Pojedinačni listovi papira: Da","Podržane vrste medija: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas","Maksimalna dužina rolne: Unlimited (depends on media thickness)","Maksimalni prečnik rolne: 10 cm","Margina štampe na pojedinačnom listu: 17 x 17 x 5 x 5 mm","Štampanje margine za rolnu: 5 mm","Gornja margina rolne: 5 mm","Arhitektonske veličine: A, B, C, D","ANSI veličine papira: A, B, C, D","Papir u rolni: Da","Portovi i interfejsi","Eternet LAN: N","USB port: Da","Konektor za USB: USB tipa A","Broj USB 2.0 portova: 1","Broj paralelnih portova: 1","Performanse","Drajv uređaj, veličina bafera: 160 MB","Sertifikacija: RoHS, WEEE","Menadžment potrošnje","Potrošnja struje: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max","Potrošnja energije (standbz): 17 W","Radni uslovi","Raspon radne temperature (T-T): 5 - 40 °C","Radni opseg vlažnosti: 20 - 80%","Dozvoljeni raspon temperatura za skladištenje: -40 - 60 °C","Opseg operativnih temperatura (T-T): 59 - 95 °F","Dozvoljena relativna vlažnost vazduha (min-maks.): 0 - 95%","Sistemski zahtevi","Mac kompatibilnost: Da","Kompatibilni operativni sistemi: Microsoft Windows 7; Windows Vista; Windows XP Home; Windows XP Professional; Windows Server 2008; Windows Server 2003; Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6","Održivost","Sertifikati o održivosti: ENERGY STAR","Težina i dimenzije","Dimenzije pakovanja : 1253 x 470 x 349 mm","Težina: 38,7 kg","Veličina: 61 cm (24"")","Podaci o pakovanju","Težina paketa: 61 kg","Dimenzije paketa: 1540 x 645 x 737 mm","Ostale karakteristike","Minimalna zahtevnost sistema za Macintosh: Macintosh Mac OS X (10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space","Preciznost linija: +/- 0,2 %","Minimalna sistemski zahtevi: Microsoft Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003: Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space\nMacintosh: Mac OS X (10.3, 10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space","Ugrađen web server: N","Elektromagnetna kompatibilnost: Compliant with the requirements for class B ITE products: EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)","Bezbednost: Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC","Sjajni papir: Da","Obloženi papir: Da","Foto papir: Da","Probni papir: Da","Pritisak vazduha: 0,69 mmH2O","Maksimalna dužina medijuma (imperijalne mere): 74.7""","Logistički podaci","Komada na paleti: 1 kom.","Težina palete: 280 kg","Brzina štampanja","Brzina štampe crteža u boji (režim štednje tonera, A1 običan papir): 31 A1 prints per hour","Brzina štampe crno-belog crteža (režim štednje tonera, metrički A1 običan papir): 80 sec/page","Brzina štampe crteža u boji (režim štednje tonera, A1): 80 sec/page","Rukovanje papirom","Dupleks mogućnosti za štampanje: None (not supported)","Maksimalna dužina materijala za štampu: 1897 mm","Standardne veličine medija: 610 mm models: 140 x 140 to 610 x 1897 mm sheets, 458 to 610 mm rolls\n1067 mm models: 140 x 140 to 1067 x 1897 mm sheets, 458 to 1067 mm rolls","Prilagođene veličine medijuma: 8.3 x 8.3 to 24 x 74.7 in\n210 x 210 to 610 x 1897 mm","Rukovanje medijima: Single sheet feed, roll feed, automatic cutter (cuts all media except canvas)","Podržane veličine medijuma (imperijalne mere): ANSI A, B,C, D; Arch A, B, C, D","Deo na kome se ne štampa na rolni medijuma (imperijalne mere): 0.2 x 0.2 x 0.2 x 0.2 in","Radni uslovi","Preporučeni opseg radne temperature: 15 - 35 °C","Maks. radna visina (imperijalne mere): Up to 9842 ft","Težina i dimenzije","Težina (imperijalne mere): 85.3 lb","Podaci o pakovanju","Dimenzije pakovanja: 1539,2 x 645,2 x 736,6 mm (60.6 x 25.4 x 29"")","Težina paketa (imperijalne mere): 60,8 kg (134 lbs)","Ostale karakteristike","Kompatibilne vrste mastila, zalihe: Dye-based (colour), pigment-based (black)","Snaga zvuka: 6.5 B(A) (active/printing), 4.4 B(A) (standby)","Nivo pritiska zvuka: 52 dB","Kvalitet štampe (kolor, najbolji kvalitet): 2400 DPI","Kvalitet štampe (crno, najbolji kvalitet): 2400 x 1200 DPI","Kap mastila: 4 pl (colour), 18 pl (black)","Emisija akustične snage (spreman): 44 dB","Kompatibilni proizvodi: Y","Minimalna širina linije: 0.0008 in (theoretical value); 0.003 in (practical value)","Maksimalna dužina štampanja (imperijalne mere): Unlimited (depends on media thickness)","Standardne veličine medijuma (rolne u imperijalnim merama): 8.3 to 24-in wide sheets; 18 to 24-in rolls","Deo na kome se ne štampa (imperijalne mere, list papira): 0.7 x 0.7 x 0.2 x 0.2 in","Maksimalni unos rolne: 1","Akustična emisija pod pritiskom (u režimu pripravnosti): 29 dB(A)"