"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","112658","","Fujitsu","VFY:P30865GG-18NL","112658","","Računari/radne stanice","153","","","SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM","20200514163612","ICECAT","","20171","https://images.icecat.biz/img/norm/high/112658.jpg","283x204","https://images.icecat.biz/img/norm/low/112658.jpg","https://images.icecat.biz/img/gallery_mediums/img_112658_medium_1480682389_7019_2323.jpg","https://images.icecat.biz/thumbs/112658.jpg","","","Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM Intel® Pentium® 4 0,25 GB DDR-SDRAM 80 GB PC","","Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM, 3 GHz, Intel® Pentium® 4, 0,25 GB, DDR-SDRAM, 80 GB","Fujitsu SCENIC P P4 HT-3.0GHZ I865G 512MB bestaande uit 2 x 256MB DDR400 SDRAM. Takt procesora: 3 GHz, Porodica procesora: Intel® Pentium® 4. Interna memorija: 0,25 GB, Vrsta interne memorije: DDR-SDRAM. Ukupni prostor za podatke: 80 GB. Tip proizvoda: PC. Težina: 11 kg","","https://images.icecat.biz/img/norm/high/112658.jpg","283x204","","","","","","","","","","Procesor","Porodica procesora: Intel® Pentium® 4","Proizvođač procesora: Intel","Takt procesora: 3 GHz","Magistrala procesora: 800 MHz","Memorija","Interna memorija: 0,25 GB","Vrsta interne memorije: DDR-SDRAM","Medij za čuvanje podataka","Ukupni prostor za podatke: 80 GB","Grafike","Maksimalna memorija grafičke kartice: 0,064 GB","Performanse","Tip proizvoda: PC","Skup čipova matične ploče: Intel® 865G","Zvučni sistem: Audio on board AC’97 -AD1980.","Softver","Kompatibilni operativni sistemi: Microsoft Windows XP Professional","Dodatni softver: -Microsoft Office 2003 Basic for special languages\n-Microsoft Office 2003 SBE for special languages\n-Drivers and Utility CD (DUCD) included\n-Desktop Management DeskView on DUCD\n-F-Secure virus scanner on DUCD\n-ManageIT Suites optional\n-SecureIT Suite optional","Sertifikati","Sertifikacija: according to EU Directives\n89/336/EEC (EMC) and\n73/23/EEC (Product safety)\nISO9241 (GS mark)","Težina i dimenzije","Širina: 202 mm","Dubina: 376 mm","Visina: 372 mm","Težina: 11 kg","Ostale karakteristike","Potrošnja struje: 50 - 60 Hz / 100 - 127 / 200 - 240 V","Sigurnosne mogućnosti: Security functions implemented in the cabinet:\n- Prepared for Kensington lock for access and theft protection\n- Eye for padlock for access and theft protection\n- Seal option\n- Access protection via external SmartCard reader (option)\nSecurity function implemented in the BIOS:\n- Write protect option for the Flash EPROM\n- Passwords for system, setup and hard disk drive\n- Enable / disable interfaces incl. USB\n- Boot and write protection for floppy disk and CD drive\n- Virus protection in BIOS.","Displej: N","Brzina čitanja CD-a: 48x","Brzina pisanja CD-a: 48x","Brzina pisanja na CD/RW: 24x","Kompatibilnost: Microsoft Operating Systems (HCT / HCL entry) PC 2001, DMI 2.0, WMI 1.5, USB 2.0, Hyper-Threading","Mac kompatibilnost: N","Mogućnosti mreže: Ethernet/Fast Ethernet(On board, Fast Ethernet with PXE-Intel 82547EI) / 10/100/1000 Mbit/s / Creatix WLAN CTX405 802.11b/g.","Interfejs: 2nd serial interface / Universal Serial Bus (2.0, in total)-8 / of these rear (integrated in I/O shield)-4 / of them rear-2x optional / of these in front-2x optional / Audio in front-optional.","Optički uređaj","DVD brzina čitanja: 16x","Portovi i interfejsi","I/O portovi: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2), 1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono), 1 x line in (stereo), 1 x line out (stereo, 1 Watt)\n1 x LAN RJ-45","Radni uslovi","Maksimalni raspon radne temperature (T-T): 15 - 35 °C","Ostale karakteristike","Mogućnosti grafičke karte: nVIDIA GeForce FX 5200 64 MB, Dual DVI,LP (AGP 8x; 300 MHz).","Drajv za disketu: 1,44 MB"