"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","13635","","Freecom","15170","13635","","Servere de stocare a datelor","932","","","CD/DVD 100 Dual SCSI, 36 GB","20221021101407","ICECAT","1","27322","https://images.icecat.biz/img/norm/high/13635-5499.jpg","665x455","https://images.icecat.biz/img/norm/low/13635-5499.jpg","https://images.icecat.biz/img/gallery_mediums/img_13635_medium_1480671037_4435_2323.jpg","https://images.icecat.biz/thumbs/13635.jpg","","","Freecom CD/DVD 100 Dual SCSI, 36 GB","","Freecom CD/DVD 100 Dual SCSI, 36 GB, 36 Giga Bites, 7200 RPM, 0,1 GHz, 0,03515625 Giga Bites, 5 kilograme, 200 x 310 x 160 milimetri","Freecom CD/DVD 100 Dual SCSI, 36 GB. Capacitate discuri de stocare: 36 Giga Bites, Viteza de rotaţie a HDD: 7200 RPM. Frecvență procesor: 0,1 GHz. Memorie internă: 0,03515625 Giga Bites. Greutate: 5 kilograme. Dimensiuni(LxAxI): 200 x 310 x 160 milimetri, Cerinţe de energie: Power input: 90V AC to 260V AC, 47~63Hz, Caracteristici reţea: Fast Ethernet:10baseT or 100baseTX. Auto sensing","","https://images.icecat.biz/img/norm/high/13635-5499.jpg","665x455","","","","","","","","","","Medii de stocare","Capacitate discuri de stocare: 36 Giga Bites","Viteza de rotaţie a HDD: 7200 RPM","Procesor","Frecvență procesor: 0,1 GHz","Memorie","Memorie internă: 0,03515625 Giga Bites","Greutate şi dimensiuni","Greutate: 5 kilograme","Alte caracteristici","Dimensiuni(LxAxI): 200 x 310 x 160 milimetri","Cerinţe de energie: Power input: 90V AC to 260V AC, 47~63Hz","Caracteristici reţea: Fast Ethernet:10baseT or 100baseTX. Auto sensing","Porturi de intrare/ieşire: RJ-45 connector (Category 5 unshielded twisted pair cable)","Caracteristici tehnice: Hardware Drives: Up to 5 CD/DVD drives using external 50p SCSI Centronics connector \nAttachment Hard disks:max.3 ext SCSI hard disks using external 50p SCSI Centronics connector \nSupported CD/DVD Standards: \n \nHigh Sierra (HSF), ISO 9660, Multisession, ISO 9660 Joliet extensions, ISO 9660 with Rock\nRidge extensions, ISO 9660 level 3 support (packet-written CD/DVDs).\nHFS and CD-UDF version 1.0 and 1.5.\nReads:DVD-ROM,DVD-R/RW, CD-ROM, CD-ROM XA, CD-DA (audio), CD-R & CD-RW, Photo CD, Mixed mode, CD-I"