"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","9070000","","Tripp Lite","B140-002","9070000","0037332156709|037332156709","Video splitters","1530","","","B140-002","20240219223736","ICECAT","1","95116","https://images.icecat.biz/img/gallery/9070000_4953687018.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/9070000_4953687018.jpg","https://images.icecat.biz/img/gallery_mediums/9070000_4953687018.jpg","https://images.icecat.biz/img/gallery_thumbs/9070000_4953687018.jpg","","","Tripp Lite B140-002 video splitter DVI","","Tripp Lite B140-002, DVI, 1920 x 1080 Pixels, Zwart, 1024 x 768 (XGA), TAA, 100-240 V","Tripp Lite B140-002. Aansluiting video: DVI. Maximum resolutie: 1920 x 1080 Pixels, Kleur van het product: Zwart, Ondersteunde grafische resoluties: 1024 x 768 (XGA). AC invoer voltage: 100-240 V, AC invoer frequentie: 50 - 60 Hz, Spanning: 5 V. Afmetingen (BxDxH): 127 x 91,4 x 30,5 mm, Gewicht: 360 g. Lengte van de verpakking: 16,3 cm, Breedte van de verpakking: 183,9 mm, Diepte van de doos: 164,1 mm","","https://images.icecat.biz/img/gallery/9070000_4953687018.jpg|https://images.icecat.biz/img/gallery/9070000_3539244184.jpg|https://images.icecat.biz/img/gallery/9070000_2086063576.jpg|https://images.icecat.biz/img/gallery/9070000_4349273614.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","","Poorten & interfaces","Hoeveelheid Video ports: 2","Aansluiting video: DVI","Aantal Ethernet LAN (RJ-45)-poorten: 2","Kenmerken","Maximum resolutie: 1920 x 1080 Pixels","Kleur van het product: Zwart","HDCP: Ja","Ondersteunde grafische resoluties: 1024 x 768 (XGA)","Plug and play: Ja","Certificering: TAA","Netwerk","Ethernet LAN: Ja","Energie","AC invoer voltage: 100-240 V","AC invoer frequentie: 50 - 60 Hz","Spanning: 5 V","Gewicht en omvang","Afmetingen (BxDxH): 127 x 91,4 x 30,5 mm","Gewicht: 360 g","Verpakking","Lengte van de verpakking: 16,3 cm","Breedte van de verpakking: 183,9 mm","Diepte van de doos: 164,1 mm","Hoogte van de verpakking: 55,1 mm","Gewicht pakket: 430 g","Inhoud van de verpakking","Gebruikershandleiding: Ja","Logistics data","Harmonized System (HS) code: 8525,50,3035","Breedte van de omdoos: 573 mm","Master (outer) case length: 197,1 mm","Hoogte van de omdoos: 175 mm","Master (outer) case gross weight: 4,55 kg","Products per master (outer) case: 10 stuk(s)","Master (outer) case GTIN (EAN/UPC): 10037332156706","Land van herkomst: Taiwan"