"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","737098","","Allied Telesis","AT-CM70S","737098","","Netwerk media converters","1008","","","4 xT1/E1 + 10/100TX over SFP-based fiber line card","20221021101432","ICECAT","1","57995","https://images.icecat.biz/img/norm/high/737098-6473.jpg","600x620","https://images.icecat.biz/img/norm/low/737098-6473.jpg","https://images.icecat.biz/img/norm/medium/737098-6473.jpg","https://images.icecat.biz/thumbs/737098.jpg","","","Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card netwerk media converter","","Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card, Bedraad, 670000 uur, IEEE 802.3u, IEEE 802.1Q, IEEE 802.2ah, UL60950-1 (cULUS), EN60950-1 (TUV), EN55024, 8,5 W","Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card. Connectiviteitstechnologie: Bedraad. Mean time between failures (MTBF): 670000 uur. Voldoet aan industriestandaarden: IEEE 802.3u, IEEE 802.1Q, IEEE 802.2ah, Veiligheid: UL60950-1 (cULUS), EN60950-1 (TUV), Certificering: EN55024. Typisch stroomverbruik: 8,5 W. Gewicht: 540 g","","https://images.icecat.biz/img/norm/high/737098-6473.jpg","600x620","","","","","","","","","","","Poorten & interfaces","Connectiviteitstechnologie: Bedraad","Prestatie","Mean time between failures (MTBF): 670000 uur","Design","LED-indicatoren: Ja","Voldoet aan industriestandaarden: IEEE 802.3u, IEEE 802.1Q, IEEE 802.2ah","Veiligheid: UL60950-1 (cULUS), EN60950-1 (TUV)","Certificering: EN55024","Energie","Typisch stroomverbruik: 8,5 W","Gewicht en omvang","Gewicht: 540 g","Eisen aan de omgeving","Temperatuur, in bedrijf: 0 - 40 °C","Temperatuur bij opslag: -25 - 70 °C","Relatieve luchtvochtigheid, in bedrijf: 5 - 90 procent","Luchtvochtigheid bij opslag: 5 - 95 procent","Hoogte, in bedrijf: 0 - 3048 m","Overige specificaties","Datalink-protocollen: Fast Ethernet","Afmetingen (BxDxH): 44 x 73 x 130 mm","Aansluiting(en): RJ - 45/48","Elektromagnetische emissie: FCC class A, EN55022 class A, VCCI class A, C-Tick, CE","Aansluitingen: 4x T1/E1"