"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114" "","","3802307","","Fujitsu","VFY:T4410MF021BE","3802307","","Laptops","151","","","LifeBook T4410","20240307153452","ICECAT","","16137","https://images.icecat.biz/img/norm/high/3802307-4118.jpg","3288x4134","https://images.icecat.biz/img/norm/low/3802307-4118.jpg","https://images.icecat.biz/img/gallery_mediums/img_3802307_medium_1481102307_5182_23568.jpg","https://images.icecat.biz/thumbs/3802307.jpg","","","Fujitsu LifeBook T4410 Intel® Core™2 Duo T5870 Hybride (2-in-1) 30,7 cm (12.1"") Touchscreen 4 GB Windows 7 Professional Zilver","","Fujitsu LifeBook T4410, Intel® Core™2 Duo, 2 GHz, 30,7 cm (12.1""), 1280 x 800 Pixels, 4 GB, Windows 7 Professional","Fujitsu LifeBook T4410. Producttype: Hybride (2-in-1), Form factor: Convertible (Swivel). Processorfamilie: Intel® Core™2 Duo, Processormodel: T5870, Frequentie van processor: 2 GHz. Beeldschermdiagonaal: 30,7 cm (12.1""), Resolutie: 1280 x 800 Pixels, Touchscreen. Intern geheugen: 4 GB. Inclusief besturingssysteem: Windows 7 Professional. Kleur van het product: Zilver. Gewicht: 1,79 kg","","https://images.icecat.biz/img/norm/high/3802307-4118.jpg|https://images.icecat.biz/img/gallery/img_3745065_high_1473234818_715_32631.jpg|https://images.icecat.biz/img/gallery/img_3745065_high_1473234833_1984_32631.jpg|https://images.icecat.biz/img/gallery/3745065_7682.jpg|https://images.icecat.biz/img/gallery/img_3745065_high_1473234884_1789_32631.jpg|https://images.icecat.biz/img/gallery/img_3745065_high_1473234902_6195_32631.jpg|https://images.icecat.biz/img/gallery/img_3745065_high_1473234921_414_32631.jpg|https://images.icecat.biz/img/gallery/img_3745065_high_1473234946_3997_32631.jpg|https://images.icecat.biz/img/gallery/img_3745065_high_1473234967_2364_32631.jpg","3288x4134|4050x4134|5125x5154|14172x5154|5154x5906|5579x5579|4996x5906|5579x5579|5392x7087","||||||||","","","","","","","","","Design","Producttype: Hybride (2-in-1)","Kleur van het product: Zilver","Form factor: Convertible (Swivel)","Beeldscherm","Beeldschermdiagonaal: 30,7 cm (12.1"")","Resolutie: 1280 x 800 Pixels","Touchscreen: Ja","Oorspronkelijke beeldverhouding: 16:10","Processor","Processorfamilie: Intel® Core™2 Duo","Processorfabrikant: Intel","Processormodel: T5870","Frequentie van processor: 2 GHz","Aantal processorkernen: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: LGA 3647 (Socket P)","Front-side bus processor: 800 MHz","Processor lithografie: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","FSB Parity: Nee","Stepping: M0","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing die grootte: 143 mm²","CPU multiplier (bus/core ratio): 10","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 8 GB","Kloksnelheid geheugen: 1066 MHz","Geheugenslots: 2x SO-DIMM","Opslagmedia","Opslagcapaciteit harde schijf: 320 GB","Harde schijf-interface: SATA","Rotatiesnelheid harde schijf: 5400 RPM","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MMC, SD, xD","Grafisch","Maximum resolutie: 1920 x 1200 Pixels","Audio","Audiosysteem: Realtek ALC269","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Netwerk","Netwerkfuncties: Gigabit Ethernet, WLAN","Bluetooth: Ja","Bluetooth-versie: 2.1+EDR","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal USB 2.0-poorten: 3","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","VGA (D-Sub)poort(en): 1","Aantal IEEE 1394-/Firewire-poorten: 1","Hoofdtelefoonuitgangen: 1","Microfoon, line-in ingang: Ja","Basisstationaansluiting: Ja","Charging port type: DC-in ingang","ExpressCard slot: Ja","Prestatie","GPS: Nee","Toetsenbord","Aanwijsapparaat: Touchpad","Aantal toetsen, toetsenbord: 85","Software","Inclusief besturingssysteem: Windows 7 Professional","Trial-software: Symantec Norton Internet Security","Processor speciale functies","Intel Hyper-Threading Technology: Nee","Intel® Turbo Boost Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel Trusted Execution Technology: Nee","Intel Demand Based Switching: Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Processor package size: 35 x 35 mm","Processorcode: SLAZR","Ingebouwde opties beschikbaar: Nee","Processor ARK ID: 37034","Accu/Batterij","Energie-opslagtechnologie accu/batterij: Lithium-Ion (Li-Ion)","Aantal cellen in de batterij: 6","Levensduur accu/batterij: 6 uur","Energie","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter ingangsspanning: 120 - 230 V","Beveiliging","Vingerafdruklezer: Ja","Trusted Platform Module (TPM): Ja","Eisen aan de omgeving","Temperatuur, in bedrijf: 5 - 35 °C","Relatieve luchtvochtigheid, in bedrijf: 20 - 85 procent","Certificaten","Certificering: CE, CB, cUL, FCC, HCT/HCL, RoHS, ENERGY STAR 5.0, WEEE, EPEAT","Gewicht en omvang","Gewicht: 1,79 kg","Overige specificaties","Draadloze technologie: IEEE 802.11 b/g/n","Afmetingen (BxDxH): 297 x 233 x 36,4 mm","Beeldscherm: TFT","Compatibele besturingssystemen: Windows Vista/XP","Harde schijf, wachtwoord gebruiker: Ja","Grafische adapter: GMA 4500MHD","Hoofdcamera resolutie (numeriek): 1,3 MP","Toetsenbord","Toetsenbord, toetsaanslag: 2,7 mm","Afstand tussen toetsen: 1,9 cm","Energie","Levensduur accu/batterij met optionele 2e accu/batterij: 9 uur","Video","Externe video modes max. vernieuwingsfrequentie: 85 Hz"