"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166" "","","33051102","","DELL","3052-R1108","33051102","","All-in-One PC's/workstations","2282","Vostro","","3052","20230330214643","ICECAT","","18395","https://images.icecat.biz/img/gallery/32350585_4350.jpg","2100x2100","https://images.icecat.biz/img/gallery_lows/32350585_4350.jpg","https://images.icecat.biz/img/gallery_mediums/32350585_4350.jpg","https://images.icecat.biz/img/gallery_thumbs/32350585_4350.jpg","","","DELL Vostro 3052 Intel® Celeron® N3050 49,5 cm (19.5"") 1600 x 900 Pixels Alles-in-één-pc 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Zwart","","DELL Vostro 3052, 49,5 cm (19.5""), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home","DELL Vostro 3052. Producttype: Alles-in-één-pc. Beeldschermdiagonaal: 49,5 cm (19.5""), HD type: HD+, Resolutie: 1600 x 900 Pixels, Beeldscherm vorm: Flat. Processorfamilie: Intel® Celeron®, Frequentie van processor: 1,6 GHz. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 500 GB, Opslagmedia: HDD. On-board graphics adapter model: Intel® HD Graphics. Ingebouwde camera. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/32350585_4350.jpg|https://images.icecat.biz/img/gallery/32350585_6063.jpg|https://images.icecat.biz/img/gallery/32350585_1359.jpg|https://images.icecat.biz/img/gallery/32350585_1702.jpg|https://images.icecat.biz/img/gallery/32350585_2178.jpg","2100x2100|2100x2100|2100x2100|2100x2100|2100x2100","||||","","","","","","","","","","Beeldscherm","Beeldschermdiagonaal: 49,5 cm (19.5"")","Resolutie: 1600 x 900 Pixels","Touchscreen: Nee","HD type: HD+","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","Pixel pitch: 0,2712 x 0,2712 mm","Beeldscherm vorm: Flat","Processor","Processorfamilie: Intel® Celeron®","Processorfabrikant: Intel","Processormodel: N3050","Frequentie van processor: 1,6 GHz","Aantal processorkernen: 2","Processor aantal threads: 2","Maximale turbofrequentie van processor: 2,16 GHz","Processor cache: 2 MB","Processor cache type: L2","Systeembus: 5 GT/s","Thermal Design Power (TDP): 6 W","PCI Express slots versie: 2.0","Processor socket: BGA 1170","Processor lithografie: 14 nm","Processor operating modes: 64-bit","Stepping: C0","Codenaam processor: Braswell","Processor series: Intel Celeron N3000 series","Maximum number of PCI Express lanes: 4","PCI Express configuraties: 1x4, 4x1","Processorcode: SR29H","Tjunction: 90 °C","Scenario Design Power (SDP): 4 W","Integrated 4G WiMAX: Nee","Maximum internal memory supported by processor: 8 GB","Conflict-Free processor: Ja","Memory types supported by processor: DDR3L-SDRAM","Memory clock speeds supported by processor: 1600 MHz","Memory channels supported by processor: Duaal","ECC supported by processor: Nee","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Geheugenslots: 1","Geheugen slots type: DIMM","Kloksnelheid geheugen: 1600 MHz","Geheugenlayout: 1 x 4 GB","Geheugen form factor: DIMM/SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 500 GB","Opslagmedia: HDD","Soort optische drive: Nee","Aantal storage drives geïnstalleerd: 1","Het aantal geïnstalleerde harde schijven: 1","Opslagcapaciteit harde schijf: 500 GB","Rotatiesnelheid harde schijf: 7200 RPM","Harde schijf-interface: SATA III","Geïntegreerde geheugenkaartlezer: Ja","Grafisch","Discreet grafische adapter model: Niet beschikbaar","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 320 MHz","On-board graphics card burst frequency: 600 MHz","Maximum on-board graphics card memory: 8 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: Ja","Number of execution units: 12","Audio","Ingebouwde luidsprekers: Ja","Gemiddeld vermogen: 2,5 W","Ingebouwde microfoon: Ja","Audio chip: Realtek ALC3661-CG","Camera","Ingebouwde camera: Ja","Totaal aantal megapixels: 0,92 MP","Cameraresolutie: 1280 x 720 Pixels","Netwerk","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Poorten & interfaces","Aantal USB 2.0-poorten: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Microfoon, line-in ingang: Nee","Combo koptelefoon/microfoon port: Ja","Total number of SATA connectors: 2","Aantal SATA III connectors: 2","Design","Kleur van het product: Zwart","Prestatie","Producttype: Alles-in-één-pc","Software","Inclusief besturingssysteem: Windows 10 Home","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Smart Response Technology: Nee","Intel® Turbo Boost Technology: Nee","Intel Hyper-Threading Technology: Nee","Intel Identity Protection Technology: Ja","Intel Anti-Theft Technology: Nee","Intel Smart Connect Technology: Nee","Intel Small Business Advantage (SBA): Nee","Intel Wireless Display Technology: Ja","Intel HD Audio Technology: Ja","Enhanced Intel SpeedStep Technology: Ja","Intel® Quick Sync Video Technology: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Ja","Intel® Insider™: Nee","Intel® InTru™ 3D Technology: Nee","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Nee","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Secure Key: Ja","Intel Stable Image Platform Program (SIPP): Nee","OS Guard: Nee","Intel Clear Video Technology for MID: Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 25 x 27 mm","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","UART: Ja","Intel Virtualization Technology for Directed I/O (VT-d): Nee","Intel Secure Boot: Ja","Intel Smart Connect Technology version: 0,00","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 0,00","Intel Secure Boot Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Small Business Advantage (SBA) version: 0,00","Intel Rapid Storage Technology: Nee","Processor ARK ID: 87257","Gewicht en omvang","Breedte apparaat (met standaard): 480,5 mm","Diepte apparaat (met standaard): 205 mm","Hoogte apparaat (met standaard): 387,1 mm","Weight (with stand): 4,92 kg","Breedte ( zonder voet ): 480,5 mm","Diepte ( zonder voet ): 69,5 mm","Hoogte (zonder voet ): 317,6 mm","Gewicht (zonder voet): 3,42 kg","Eisen aan de omgeving","Temperatuur, in bedrijf: 5 - 35 °C","Temperatuur bij opslag: -40 - 65 °C","Relatieve luchtvochtigheid, in bedrijf: 10 - 90 procent","Luchtvochtigheid bij opslag: 10 - 95 procent","Hoogte, in bedrijf: -15,2 - 3048 m","Inhoud van de verpakking","Inclusief muis: Nee","Keyboard included: Nee","Garantiekaart: Ja","Inclusief AC-adapter: Ja","Meegeleverde drivers: Ja","Gebruikershandleiding: Ja","Overige specificaties","3D-compatibiliteit: Nee","Afneembaar scherm: Nee"