"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","10959379","","Lexmark","16M1701","10959379","","Multifunction Printers","304","","","X654de","20240314182053","ICECAT","","59810","https://images.icecat.biz/img/gallery/26d309468ad49b78d623afad5a7495b2.jpg","270x295","https://images.icecat.biz/img/gallery_lows/26d309468ad49b78d623afad5a7495b2.jpg","","https://images.icecat.biz/img/gallery_thumbs/26d309468ad49b78d623afad5a7495b2.jpg","","","Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm","","Lexmark X654de, Laser, Zwart-wit afdrukken, 1200 x 1200 DPI, Zwart-wit kopiëren, A4, Direct printen","Lexmark X654de. Printtechnologie: Laser, Printen: Zwart-wit afdrukken, Maximale resolutie: 1200 x 1200 DPI. Kopiëren: Zwart-wit kopiëren, Maximale kopieerresolutie: 600 x 600 DPI. Scannen: Scannen in kleur, Optische scanresolutie: 600 x 600 DPI. Faxen: Zwart-wit faxen. Maximale ISO A-series papierformaat: A4. Direct printen","","https://images.icecat.biz/img/gallery/26d309468ad49b78d623afad5a7495b2.jpg","270x295","","","","","","","","","","","Printsnelheid","Printtechnologie: Laser","Printen: Zwart-wit afdrukken","Duplex printen: Ja","Maximale resolutie: 1200 x 1200 DPI","Printsnelheid (zwart, standaardkwaliteit, A4/US Letter): 53 ppm","Printsnelheid dubbelzijdig (Zwart, normale kwaliteit, A4/US Letter): 36 ppm","Tijdsduur tot de eerste pagina (zwart, normaal): 9,5 s","Kopiëren","Kopiëren: Zwart-wit kopiëren","Maximale kopieerresolutie: 600 x 600 DPI","Kopieersnelheid (standaard, zwart, A4): 53 cpm","Tijd voor eerste kopie (zwart, normaal): 7,5 s","Kopieën vergroten/verkleinen: 25 - 400 procent","N-in-1 copy function (N=): 4","Scannen","Scannen: Scannen in kleur","Optische scanresolutie: 600 x 600 DPI","Soort scanner: Flatbed scanner","Max. scangebied: Legal (216 x 356)","Faxen","Faxen: Zwart-wit faxen","Modemsnelheid: 33,6 Kbit/s","Kenmerken","Gebruiksindicatie (maximaal): 275000 pagina's per maand","Printkleuren: Zwart","Aanbevolen gebruiksindicatie: 30000","Digital Sender: Nee","Page description languages: Microsoft XPS, PCL 5e, PCL 6, PostScript 3, PPDS, xHTML","Input & output capacity","Total number of input trays: 2","Total input capacity: 650 vel","Total output capacity: 550 vel","Maximum number of input trays: 6","Maximum invoercapaciteit: 3200 vel","Maximale uitvoercapaciteit: 550 vel","Papier","Maximale ISO A-series papierformaat: A4","Paper tray media types: Voorraad kaarten, Enveloppen, Labels, Normaal papier, Transparanten","ISO A-series afmetingen (A0...A9): A4, A5, A6","Maximale printafmetingen: 216 x 356 mm","Non-ISO print papierafmetingen: Executive, Folio, Legal, Letter, Statement","JIS B-series maten (B0...B9): B5","Afmetingen enveloppen: 7 3/4, 9, 10, DL","Poorten & interfaces","Direct printen: Ja","Standaard interfaces: Ethernet, USB 2.0","USB port: Ja","Optionele connectiviteit: Ethernet, Parallel, Serieel (RS-232), Draadloze LAN","Netwerk","Ethernet LAN: Ja","Ondersteunde beveiligingsalgoritmen: EAP-TTLS, LEAP, MD5, PEAP, SSL/TLS","Ondersteunde network protocollen (IPv4): TCP/IP, IPX/SPX, DLC","Ondersteunde network protocollen (IPv6): TCP/IP, TCP, UDP","Beheerprotocollen: HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger","Netwerkprintmethodes: LPR/LPD, Direct IP, TCP/IP, HTTP, NDS, NDPS/NEPS, FTP, TFTP, IPP 1.1","Prestatie","Intern geheugen: 256 MB","Maximaal intern geheugen: 1280 MB","Geïntegreerde geheugenkaartlezer: Nee","Type processor: Ja","Frequentie van processor: 600 MHz","Sound pressure level (printing): 56 dB","Sound pressure level (copying): 56 dB","Sound pressure level (scanning): 55 dB","Sound power level (standby): 29 dB","Mac-compatibiliteit: Ja","Design","Markt positionering: Bedrijf","Beeldschermdiagonaal: 22,9 cm (9"")","Touchscreen: Ja","Soort bediening: Touch","Minimale systeemeisen","Ondersteunt Windows: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Ondersteunt Mac-besturingssysteem: Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tijger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Ondersteunt Linux: RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04","Ondersteunde server operating systems: Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64","Andere ondersteundende systemen: IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Eisen aan de omgeving","Relatieve luchtvochtigheid, in bedrijf: 8 - 80 procent","Temperatuur, in bedrijf: 16 - 32 °C","Hoogte, in bedrijf: 0 - 3048 m","Certificaten","Certificering: Blue Angel, CE, IEC, CISPR, MIC, CCC, CNC, ANATEL, SUBTEL, MTC, MOC, TK, TEC, SIRIM, ICASA","Sustainability","Sustainability certificates: ENERGY STAR","Gewicht en omvang","Gewicht: 45,4 kg","Overige specificaties","Netwerkfuncties: Gigabit Ethernet","Afmetingen (BxDxH): 548 x 611 x 755 mm","All-in-one-functies: Kopiëren, Faxen, Printen","Colour all-in-one functions: Scannen","Afmetingen verpakking (BxDxH): 735 x 700 x 1020 mm","Finishing opties: Nee"