"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175" "","","8937696","","Lenovo","NW182GE","8937696","","Laptops","151","ThinkPad","T","T420","20240307153452","ICECAT","1","21082","https://images.icecat.biz/img/norm/high/8006306-190.jpg","688x424","https://images.icecat.biz/img/norm/low/8006306-190.jpg","https://images.icecat.biz/img/norm/medium/8006306-190.jpg","https://images.icecat.biz/thumbs/8006306.jpg","","","Lenovo ThinkPad T420 Intel® Core™ i5 i5-2410M Laptop 35,6 cm (14"") HD+ 4 GB DDR3-SDRAM 500 GB HDD N12P-NS1 Windows 7 Professional Zwart","","Lenovo ThinkPad T420, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14""), 1600 x 900 Pixels, 4 GB, 500 GB","Lenovo ThinkPad T420. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i5, Processormodel: i5-2410M, Frequentie van processor: 2,3 GHz. Beeldschermdiagonaal: 35,6 cm (14""), HD type: HD+, Resolutie: 1600 x 900 Pixels. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 500 GB, Opslagmedia: HDD. Generatie mobiel internet: 3G. Inclusief besturingssysteem: Windows 7 Professional. Kleur van het product: Zwart","","https://images.icecat.biz/img/norm/high/8006306-190.jpg|https://images.icecat.biz/img/gallery/8732649_2586.jpg|https://images.icecat.biz/img/gallery/img_8937696_high_1472465429_1763_26430.jpg|https://images.icecat.biz/img/gallery/img_8732649_high_1472460406_8224_26430.jpg|https://images.icecat.biz/img/gallery/img_8732649_high_1472460407_7041_26430.jpg|https://images.icecat.biz/img/gallery/img_8732649_high_1472460409_006_26430.jpg","688x424|940x371|778x475|670x475|940x475|741x465","|||||","","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Beeldscherm","Beeldschermdiagonaal: 35,6 cm (14"")","Resolutie: 1600 x 900 Pixels","Touchscreen: Nee","HD type: HD+","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 230 cd/m²","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-2410M","Frequentie van processor: 2,3 GHz","Processorgeneratie: Tweede generatie Intel® Core™ i5","Aantal processorkernen: 2","Processor aantal threads: 4","Maximale turbofrequentie van processor: 2,9 GHz","Systeembus: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithografie: 32 nm","Processor operating modes: 64-bit","Processorserie: Intel Core i5-2400 Mobile Series","Codenaam processor: Sandy Bridge","Bus type: DMI","FSB Parity: Nee","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximaal aantal PCI Express-lijnen: 16","PCI Express slots versie: 2.0","PCI Express configuraties: 1x8, 1x16, 2x4, 2x8","CPU multiplier (bus/core ratio): 23","ECC ondersteund door processor: Nee","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Kloksnelheid geheugen: 1333 MHz","Geheugenslots: 2x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 500 GB","Opslagmedia: HDD","Soort optische drive: DVD-RW","Het aantal geïnstalleerde HDD's: 1","HDD capaciteit: 500 GB","HDD interface: SATA","HDD rotatiesnelheid: 7200 RPM","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MMC, SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Ja","Discreet grafische adapter model: N12P-NS1","On-board graphics adapter model: Intel® HD Graphics 3000","Familie ingebouwde grafische adapter: Intel® HD Graphics","Basisfrequentie ingebouwde grafische adapter: 650 MHz","Graphics on-board -adapter dynamische frequentie (max): 1200 MHz","On-board grafische adapter ID: 0x116","Aantal discrete grafische adapters geïnstalleerd: 1","Audio","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Netwerk","Mobiele netwerkverbinding: Ja","Generatie mobiel internet: 3G","Wifi: Ja","Netwerkfuncties: Gigabit Ethernet","Wi-Fi-standaarden: 802.11a, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 3.0+HS","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal USB 2.0-poorten: 2","eSATA/USB 2.0 ports quantity: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Aantal DisplayPorts: 1","DVI-poort: Nee","VGA (D-Sub)poort(en): 1","Hoofdtelefoonuitgangen: 1","S/PDIF-uitgang: Nee","Microfoon, line-in ingang: Ja","Combo koptelefoon/microfoon port: Ja","Basisstationaansluiting: Nee","Charging port type: DC-in ingang","ExpressCard slot: Ja","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Nee","TV-uit: Nee","Prestatie","Chipset moederbord: Intel® QM67 Express","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: ThinkPad UltraNav","Full-size toetsenbord: Nee","Windows-toetsen: Ja","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Ja","Intel® My WiFi Technology (Intel® MWT): Ja","Intel® Anti-Theft Technology (Intel® AT): Ja","Intel® Smart Response Technology: Nee","Intel® Identity Protection Technology (Intel® IPT): Ja","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Clear Video HD Technology (Intel® CVT HD): Ja","Intel® Clear Video-technologie: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Nee","Intel® Quick Sync Video Technology: Ja","Intel® Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel® AES New Instructions (Intel® AES-NI): Nee","Intel® Trusted Execution Technology: Nee","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Demand Based Switching: Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)","Ondersteunde instructie sets: AVX","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 32 nm","Intel® Virtualization Technology for Directed I/O (VT-d): Nee","Versie Intel® Identity Protection Technology: 1,00","Intel® Virtualization Technology (VT-x): Ja","Intel® Dual Display Capable Technology: Ja","Intel® FDI Technology: Ja","Intel® Rapid Storage Technology: Nee","Intel® Fast Memory Access: Ja","ARK ID processor: 52224","Conflictvrije processor: Nee","Geïntegreerde 4G WiMAX: Ja","Accu/Batterij","Aantal batterijcellen: 6","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Vingerafdruklezer: Ja","Trusted Platform Module (TPM): Ja","Gewicht en omvang","Gewicht: 2,24 kg","Breedte: 340 mm","Diepte: 229,8 mm","Hoogte (voorzijde): 2,99 cm","Hoogte (achterzijde): 3,04 cm","Inhoud van de verpakking","Meegeleverde kabels: AC","Overige specificaties","Inclusief AC-adapter: Ja","Infrarood datapoort: Nee","Grafische adapter-familie: NVIDIA","3D: Nee","Soort: PC","Stroomvoorziening: 100-240V","Voldoet aan industriestandaarden: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Intel® segment tagging: Thuiskantoor, Small Business","Kenmerken","Afbeeldingentypetoewijzing:
"