"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144" "","","7569392","","Lenovo","SPRB4FR + T72HMEU","7569392","","PC's/werkstations","153","ThinkCentre","M","M90p + L2250p","20240307153452","ICECAT","","15630","https://images.icecat.biz/img/norm/high/7569392-573.jpg","158x459","https://images.icecat.biz/img/norm/low/7569392-573.jpg","https://images.icecat.biz/img/gallery_mediums/img_7569392_medium_1481546318_4328_14419.jpg","https://images.icecat.biz/thumbs/7569392.jpg","","","Lenovo ThinkCentre M90p + L2250p Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Zwart","","Lenovo ThinkCentre M90p + L2250p, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional","Lenovo ThinkCentre M90p + L2250p. Frequentie van processor: 3,2 GHz, Processorfamilie: Intel® Core™ i5, Processormodel: i5-650. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM, Kloksnelheid geheugen: 1333 MHz. Totale opslagcapaciteit: 500 GB, Soort optische drive: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics. Inclusief besturingssysteem: Windows 7 Professional, Architectuur besturingssysteem: 64-bit. Netvoeding: 240 W. Type behuizing: SFF. Type product: PC. Kleur van het product: Zwart","","https://images.icecat.biz/img/norm/high/7569392-573.jpg|https://images.icecat.biz/img/gallery/img_7906030_high_1471030180_4797_16180.jpg|https://images.icecat.biz/img/gallery/img_7562636_high_1471024276_3377_16180.jpg","158x459|314x267|210x508","||","","","","","","","","","","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-650","Frequentie van processor: 3,2 GHz","Processorgeneratie: Intel® Core™ i5","Aantal processorkernen: 2","Processor aantal threads: 4","Maximale turbofrequentie van processor: 3,46 GHz","Processor socket: LGA 1156 (Socket H)","Processor cache: 4 MB","Processor cache type: Smart Cache","Systeembus: 2,5 GT/s","Bus type: DMI","FSB Parity: Nee","Processor lithografie: 32 nm","Processor operating modes: 64-bit","Processorserie: Intel Core i5-600 Desktop Series","Codenaam processor: Clarkdale","Thermal Design Power (TDP): 73 W","Tcase: 72,6 °C","PCI Express slots versie: 2.0","Maximaal aantal PCI Express-lijnen: 16","PCI Express configuraties: 1x16, 2x8","Aantal geïnstalleerde processoren: 1","Aantal Processing Die Transistors: 382 M","Processing die grootte: 81 mm²","Stepping: C2","CPU multiplier (bus/core ratio): 24","Maximaal intern geheugen ondersteund door processor: 16 GB","Geheugentypen ondersteund door processor: DDR3 1066/1333","Geheugenbandbreedte ondersteund door de processor ( max): 21 GB/s","ECC ondersteund door processor: Nee","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Geheugenlayout: 2 x 2 GB","Geheugenslots: 4x DIMM","Kloksnelheid geheugen: 1333 MHz","Geheugen kanaal: Dubbelkanaals","Opslagmedia","Totale opslagcapaciteit: 500 GB","Soort optische drive: DVD Super Multi DL","Het aantal geïnstalleerde HDD's: 1","HDD interface: SATA","HDD rotatiesnelheid: 7200 RPM","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® HD Graphics","Familie ingebouwde grafische adapter: Intel® HD Graphics","Basisfrequentie ingebouwde grafische adapter: 733 MHz","Aantal displays ondersteund (door on-board grafische adapter): 2","Netwerk","Ethernet LAN: Ja","Wifi: Nee","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal USB 2.0-poorten: 8","VGA (D-Sub)poort(en): 1","DVI-poort: Nee","Aantal DisplayPorts: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Microfoon, line-in ingang: Ja","Hoofdtelefoonuitgangen: 1","Lijnuitgang: Ja","Lijningang: Ja","Uitbreidingsmodules","PCI Express x16 slots: 1","PCI-slots: 1","Design","Type behuizing: SFF","Kleur van het product: Zwart","Aantal 3.5"" bays: 2","Aantal 5.25"" bays: 1","Prestatie","Type product: PC","Audiosysteem: HD","Audio-uitgangskanalen: 5.1 kanalen","Software","Inclusief besturingssysteem: Windows 7 Professional","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Nee","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Insider™: Nee","Intel® Clear Video HD Technology (Intel® CVT HD): Ja","Intel® Clear Video-technologie: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Thermal Monitoring Technologies: Nee","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Ja","Execute Disable Bit: Ja","Intel® FDI Technology: Ja","Intel® Flex Memory Access: Nee","Intel® Fast Memory Access: Nee","Intel® Enhanced Halt State: Ja","Intel® Demand Based Switching: Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Verpakkingsgrootte processor: 37.5 x 37.5 mm","Ondersteunde instructie sets: SSE4.2","Physical Address Extension (PAE): 36 Bit","CPU configuratie (max): 1","Graphics & IMC lithografie: 45 nm","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","Intel® Dual Display Capable Technology: Ja","Intel® Rapid Storage Technology: Nee","ARK ID processor: 43546","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Quick Sync Video Technology: Nee","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Anti-Theft Technology (Intel® AT): Nee","Conflictvrije processor: Nee","Energie","Netvoeding: 240 W","Gewicht en omvang","Breedte: 317 mm","Diepte: 355 mm","Hoogte: 99 mm","Gewicht: 7,5 kg","Inhoud van de verpakking","Inclusief monitor: Ja","Beeldschermdiagonaal: 55,9 cm (22"")","Resolutie: 1680 x 1050 Pixels","Oorspronkelijke beeldverhouding: 16:10","Typische contrastverhouding: 1000:1","Helderheid: 250 cd/m²","Kijkhoek, horizontaal: 170°","Kijkhoek, verticaal: 160°","Overige specificaties","Stroomvoorziening: 110-240V","Beeldscherm: LCD","Netwerkfuncties: Gigabit Ethernet","Voldoet aan industriestandaarden: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Floppy drive geinstalleerd: Nee","Intel® segment tagging: Enterprise, Zakelijk"