"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","5647907","","HP","KK547ET+FY946ET","5647907","","PC's/werkstations","153","","","Z400 + NVIDIA Quadro FX 1800","20240307153452","ICECAT","","127345","https://images.icecat.biz/img/norm/high/5639099-2376.jpg","400x400","https://images.icecat.biz/img/norm/low/5639099-2376.jpg","https://images.icecat.biz/img/gallery_mediums/img_5639099_medium_1481196725_4292_8183.jpg","https://images.icecat.biz/thumbs/5639099.jpg","","","HP Z400 + NVIDIA Quadro FX 1800 Intel® Xeon® 3000 reeks W3520 6 GB DDR3-SDRAM Minitower Workstation","","HP Z400 + NVIDIA Quadro FX 1800, 2,66 GHz, Intel® Xeon® 3000 reeks, W3520, 6 GB, DDR3-SDRAM, DVD Super Multi","HP Z400 + NVIDIA Quadro FX 1800. Frequentie van processor: 2,66 GHz, Processorfamilie: Intel® Xeon® 3000 reeks, Processormodel: W3520. Intern geheugen: 6 GB, Intern geheugentype: DDR3-SDRAM, Kloksnelheid geheugen: 1333 MHz. Soort optische drive: DVD Super Multi. Netvoeding: 475 W. Type behuizing: Minitower. Type product: Workstation. Gewicht: 13,5 kg","","https://images.icecat.biz/img/norm/high/5639099-2376.jpg","400x400","","","","","","","","","","","Processor","Processorfamilie: Intel® Xeon® 3000 reeks","Processorfabrikant: Intel","Processormodel: W3520","Frequentie van processor: 2,66 GHz","Aantal processorkernen: 4","Processor aantal threads: 8","Maximale turbofrequentie van processor: 2,93 GHz","Processor socket: Socket B (LGA 1366)","Processor cache: 8 MB","Processor cache type: Smart Cache","Front-side bus processor: 1066 MHz","Systeembus: 4,80 GT/s","Bus type: QPI","FSB Parity: Nee","Processor lithografie: 45 nm","Processor operating modes: 64-bit","Processorserie: Intel Xeon 3500 Series","Codenaam processor: Bloomfield","Thermal Design Power (TDP): 130 W","Systeemtype processor: Boven","Tcase: 67,9 °C","Aantal geïnstalleerde processoren: 1","aantal QPI links: 1","Aantal Processing Die Transistors: 731 M","Processing die grootte: 263 mm²","Stepping: D0","CPU multiplier (bus/core ratio): 20","Spanning processorkern (AC): 0.800 - 1.225 V","Maximaal intern geheugen ondersteund door processor: 24 GB","Geheugentypen ondersteund door processor: DDR3-SDRAM","Klokgeheugen-snelheden ondersteund door processor: 800,1066 MHz","Geheugenbandbreedte ondersteund door de processor ( max): 25,6 GB/s","ECC ondersteund door processor: Ja","Geheugen","Intern geheugen: 6 GB","Maximum intern geheugen: 16 GB","Intern geheugentype: DDR3-SDRAM","Geheugenlayout: 3 x 2 GB","Kloksnelheid geheugen: 1333 MHz","ECC: Ja","Geheugen kanaal: Driekanaals","Opslagmedia","Soort optische drive: DVD Super Multi","Het aantal geïnstalleerde HDD's: 1","HDD capaciteit: 500 GB","HDD interface: SATA","HDD rotatiesnelheid: 7200 RPM","Geïntegreerde geheugenkaartlezer: Nee","Poorten & interfaces","Aantal USB 2.0-poorten: 8","PS/2 poort(en): 2","Aantal Ethernet LAN (RJ-45)-poorten: 1","Microfoon, line-in ingang: Ja","Hoofdtelefoonuitgangen: 1","Design","Type behuizing: Minitower","Land van herkomst: China","Prestatie","Type product: Workstation","Chipset moederbord: Intel® X58 Express","Audiosysteem: High Definition Audio","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Nee","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Insider™: Nee","Intel® Clear Video HD Technology (Intel® CVT HD): Nee","Intel® Clear Video-technologie: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Thermal Monitoring Technologies: Nee","Intel® AES New Instructions (Intel® AES-NI): Nee","Intel® Trusted Execution Technology: Nee","Execute Disable Bit: Ja","Intel® FDI Technology: Nee","Intel® Flex Memory Access: Nee","Intel® Fast Memory Access: Nee","Intel® Smart Cache: Ja","Intel® Enhanced Halt State: Ja","Intel® Demand Based Switching: Ja","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Verpakkingsgrootte processor: 42.5 x 45.0 mm","Ondersteunde instructie sets: SSE4.2","Processorcode: SLBEW","Physical Address Extension (PAE): 36 Bit","CPU configuratie (max): 1","Intel® Virtualization Technology for Directed I/O (VT-d): Nee","Intel® Virtualization Technology (VT-x): Ja","Intel® Dual Display Capable Technology: Nee","Intel® Rapid Storage Technology: Nee","ARK ID processor: 39718","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Quick Sync Video Technology: Nee","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Anti-Theft Technology (Intel® AT): Nee","Conflictvrije processor: Nee","Energie","Netvoeding: 475 W","Eisen aan de omgeving","Bedrijfstemperatuur (T-T): 5 - 35 °C","Temperatuur bij opslag: -40 - 60 °C","Relatieve vochtigheid in bedrijf (V-V): 8 - 85 procent","Luchtvochtigheid bij opslag: 8 - 90 procent","Hoogte bij opslag: 9100","Gewicht en omvang","Breedte: 168 mm","Diepte: 455,3 mm","Hoogte: 450,2 mm","Gewicht: 13,5 kg","Inhoud van de verpakking","Inclusief monitor: Nee","Overige specificaties","LightScribe: Ja","Netwerkfuncties: Gigabit Ethernet (10/100/1000)","Kenmerken","Afbeeldingentypetoewijzing:
","Overige specificaties","Uitbreidingsslots: 2 PCI Express Gen2 x16, 1 PCI Express Gen2 (x8 mechanically, x4 electrically), 1 PCI Express Gen1 (x8 mechanically, x4 electrically), 2 PCI"