"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","5590765","","Lenovo","6239ACU","5590765","","PC's/werkstations","153","ThinkCentre","M","ThinkCentre M58","20240307153452","ICECAT","","36872","https://images.icecat.biz/img/norm/high/3145712-5568.jpg","220x220","https://images.icecat.biz/img/norm/low/3145712-5568.jpg","https://images.icecat.biz/img/gallery_mediums/img_3145712_medium_1481024258_4223_12489.jpg","https://images.icecat.biz/thumbs/3145712.jpg","","","Lenovo ThinkCentre M58 Intel® Celeron® E1400 1 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows Vista Business Tower PC Zwart","","Lenovo ThinkCentre M58, 2 GHz, Intel® Celeron®, 1 GB, 160 GB, DVD-ROM, Windows Vista Business","Lenovo ThinkCentre M58. Frequentie van processor: 2 GHz, Processorfamilie: Intel® Celeron®, Processormodel: E1400. Intern geheugen: 1 GB, Intern geheugentype: DDR3-SDRAM, Kloksnelheid geheugen: 1066 MHz. Totale opslagcapaciteit: 160 GB, Soort optische drive: DVD-ROM. Discreet grafische adapter model: Intel® GMA 4500. Inclusief besturingssysteem: Windows Vista Business. Netvoeding: 450 W. Type behuizing: Tower. Type product: PC. Gewicht: 11 kg. Kleur van het product: Zwart","","https://images.icecat.biz/img/norm/high/3145712-5568.jpg","220x220","","","","","","","","","","Processor","Processorfamilie: Intel® Celeron®","Processorfabrikant: Intel","Processormodel: E1400","Frequentie van processor: 2 GHz","Aantal processorkernen: 2","Processor aantal threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 0,512 MB","Processor cache type: L2","Front-side bus processor: 800 MHz","Bus type: FSB","FSB Parity: Nee","Processor lithografie: 65 nm","Processor operating modes: 64-bit","Processorserie: Intel Celeron Processor E1000 Series for Desktop","Codenaam processor: Conroe","Thermal Design Power (TDP): 65 W","Tcase: 73,3 °C","Aantal geïnstalleerde processoren: 1","Aantal Processing Die Transistors: 105 M","Processing die grootte: 77 mm²","Stepping: M0","CPU multiplier (bus/core ratio): 10","ECC ondersteund door processor: Nee","Geheugen","Intern geheugen: 1 GB","Intern geheugentype: DDR3-SDRAM","Geheugenlayout: 1 x 1 GB","Kloksnelheid geheugen: 1066 MHz","Opslagmedia","Totale opslagcapaciteit: 160 GB","Soort optische drive: DVD-ROM","HDD interface: SATA","HDD rotatiesnelheid: 7200 RPM","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Ingebouwde grafische adapter: Ja","Discreet grafische adapter model: Intel® GMA 4500","Netwerk","Ethernet LAN: Ja","Wifi: Nee","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Poorten & interfaces","Aantal USB 2.0-poorten: 10","VGA (D-Sub)poort(en): 1","DVI-poort: Nee","Aantal DisplayPorts: 1","PS/2 poort(en): 2","Aantal Ethernet LAN (RJ-45)-poorten: 1","Microfoon, line-in ingang: Ja","Hoofdtelefoonuitgangen: 1","Seriële poort(en): 1","Uitbreidingsmodules","PCI Express x1 slots: 1","PCI Express x16 slots: 1","PCI-slots: 2","Design","Type behuizing: Tower","Kleur van het product: Zwart","Prestatie","Type product: PC","Audiosysteem: High Definition Audio","Password bescherming: BIOS","Software","Inclusief besturingssysteem: Windows Vista Business","Trial-software: Microsoft Office 2007\nMcAfee VirusScan Plus","Meegeleverde software: Adobe Acrobat Reader\nRoxio Creator Business Edition\nIntervideo WinDVD\nPC-Doctor for WINPE/Windows\nSun JRE\nThinkVantage Fingerprint Software\nThinkVantage Productivity Center\nThinkVantage Rescue & Recovery\nThinkVantage System Update\nThinkVantage System Migration Assistant\nThinkVantage Client Security Solution\nThinkVantage Power Manager","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Nee","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Insider™: Nee","Intel® Clear Video HD Technology (Intel® CVT HD): Nee","Intel® Clear Video-technologie: Nee","Intel® VT-x with Extended Page Tables (EPT): Nee","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel® AES New Instructions (Intel® AES-NI): Nee","Intel® Trusted Execution Technology: Nee","Execute Disable Bit: Ja","Intel® FDI Technology: Nee","Intel® Flex Memory Access: Nee","Intel® Fast Memory Access: Nee","Intel® Enhanced Halt State: Ja","Intel® Demand Based Switching: Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Verpakkingsgrootte processor: 37.5 x 37.5 mm","Processorcode: SLAR2","Intel® Virtualization Technology for Directed I/O (VT-d): Nee","Intel® Virtualization Technology (VT-x): Nee","Intel® Dual Display Capable Technology: Nee","Intel® Rapid Storage Technology: Nee","ARK ID processor: 35101","Intel® Turbo Boost Technology: Nee","Intel® Hyper Threading Technology (Intel® HT Technology): Nee","Intel® Quick Sync Video Technology: Nee","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Anti-Theft Technology (Intel® AT): Nee","Conflictvrije processor: Nee","Energie","Netvoeding: 450 W","Gewicht en omvang","Breedte: 175 mm","Diepte: 440 mm","Hoogte: 402 mm","Gewicht: 11 kg","Inhoud van de verpakking","Inclusief monitor: Nee","Overige specificaties","Geïntegreerde TV Tuner: Nee","Harde schijf, wachtwoord gebruiker: Ja","Afstandsbediening inbegrepen: Nee","Netwerkfuncties: Gigabit Ethernet","Grafische adapter-familie: Intel","Floppy drive geinstalleerd: Nee","Intel® segment tagging: Enterprise, Zakelijk","Kenmerken","Afbeeldingentypetoewijzing:
"