"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","123837","","Fujitsu","CUZ:P-NDL-VARIO011","123837","","PC's/werkstations","153","","","SCALEO C P4-2.8G MC70904","20240307153452","ICECAT","","42296","https://images.icecat.biz/img/norm/high/118624-5392.jpg","190x200","https://images.icecat.biz/img/norm/low/118624-5392.jpg","https://images.icecat.biz/img/gallery_mediums/img_118624_medium_1480682613_9121_2323.jpg","https://images.icecat.biz/thumbs/118624.jpg","","","Fujitsu SCALEO C P4-2.8G MC70904 Intel® Pentium® 4 0,5 GB DDR-SDRAM 160 GB PC","","Fujitsu SCALEO C P4-2.8G MC70904, 2,8 GHz, Intel® Pentium® 4, 0,5 GB, DDR-SDRAM, 160 GB","Fujitsu SCALEO C P4-2.8G MC70904. Frequentie van processor: 2,8 GHz, Processorfamilie: Intel® Pentium® 4. Intern geheugen: 0,5 GB, Intern geheugentype: DDR-SDRAM. Totale opslagcapaciteit: 160 GB. Type product: PC. Gewicht: 10 kg","","https://images.icecat.biz/img/norm/high/118624-5392.jpg","190x200","","","","","","","","","","","Processor","Processorfamilie: Intel® Pentium® 4","Processorfabrikant: Intel","Frequentie van processor: 2,8 GHz","Geheugen","Intern geheugen: 0,5 GB","Maximum intern geheugen: 2 GB","Intern geheugentype: DDR-SDRAM","Opslagmedia","Totale opslagcapaciteit: 160 GB","Grafisch","Maximaal geheugen grafische adapter: 0,128 GB","Prestatie","Type product: PC","Audiosysteem: On board / 6-channel 5.1 audio (Avance Logic ALC650 AC'97 Ver. 2.2 CODEC 16/48kHz sample frequency)","Software","Compatibele besturingssystemen: Microsoft Windows XP Home Edition preinstalled Microsoft Works Suite 2004 preinstalled","Meegeleverde software: Multimedia Software (either InterVideo Home Theater or Microsoft Media Center) preinstalled Nero Burning ROM preinstalled Adobe Photoshop Elements 2.0 Adobe Photoshop Album 2.0 NORMAN Antivirus Driver and utility CD","Certificaten","Certificering: Our SCALEO PCs fulfill the European required standards ISO 14001. All drivers WHQL certified and Logos","Gewicht en omvang","Breedte: 202 mm","Diepte: 320 mm","Hoogte: 151 mm","Gewicht: 10 kg","Overige specificaties","Beveiligingseigenschappen: Security functions implemented in the BIOS setup: serial and parallel interfaces and drives can be disabled via CMOS, Password protection, setup & boot protection, NORMAN Antivirus software is included","Compatibiliteit: Microsoft operating systems (HCT / HCL entry) DMI 2.0, WMI 1.5, USB 2.0","Mac-compatibiliteit: Nee","Optische drive","DVD leessnelheid: 12x","DVD schrijfsnelheid: 8x","Poorten & interfaces","Aansluitingen: Interfaces Back: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 2 x Universal Serial Bus (USB 2.0) 1 x LAN 10/100 (RJ-45) Realtek 8101L controller 1 x Modem (RJ-11) Actiontec's MC'97 - Agere chip 1 x micro (mono), 1 x line in (stereo), 1 x line out (stereo) 1 x S/PDIF out optical 1 x monitor (15-pin, VGA) 1 x FM antenna in\nInterfaces Front: 2 x Universal Serial Bus (USB 2.0) 1 x micro (mono), 1 x Speaker / Headphone out, 1 x IEEE 1394 Firewire, 1 x 4pin, 1 x 6 pin 1 x S/PDIF in optical.","Overige specificaties","DVD herschrijfsnelheid: 4x"