"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102" "","","117365776","","ASUS","90PF0402-M00ZR0","117365776","4711387421949|0197105421943|197105421943","PC's/werkstations","153","","","S500SE-513400048W","20240614014431","ICECAT","1","3191","https://images.icecat.biz/img/gallery/6b6b94ad7938cc96ea63c5e50bd9efe8.jpg","5000x5000","https://images.icecat.biz/img/gallery_lows/6b6b94ad7938cc96ea63c5e50bd9efe8.jpg","https://images.icecat.biz/img/gallery_mediums/6b6b94ad7938cc96ea63c5e50bd9efe8.jpg","https://images.icecat.biz/img/gallery_thumbs/6b6b94ad7938cc96ea63c5e50bd9efe8.jpg","","http://objects.icecat.biz/objects/mmo_117365776_1701703798_4487_7041.pdf","ASUS S500SE-513400048W Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Zwart","","ASUS S500SE-513400048W, Intel® Core™ i5, i5-13400, 16 GB, 512 GB, Windows 11 Home, 64-bit","ASUS S500SE-513400048W. Processorfamilie: Intel® Core™ i5, Processormodel: i5-13400. Intern geheugen: 16 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 512 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel UHD Graphics 730. Wifi. Inclusief besturingssysteem: Windows 11 Home, Architectuur besturingssysteem: 64-bit. Netvoeding: 300 W. Type behuizing: SFF. Type product: PC. Gewicht: 5 kg. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/6b6b94ad7938cc96ea63c5e50bd9efe8.jpg|https://images.icecat.biz/img/gallery/4405203b31b419470d368a599ca31f3c.jpg|https://images.icecat.biz/img/gallery/44c5c89b68ce65745c13b25c4d8e67e6.jpg|https://images.icecat.biz/img/gallery/844b7b02fa5fddcf4be449e57a2d95c3.jpg|https://images.icecat.biz/img/gallery/b0f8922e84ef3fff7351b35ca695a672.jpg","5000x5000|5000x5000|5000x5000|5000x5000|5000x5000","||||","","","","","","","","","","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-13400","Processorgeneratie: Intel® 13de generatie Core™ i5","Aantal processorkernen: 10","Processor aantal threads: 16","Maximale turbofrequentie van processor: 4,6 GHz","Prestatiekernen: 6","Efficiënte kernen: 4","Performance-core Max Turbo Frequency: 4,6 GHz","Efficient-core Max Turbo Frequency: 3,3 GHz","Prestatie-kernbasisfrequentie: 2,5 GHz","Efficiënte kernbasisfrequentie: 1,8 GHz","Processor cache: 20 MB","Processor cache type: Smart Cache","Processor basisvermogen: 65 W","Maximaal turbovermogen: 148 W","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 64 GB","Intern geheugentype: DDR4-SDRAM","Geheugenslots: 2x DIMM","Opslagmedia","Totale opslagcapaciteit: 512 GB","Soort optische drive: Nee","Opslagmedia: SSD","Totale capaciteit SSD's: 512 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 512 GB","SSD interfaces: PCI Express 4.0","NVMe: Ja","SSD-vormfactor: M.2","Grafisch","Aparte grafische adapter: Nee","Ingebouwde grafische adapter: Ja","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel UHD Graphics 730","Interne-GPU-fabrikant: Intel","Familie ingebouwde grafische adapter: Intel® UHD Graphics","Netwerk","Ethernet LAN: Ja","Wifi: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bekabelingstechnologie: 10/100/1000Base-T(X)","LAN controller: Intel WGI219V","Wifi-standaard: Wi-Fi 6 (802.11ax)","Wi-Fi-standaarden: Wi-Fi 6 (802.11ax)","Soort antenne: 2x2","Bluetooth: Ja","Bluetooth-versie: 5.2","Poorten & interfaces","Aantal USB 2.0-poorten: 4","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 2","Aantal poorten USB 3.2 Gen 2 (3.1 Gen 2) Type A: 2","Aantal HDMI-poorten: 1","VGA (D-Sub)poort(en): 1","HDMI versie: 1.4","PS/2 poort(en): 2","Aantal Ethernet LAN (RJ-45)-poorten: 1","Microfoon, line-in ingang: Ja","Hoofdtelefoonuitgangen: 2","Lijningang: Ja","Combo koptelefoon/microfoon port: Ja","Uitbreidingsmodules","PCI Express x1 (Gen 3.x) slots: 2","PCI Express x16 (Gen 4.x) sleuven: 1","Design","Type behuizing: SFF","Kleur van het product: Zwart","Kleurnaam: Black","Volume: 9 l","Aantal 3.5"" bays: 1","Aantal 2.5"" bays: 1","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Prestatie","Type product: PC","Chipset moederbord: Intel B760","Audiosysteem: High Definition Audio","Audio-uitgangskanalen: 7.1 kanalen","Wachtwoordbeveiliging: Ja","Password bescherming: HDD, Gebruiker","Trusted Platform Module (TPM): Ja","Software","Inclusief besturingssysteem: Windows 11 Home","Architectuur besturingssysteem: 64-bit","Trial-software: 1-month trial for new Microsoft 365 customers. Credit card required.","Energie","Netvoeding: 300 W","80 PLUS certificatie: 80 PLUS Platinum","Certificaten","Compliance certificates: REACH, RoHS","Duurzaamheid","Duurzaamheidscertificaten: ENERGY STAR, EPEAT Silver","Gewicht en omvang","Breedte: 94,6 mm","Diepte: 292,7 mm","Hoogte: 339,6 mm","Gewicht: 5 kg","Inhoud van de verpakking","Inclusief monitor: Nee"