"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","2389134","","HP","KT931AA","2389134","0883585877249|883585877249|0883585877256|883585877256|0883585877362|883585877362|0883585877355|883585877355|0883585877348|883585877348|0883585877379|883585877379|0883585877331|883585877331|0883585877324|883585877324|0883585877294|883585877294|0883585877263|883585877263|0883585877393|883585877393|0883585877317|883585877317|0883585877270|883585877270|0883585877386|883585877386|0883585877287|883585877287|0883585877300|883585877300|0883585877409|883585877409","संगणक मॉनिटर्स","222","","","L2445w 24-inch Widescreen LCD Monitor","20240309142818","ICECAT","1","320786","https://images.icecat.biz/img/gallery/1729880_2438135867.jpg","3882x3383","https://images.icecat.biz/img/gallery_lows/1729880_2438135867.jpg","https://images.icecat.biz/img/gallery_mediums/1729880_2438135867.jpg","https://images.icecat.biz/img/gallery_thumbs/1729880_2438135867.jpg","","","HP L2445w 24-inch Widescreen LCD Monitor संगणक मॉनिटर 61 cm (24"") 1920 x 1200 pixels","","HP L2445w 24-inch Widescreen LCD Monitor, 61 cm (24""), 1920 x 1200 pixels, LCD, 5 ms","HP L2445w 24-inch Widescreen LCD Monitor. डिस्प्ले डायगोनल: 61 cm (24""), डिस्प्ले रीझोल्युशन: 1920 x 1200 pixels. डिस्प्ले: LCD. प्रतिसाद वेळ: 5 ms, पाहण्याचा कोन, आडवा: 160°, पाहण्याचा कोन, उभा: 160°","","https://images.icecat.biz/img/gallery/1729880_2438135867.jpg|https://images.icecat.biz/img/gallery/52911951_3370063370.jpg|https://images.icecat.biz/img/norm/high/1748568-HP.jpg|https://images.icecat.biz/img/gallery/img_1729880_high_1470962149_0161_10692.jpg|https://images.icecat.biz/img/gallery/img_1729880_high_1470962150_8843_10692.jpg|https://images.icecat.biz/img/gallery/1723649_5009.jpg|https://images.icecat.biz/img/gallery/img_1729880_high_1470962150_2776_10692.jpg|https://images.icecat.biz/img/gallery/img_1729880_high_1470962149_7223_10692.jpg","3882x3383|3942x4080|400x400|477x600|800x732|800x301|800x592|800x762","|||||||","","","","","","","","","","डिस्प्ले","डिस्प्ले डायगोनल: 61 cm (24"")","डिस्प्ले रीझोल्युशन: 1920 x 1200 pixels","टच स्क्रीन: N","कॉन्ट्रास्ट रेशिओ (ठराविक): 1000:1","डिस्प्ले चमकदारपणा (विशिष्ट): 400 cd/m²","प्रतिसाद वेळ: 5 ms","पाहण्याचा कोन, आडवा: 160°","पाहण्याचा कोन, उभा: 160°","पिक्सेल पिच: 0,270 x 0,270 mm","आडवी स्कॅन श्रेणी: 24 - 83 kHz","उभी स्कॅन श्रेणी: 50 - 76 Hz","स्कॅनिंगची वारंवारता दर्शवा: Horizontal Frequency: 24 to 83 kHz (VGA input), 24 to 83 KHz (DVI input for modes with pixel clock less than 165 MHz); Vertical Frequency: 50 to 76 Hz (VGA input), 50 to 76 Hz (DVI input for modes with pixel clock less than 165 MHz)","मल्टीमिडिया","अंगभूत स्पीकर(र्स): N","बिल्ट-इन कॅमेरा: N","डिझाईन","मूळ देश: चीन","प्रमाणीकरण: TCO 03, ISO 13406-2 VDT Guidelines Approval, MPR-II Compliant, CISPR Requirements, VCCI Approvals, MIC (Korean) Requirements, CSA, Australian ACA Approval, “GS” Mark, TUV Approvals, CE Marking, FCC Approval, ENERGY STAR qualified, PC-2201 Certified Microsoft Windows Certification (Microsoft Windows 98, Microsoft Windows 2200, Microsoft Windows XP, and Windows Vista), EPEAT Silver, ENERGY STAR; EPEAT Silver","पोर्ट्स आणि इंटरफेसेस","VGA (D-Sub) पोर्टची संख्या: 1","DVI-D पोर्ट्सची संख्या: 1","एर्गोनॉमिक्स","केबल लॉक स्लॉट: Y","पॅनल लावण्यासाठी इंटरफ़ेस: 100 x 100 mm","केबल लॉक स्लॉट प्रकार: Kensington","उंची अॅडजेस्टमेंट: 13 cm","स्विव्हेल अँगल रेंज: -45 - 45°","तिरक्या कोनाची मर्यादा: -5 - 35°","प्लग करा आणि वाजवा: Y","पॉवर","विजेचा वापर (विशिष्ठ): 85 W","विजेचा वापर (स्टँडबाय): 2 W","ऑपरेशनल कंडिशन्स","ऑपरेटिंग तापमान: 5 - 40 °C","स्टोरेज तापमान (T-T): 20 - 60 °C","काम करताना सापेक्ष आर्द्रता (H-H): 20 - 80%","स्टोरेज सापेक्ष आर्द्रता (H-H): 5 - 95%","पॅकेजिंग कन्टेन्ट","बंडल केलेले सॉफ्टवेअर: HP Display Assistant is a software utility that enables theft deterrence and allows monitor adjustment, color calibration, and security/asset management using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs, and extend the lifespan of the monitor; Pivot Pro software from Portrait Displays, Inc. interacts with your PC's native graphics driver to enable seamless portrait screen redraws with a simple mouse-click or keyboard command. Pivot Pro supports 90-degree portrait and landscape views. Language support is available in English, Japanese, French, German, Spanish, Italian, and Traditional and Simplified Chinese","वजन आणि मोजमाप","रुंदी (स्टँडसह): 556 mm","खोली (स्टँडसह): 253 mm","उंची (स्टँडसह): 521 mm","रुंदी (स्टँडशिवाय): 565 mm","खोली (स्टँडशिवाय): 83 mm","उंची (स्टँडशिवाय): 421 mm","वजन (स्टँडशिवाय): 9,8 kg","पॅकेजिंग डेटा","पॅकेजचे वजन: 12,8 kg","इतर वैशिष्ट्ये","डिस्प्ले: LCD","टीव्ही ट्यूनर एकात्मिक: N","पॅकेजचा विस्तार (रुंxखोxउं): 672 x 464 x 352 mm","पॉवरची आवश्यकता: 100 - 240 V, 50 / 60 Hz","सुरक्षा वैशिष्ट्ये: Kensington Lock-ready","सर्वाधिक रिजोल्यूशन: 1920 x 1200 pixels","व्हिडीओ डॉट दर: 200 MHz","पोर्ट्स आणि इंटरफेसेस","I/O पोर्ट्स: USB 2.0 Hub: self-powered, four ports (cable included)","एर्गोनॉमिक्स","तिरपी आणि फिरवण्याची श्रेणी दर्शवा: Tilt range: -5° to +35° vertical tilt, swivel range: -45° to +45°, height adjust: 130 mm, pivot rotation","इतर वैशिष्ट्ये","परिमाणे (रुंदीxखोलीxउंची) (इम्पीरियल): 565,4 x 301 x 526,8 mm (22.3 x 11.8 x 20.7"")","ठराविक वेळाने रेझोल्यूशन दर्शवा: Preset VESA Graphic Modes (non-interlaced): 640 x 480 @ 60 Hz and 75 Hz, 800 x 600 @ 60 Hz and 75 Hz, 1024 x 768 @ 60 Hz and 75 Hz, 1280 x 960 @ 60 Hz, 1280 x 1024 @ 60 Hz and 75 Hz, 1440 x 900 @ 60 Hz, 1600 x 1000 @ 60 Hz, 1680 x 1050 @ 60 Hz, 1920 x 1200 @ 60 Hz; Text Mode: 720 x 400 @ 70 Hz; Mac Mode: 1152 x 870 @ 75 Hz and 832 x 624 @ 75 Hz","डिस्प्ले व्हिडीओ इनपुट प्रकार संयोजक: VGA and DVI-D connectors, HDCP support","ऑडिओ समाविष्ट: No audio included at platform level","मल्टीमीडिया: Optional HP Silver LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP LCD monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: An easy-to-use, VESA-compliant, LCD monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs. Optional Kensington Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs","वापरकर्त्याचे नियंत्रण: Menu select, Auto adjust/OSD down, Input select/OSD up, Power\nBrightness, contrast, positioning, color temperature (6500k, 9300k, custom), individual color control, serial number, display, clock, clock phase, monitor management (power saver, sleep), factory reset","वजन (इम्पीरियल): 21.8 lb","आकार नोट (इम्पीरियल): with stand","आकार नोट (मेट्रिक): with stand","उत्पादनाची परिमाणे (स्टँडसकट, इम्पीरियल): 565,4 x 301 x 526,8 mm (22.3 x 11.8 x 20.7"")","उत्पादनाची परिमाणे (स्टँडशिवाय, इम्पीरियल): 565,4 x 82,8 x 371,1 mm (22.3 x 3.26 x 14.6"")"