"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118"
"","","23290576","","HP","J0X31AW#ABH","23290576","","नोटबुक्स","151","EliteBook","700","745 G2","20240307153452","ICECAT","1","189823","https://images.icecat.biz/img/norm/high/24773411-1167.jpg","474x356","https://images.icecat.biz/img/norm/low/24773411-1167.jpg","https://images.icecat.biz/img/gallery_mediums/img_24773411_medium_1483695458_0311_22495.jpg","https://images.icecat.biz/thumbs/24773411.jpg","","","HP EliteBook 745 G2 AMD A10 A10-7350B नोटबुक 35,6 cm (14"") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional काळा, चंदेरी","HP EliteBook 745 G2 Notebook PC (ENERGY STAR)","HP EliteBook 745 G2, AMD A10, 2,1 GHz, 35,6 cm (14""), 1366 x 768 pixels, 4 GB, 500 GB","HP EliteBook 745 G2. उत्पादनाचा प्रकार: नोटबुक, रुप घटक: क्लॅमशेल. प्रोसेसर फॅमिली: AMD A10, प्रोसेसर मॉडेल: A10-7350B, प्रोसेसरची वारंवारता: 2,1 GHz. डिस्प्ले डायगोनल: 35,6 cm (14""), HD प्रकार: HD, डिस्प्ले रीझोल्युशन: 1366 x 768 pixels. इंटर्नल मेमरी: 4 GB, अंतर्गत मेमरीचा प्रकार: DDR3-SDRAM. स्टोअरेजची एकूण क्षमता: 500 GB, स्टोअरेज मीडिया: HDD. ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल: AMD Radeon R6. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 7 Professional. उत्पादनाचा रंग: काळा, चंदेरी","The thin and light design with optional FHD touch display3 makes the HP EliteBook 700 series ideal for professionals in and out of the office. Work proficiently and confidently with HP technology and AMD PRO A-Series APUs.2
At your fingertips.
\n• The HP EliteBook 745 G2 delivers future-ready performance at an exceptional price. Featuring AMD PRO A-Series APUs2 now with revolutionary HSA technology, a lightweight design, and an optional FHD touch display3 that allows you to navigate easily and get work done.
\nField ready.
\n• Never fear bumps and minor spills. The thin and light HP EliteBook 745 G2 endures HP’s Total Test Process and is designed to undergo MIL-SPEC 810G testing.4
\nSelf-healing safeguard.
\n• HP Sure Start is the way to help ensure a proper boot-up thanks to corruption detection, a self-healing BIOS, and recovery that restarts where it left off if the update stalls, fails, or is corrupted.
\nFeaturing
\n• The latest AMD PRO A-Series APUs2 with HSA technology help unlock true business computing and deliver outstanding total cost of ownership, optimal manageability, and security features. Simply put, AMD PRO A-Series APUs2 are easy to support with the power to perform.
\n• The visual quality of the optional FHD touchscreen3 enriches business interaction with Windows 8.1.1
\n1 Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. See http://www.microsoft.com.
\n2 This system requires a separately purchased 64-bit operating system and 64-bit software products to take advantage of the 64-bit processing capabilities of AMD technology. Multi-core processing available with AMD technology is designed to improve performance of this system. Given the wide range of software applications available, performance of a system including a 64-bit operating system and a dual-core processor will vary. AMD's model numbering is not a measurement of clock speed.
\n3 Sold separately or as an optional feature.
\n4 MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions.
\n","https://images.icecat.biz/img/norm/high/24773411-1167.jpg|https://images.icecat.biz/img/gallery/img_23153033_high_1472621988_931_26430.jpg|https://images.icecat.biz/img/gallery/img_23153033_high_1472621989_5797_26430.jpg|https://images.icecat.biz/img/gallery/img_23153033_high_1472621989_2152_26430.jpg|https://images.icecat.biz/img/gallery/img_23153033_high_1472621989_9161_26430.jpg","474x356|474x356|474x356|474x356|474x356","||||","","","","","","","","","","डिझाईन","उत्पादनाचा प्रकार: नोटबुक","उत्पादनाचा रंग: काळा, चंदेरी","रुप घटक: क्लॅमशेल","मूळ देश: चीन","डिस्प्ले","डिस्प्ले डायगोनल: 35,6 cm (14"")","डिस्प्ले रीझोल्युशन: 1366 x 768 pixels","टच स्क्रीन: N","HD प्रकार: HD","LED बॅकलाईट: Y","नेटीव अॅस्पेक्ट गुणोत्तर: 16:9","प्रोसेसर","प्रोसेसर फॅमिली: AMD A10","प्रोसेसर निर्माता: AMD","प्रोसेसर मॉडेल: A10-7350B","प्रोसेसरची वारंवारता: 2,1 GHz","प्रोसेसर कोर: 4","प्रोसेसर कॅशे: 4 MB","मेमरी","इंटर्नल मेमरी: 4 GB","अंतर्गत मेमरीचा प्रकार: DDR3-SDRAM","मेमरी क्लॉक स्पीड: 1600 MHz","मेमरी फॉर्म फॅक्टर: SO-DIMM","मेमरी लेआऊट (स्लॉट्स x आकार): 1 x 4 GB","मेमरी स्लॉट्स: 2x SO-DIMM","स्टोरेज","स्टोअरेजची एकूण क्षमता: 500 GB","स्टोअरेज मीडिया: HDD","ऑप्टिकल ड्राइव्हचा प्रकार: N","इन्स्टॉल केलेल्या HDDs ची संख्या: 1","HDD क्षमता: 500 GB","HDD इंटरफेस: SATA","HDD गती: 7200 RPM","एकीकृत कार्ड रीडर: Y","ग्राफिक्स","ऑन-बोर्ड ग्राफिक्स अडॅप्टर: Y","डिसक्रीट ग्राफिक्स अडॅप्टर: N","डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल: उपलब्ध नाही","ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल: AMD Radeon R6","ऑन-बोर्ड ग्राफिक्स अडॅप्टर फॅमिली: AMD Radeon R6","ऑडिओ","ऑडिओ प्रणाली: DTS Studio Sound","बिल्ट-इन स्पीकर्सची संख्या: 2","बिल्ट-इन मायक्रोफोन: Y","कॅमेरा","समोरचा कॅमेरा: Y","नेटवर्क","वायफाय: Y","Wi-Fi मानके: 802.11a, 802.11b, 802.11g","इथरनेट LAN: Y","ईथरनेट LAN डेटा दर: 10,100,1000 Mbit/s","ब्ल्यूटूथ: Y","ब्लू टुथ आवृत्ती: 4.0","पोर्ट्स आणि इंटरफेसेस","USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या: 4","इथरनेट LAN (RJ-45) पोर्ट: 1","डिस्प्लेपोर्ट्स प्रमाण: 1","DVI पोर्ट: N","VGA (D-Sub) पोर्टची संख्या: 1","S/PDIF आउट पोर्ट: N","मायक्रोफोन इन: N","कॉम्बो हेडफोन/माइक पोर्ट: Y","डॉकिंग कनेक्टर: Y","चार्जिंग पोर्टचा प्रकार: DC-इन जॅक","एक्सप्रेस कार्ड स्लॉट: N","कार्डबस PCMCIA स्लॉटचा प्रकार: N","स्मार्टकार्ड स्लॉट: N","कामगिरी","मदरबोर्ड चिपसेट: AMD A76M FCH","कीबोर्ड","संख्यात्मक कीपॅड: N","पॉइन्टिंग डिव्हाइस: टचपॅड","कीबोर्ड नकाशा: QWERTY","कीबोर्ड बॅकलिट: Y","सॉफ्टवेअर","स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 7 Professional","ऑपरेटिंग प्रणाली आर्किटेक्चर: 64-bit","Recovery operating system: Windows 8.1 Pro","प्रोसेसर विशेष वैशिष्ट्ये","Intel® वायरलेस डिस्प्ले (Intel® WiDi): N","Interl® माय वायफाय तंत्रज्ञान (Intel® MWT): N","Intel® स्मार्ट कनेक्ट तंत्रज्ञान: N","Intel® अँटी-थेफ्ट तंत्रज्ञान (Intel® AT): N","Intel® रॅपिड स्टार्ट तंत्रज्ञान: N","Intel® स्मार्ट रिस्पॉस तंत्रज्ञान: N","Intel® आयडेन्टिटी प्रोटेक्शन तंत्रज्ञान (Intel® IPT): N","Intel® हायपर थ्रेडिंग तंत्रज्ञान (Intel® HT तंत्रज्ञान): N","Intel® टर्बो बूस्ट तंत्रज्ञान: N","Intel® स्मॉल बिझनेस अडवांटेज (Intel® SBA): N","Intel Matrix Storage Technology: N","Intel HD Audio Technology: N","Intel Active Management Technology: N","Intel® क्लीअर व्हिडिओ HD तंत्रज्ञान (Fx'sn® CVT HD): N","Intel क्लिअर व्हिडिओ तंत्रज्ञान: N","Intel® InTru™ 3डी तंत्रज्ञान: N","Intel® Insider™: N","Intel® Quick Sync व्हिडिओ तंत्रज्ञान: N","मोबाइल इंटरनेट साधनांसाठी इंटेल® क्लीयर व्हिडियो तंत्रज्ञान (इंटेल CVT for MID): N","बॅटरी","बॅटरी क्षमता (वॅट-तास): 50 Wh","बॅटरी सेलची संख्या: 3","सूरक्षा","केबल लॉक स्लॉट: Y","फिंगरप्रिंट रीडर: Y","ट्रस्टेड प्लॅटफॉर्म मोड्यूल (TPM): Y","सस्टेनॅबिलिटी","सस्टेनॅबिलिटी प्रमाणपत्रे: एनर्जी स्टार","वजन आणि मोजमाप","वजन: 1,58 kg","रुंदी: 339 mm","खोली: 237 mm","उंची: 21 mm","पॅकेजिंग कन्टेन्ट","वॉरंटी कार्ड: Y","इतर वैशिष्ट्ये","लाइटस्क्राइब: N","Intel segment tagging: Enterprise"